☰
AGFA006R16A2E3V
AGFA006R16A2E3V
Active
Description:  IC FPGA AGILEX-F 1546FBGA
Manufacturer:  Intel
History Price: $17,844.28667
In Stock: 28080
AGFA006R16A2E3V Specification
Specification
Part No
AGFA006R16A2E3V
Category
Embedded - System On Chip (SoC)
Manufacturer
Intel
Series
Agilex F
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Architecture
MPU, FPGA
Core Processor
Quad ARM? Cortex?-A53 MPCore? with CoreSight?, ARM NEON, Floating point
Flash Size
-
RAM Size
256KB
Peripherals
DMA, WDT
Connectivity
EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Speed
1.4GHz
Primary Attributes
FPGA - 573K Logic Elements
Operating Temperature
0 ℃ ~ 100 ℃ (TJ)
Package / Case
-
Supplier Device Package
-
AGFA006R16A2E3V PDF Datasheet
AGFA006R16A2E3V Related Parts
AGFA006R16A2E1V
AGFA006R16A2E1V
Intel
IC FPGA AGILEX-F 1546FBGA
AGFA006R16A2E2V
AGFA006R16A2E2V
Intel
IC FPGA AGILEX-F 1546FBGA
AGFA006R16A2E3E
AGFA006R16A2E3E
Intel
IC FPGA AGILEX-F 1546FBGA
AGFA006R16A2E4X
AGFA006R16A2E4X
Intel
IC FPGA AGILEX-F 1546FBGA
AGFA006R16A2I1V
AGFA006R16A2I1V
Intel
IC FPGA AGILEX-F 1546FBGA
AGFA006R16A2I2V
AGFA006R16A2I2V
Intel
IC FPGA AGILEX-F 1546FBGA
AGFA006R16A2I3E
AGFA006R16A2I3E
Intel
IC FPGA AGILEX-F 1546FBGA
AGFA006R16A2I3V
AGFA006R16A2I3V
Intel
IC FPGA AGILEX-F 1546FBGA
AGFA006R16A3E3E
AGFA006R16A3E3E
Intel
IC FPGA AGILEX-F 1546FBGA
AGFA006R16A3E3V
AGFA006R16A3E3V
Intel
IC FPGA AGILEX-F 1546FBGA
AGFA006R16A3E4F
AGFA006R16A3E4F
Intel
IC FPGA AGILEX-F 1546FBGA
AGFA006R16A3I3E
AGFA006R16A3I3E
Intel
IC FPGA AGILEX-F 1546FBGA
AGFA006R16A2E3V Compare Parts
  • AGFA006R16A2E3V vs AGFD023R25A3E4X
  • AGFA006R16A2E3V vs AGFD023R25A3E3E
  • AGFA006R16A2E3V vs AGFD023R25A2I3V
  • AGFA006R16A2E3V vs AGFD023R25A2I3E
  • AGFA006R16A2E3V vs AGFD023R25A2I2V
  • AGFA006R16A2E3V vs AGFD023R25A2E4X
  • AGFA006R16A2E3V vs AGFD023R25A2E4F
  • AGFA006R16A2E3V vs AGFD023R25A2E3V
  • AGFA006R16A2E3V vs AGFD023R25A2E3E
  • AGFA006R16A2E3V vs AGFD023R25A2E2V
  • AGFA006R16A2E3V vs AGFD023R25A1I1V
  • AGFA006R16A2E3V vs AGFD023R25A1E1V
  • AGFA006R16A2E3V vs AGFD019R25A3I3E
  • AGFA006R16A2E3V vs AGFD019R25A3E4X
  • AGFA006R16A2E3V vs AGFD019R25A3E3E
  • AGFA006R16A2E3V vs AGFD019R25A2I3V
  • AGFA006R16A2E3V vs AGFD019R25A2I3E
  • AGFA006R16A2E3V vs AGFD019R25A2I2V
  • AGFA006R16A2E3V vs AGFD019R25A2E4X
  • AGFA006R16A2E3V vs AGFD019R25A2E4F
  • AGFA006R16A2E3V vs AGFD019R25A2E3V
  • AGFA006R16A2E3V vs AGFD019R25A2E3E
  • AGFA006R16A2E3V vs AGFD019R25A2E2V
  • AGFA006R16A2E3V vs AGFD019R25A1I1V
  • AGFA006R16A2E3V vs AGFD019R25A1E1V
  • AGFA006R16A2E3V vs AGFC023R25A3I3E
  • AGFA006R16A2E3V vs AGFC023R25A3E4X
  • AGFA006R16A2E3V vs AGFC023R25A3E3E
  • AGFA006R16A2E3V vs AGFC023R25A2I3V
  • AGFA006R16A2E3V vs AGFC023R25A2I3E
  • AGFA006R16A2E3V vs AGFC023R25A2I2V
  • AGFA006R16A2E3V vs AGFC023R25A2E4X
  • AGFA006R16A2E3V vs AGFC023R25A2E4F
  • AGFA006R16A2E3V vs AGFC023R25A2E3V
  • AGFA006R16A2E3V vs AGFC023R25A2E3E
  • AGFA006R16A2E3V vs AGFC023R25A2E2V
  • AGFA006R16A2E3V vs AGFC023R25A2E1V
  • AGFA006R16A2E3V vs AGFC023R25A1I1V
  • AGFA006R16A2E3V vs AGFC023R25A1E1V
  • AGFA006R16A2E3V vs AGFC019R25A3I3E
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery