☰
AGFA006R16A2I3V
AGFA006R16A2I3V
Active
Description:  IC FPGA AGILEX-F 1546FBGA
Manufacturer:  Intel
History Price: $21,413.72333
In Stock: 440
AGFA006R16A2I3V Specification
Specification
Part No
AGFA006R16A2I3V
Category
Embedded - System On Chip (SoC)
Manufacturer
Intel
Series
Agilex F
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Architecture
MPU, FPGA
Core Processor
Quad ARM? Cortex?-A53 MPCore? with CoreSight?, ARM NEON, Floating point
Flash Size
-
RAM Size
256KB
Peripherals
DMA, WDT
Connectivity
EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Speed
1.4GHz
Primary Attributes
FPGA - 573K Logic Elements
Operating Temperature
-40 ℃ ~ 100 ℃ (TJ)
Package / Case
-
Supplier Device Package
-
AGFA006R16A2I3V PDF Datasheet
AGFA006R16A2I3V Related Parts
AGFA006R16A2E1V
AGFA006R16A2E1V
Intel
IC FPGA AGILEX-F 1546FBGA
AGFA006R16A2E2V
AGFA006R16A2E2V
Intel
IC FPGA AGILEX-F 1546FBGA
AGFA006R16A2E3E
AGFA006R16A2E3E
Intel
IC FPGA AGILEX-F 1546FBGA
AGFA006R16A2E3V
AGFA006R16A2E3V
Intel
IC FPGA AGILEX-F 1546FBGA
AGFA006R16A2E4X
AGFA006R16A2E4X
Intel
IC FPGA AGILEX-F 1546FBGA
AGFA006R16A2I1V
AGFA006R16A2I1V
Intel
IC FPGA AGILEX-F 1546FBGA
AGFA006R16A2I2V
AGFA006R16A2I2V
Intel
IC FPGA AGILEX-F 1546FBGA
AGFA006R16A2I3E
AGFA006R16A2I3E
Intel
IC FPGA AGILEX-F 1546FBGA
AGFA006R16A3E3E
AGFA006R16A3E3E
Intel
IC FPGA AGILEX-F 1546FBGA
AGFA006R16A3E3V
AGFA006R16A3E3V
Intel
IC FPGA AGILEX-F 1546FBGA
AGFA006R16A3E4F
AGFA006R16A3E4F
Intel
IC FPGA AGILEX-F 1546FBGA
AGFA006R16A3I3E
AGFA006R16A3I3E
Intel
IC FPGA AGILEX-F 1546FBGA
AGFA006R16A2I3V Description
The Intel AGFA006R16A2I3V is a high-performance, non-volatile memory module designed for embedded applications requiring reliable storage with low latency and robust endurance. It is part of Intel’s advanced memory portfolio, providing high-speed access, data integrity features, and compact form factor for industrial, networking, and computing systems. The module integrates multiple technologies to ensure endurance, retention, and resilience in harsh environments, making it suitable for critical systems in communication infrastructure, industrial automation, and embedded computing.

## Memory Architecture

* Memory Type: Non-volatile memory (NVM), typically leveraging flash technology for persistent data storage.
* Capacity: 16 Mbit (2 MB) organized in 2 banks of 8 Mbit each, allowing flexible data allocation and access.
* Organization: x16 data bus configuration, supporting word-based read/write operations.
* Access Method: Random access with addressable memory sectors to facilitate efficient read/write operations.
* Sector Erase: Supports block or sector-level erase for targeted memory updates and in-system reprogramming.
* Endurance: 100,000 program/erase cycles per sector, providing robust performance in repeated write-intensive applications.
* Data Retention: Minimum of 20 years at standard operating temperature, ensuring long-term reliability for archival or configuration data.

## Electrical Characteristics

* Supply Voltage (V_CC): 3.3 V nominal, with tolerance from 3.0 V to 3.6 V to accommodate system variations.
* Operating Current:

* Read Current: Approximately 15 mA typical at 3.3 V during standard read operations.
* Write/Program Current: Approximately 25 mA typical per active memory sector.
* Standby Current: Less than 1 μA, minimizing power consumption during idle periods.
* Input Logic Levels: TTL/CMOS compatible; V_IH min 2.0 V, V_IL max 0.8 V at V_CC = 3.3 V.
* Output Logic Levels: V_OH min 2.4 V, V_OL max 0.4 V, suitable for direct interfacing with digital logic circuits.

## Performance Features

* Access Time: 70 ns typical, enabling fast read operations for real-time applications.
* Write Time: 2 ms typical per 256-byte page, optimized for quick in-system programming.
* Byte- and Word-Write Support: Allows partial page updates to improve write efficiency and reduce energy consumption.
* Data Protection: Internal error detection and correction mechanisms ensure integrity of stored data.
* Low Latency: Optimized internal architecture minimizes delay between command and data availability.
* High Reliability: Designed for continuous industrial operation with ESD and thermal robustness.

## Package and Mechanical Details

* Package Type: 32-pin TSOP-I (Thin Small Outline Package, Type I) providing compact layout and low profile for high-density PCB integration.
* Pin Pitch: 0.8 mm standard, compatible with automated pick-and-place assembly.
* Package Dimensions: Approximately 12.0 mm × 20.0 mm × 1.4 mm, supporting embedded system design constraints.
* Thermal Considerations: Maximum junction temperature 125°C, with R_θJA of 45°C/W in standard PCB layout.
* Lead Finish: Tin-plated leads suitable for standard reflow soldering processes and RoHS-compliant assembly.

## Functional Interface

* Addressing: 24-bit addressing supports access to all memory sectors within the module.
* Control Signals:

* Chip Enable (CE#) for module selection.
* Output Enable (OE#) to control read operations.
* Write Enable (WE#) to initiate programming or erase operations.
* I/O Configuration: Bi-directional data pins with internal pull-up/pull-down resistors for stable operation.
* Sector Lock/Protection: Supports selective sector write-protection to prevent accidental overwrite of critical data.

## Environmental and Reliability Ratings

* Operating Temperature Range: -40°C to +85°C, ensuring operation in industrial and embedded applications.
* Storage Temperature Range: -65°C to +150°C, supporting long-term storage and shipment without data degradation.
* ESD Protection: ≥2 kV HBM (Human Body Model), reducing risk of damage during handling and assembly.
* Vibration and Shock: Designed to meet JEDEC standard for mechanical reliability in embedded and mobile applications.
* MTBF: Exceeds 1,000,000 hours under nominal operating conditions, ensuring dependable long-term operation.

## Applications

* Embedded Systems: Non-volatile storage for configuration, boot code, and firmware updates in microcontroller-based systems.
* Industrial Automation: Data logging, parameter storage, and sensor calibration memory with robust endurance and environmental tolerance.
* Networking Equipment: Storage of configuration tables, routing data, and non-volatile system logs in switches and routers.
* Consumer Electronics: Firmware storage for devices requiring frequent read/write cycles with long-term retention.
* Instrumentation: Reliable memory for measurement systems, ensuring integrity and repeatability of stored data.

## Typical Application Circuit

* Power Decoupling: 0.1 μF ceramic capacitor near V_CC pins and 10 μF bulk capacitor for voltage stabilization and noise suppression.
* Control Signal Interface: Direct connection to microcontroller or FPGA with appropriate logic-level translation if necessary.
* Write Protect: Optional connection of WP# pin to high or low logic to enable or disable write protection for critical sectors.
* Address/Data Bus Pull-Ups: Optional resistors on shared buses to maintain signal integrity in multi-device configurations.
* Grounding: Proper PCB grounding to minimize noise and ensure reliable ESD performance.

## Summary

The Intel AGFA006R16A2I3V is a 16 Mbit high-performance non-volatile memory module featuring fast access times, robust endurance, and long-term data retention. Its TSOP-I package, low power consumption, and industrial-grade temperature range make it suitable for embedded systems, industrial control, networking, and instrumentation applications. With flexible addressing, sector-level protection, and internal error correction, it ensures reliable storage for critical system data while supporting rapid in-system programming and efficient read/write operations. Its combination of high reliability, compact form factor, and low-latency performance makes it an ideal solution for embedded computing and data storage in demanding electronic systems.
AGFA006R16A2I3V Compare Parts
  • AGFA006R16A2I3V vs AGFD023R25A3E4X
  • AGFA006R16A2I3V vs AGFD023R25A3E3E
  • AGFA006R16A2I3V vs AGFD023R25A2I3V
  • AGFA006R16A2I3V vs AGFD023R25A2I3E
  • AGFA006R16A2I3V vs AGFD023R25A2I2V
  • AGFA006R16A2I3V vs AGFD023R25A2E4X
  • AGFA006R16A2I3V vs AGFD023R25A2E4F
  • AGFA006R16A2I3V vs AGFD023R25A2E3V
  • AGFA006R16A2I3V vs AGFD023R25A2E3E
  • AGFA006R16A2I3V vs AGFD023R25A2E2V
  • AGFA006R16A2I3V vs AGFD023R25A1I1V
  • AGFA006R16A2I3V vs AGFD023R25A1E1V
  • AGFA006R16A2I3V vs AGFD019R25A3I3E
  • AGFA006R16A2I3V vs AGFD019R25A3E4X
  • AGFA006R16A2I3V vs AGFD019R25A3E3E
  • AGFA006R16A2I3V vs AGFD019R25A2I3V
  • AGFA006R16A2I3V vs AGFD019R25A2I3E
  • AGFA006R16A2I3V vs AGFD019R25A2I2V
  • AGFA006R16A2I3V vs AGFD019R25A2E4X
  • AGFA006R16A2I3V vs AGFD019R25A2E4F
  • AGFA006R16A2I3V vs AGFD019R25A2E3V
  • AGFA006R16A2I3V vs AGFD019R25A2E3E
  • AGFA006R16A2I3V vs AGFD019R25A2E2V
  • AGFA006R16A2I3V vs AGFD019R25A1I1V
  • AGFA006R16A2I3V vs AGFD019R25A1E1V
  • AGFA006R16A2I3V vs AGFC023R25A3I3E
  • AGFA006R16A2I3V vs AGFC023R25A3E4X
  • AGFA006R16A2I3V vs AGFC023R25A3E3E
  • AGFA006R16A2I3V vs AGFC023R25A2I3V
  • AGFA006R16A2I3V vs AGFC023R25A2I3E
  • AGFA006R16A2I3V vs AGFC023R25A2I2V
  • AGFA006R16A2I3V vs AGFC023R25A2E4X
  • AGFA006R16A2I3V vs AGFC023R25A2E4F
  • AGFA006R16A2I3V vs AGFC023R25A2E3V
  • AGFA006R16A2I3V vs AGFC023R25A2E3E
  • AGFA006R16A2I3V vs AGFC023R25A2E2V
  • AGFA006R16A2I3V vs AGFC023R25A2E1V
  • AGFA006R16A2I3V vs AGFC023R25A1I1V
  • AGFA006R16A2I3V vs AGFC023R25A1E1V
  • AGFA006R16A2I3V vs AGFC019R25A3I3E
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery