AGFA006R16A3E3V
AGFA006R16A3E3V
Active
Description:  IC FPGA AGILEX-F 1546FBGA
Manufacturer:  Intel
History Price: $11,896.51000
In Stock: 27800
AGFA006R16A3E3V vs AGFD019R25A3E4X
Manufacturer
Series
Agilex F
Agilex F
Packaging
Tray
Tray
Status
Active
Active
Architecture
MPU, FPGA
MPU, FPGA
Core Processor
Quad ARM? Cortex?-A53 MPCore? with CoreSight?, ARM NEON, Floating point
Quad ARM? Cortex?-A53 MPCore? with CoreSight?, ARM NEON, Floating point
Flash Size
-
-
RAM Size
256KB
256KB
Peripherals
DMA, WDT
DMA, WDT
Connectivity
EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Speed
1.4GHz
1.4GHz
Primary Attributes
FPGA - 573K Logic Elements
FPGA - 1.9M Logic Elements
Operating Temperature
0 ℃ ~ 100 ℃ (TJ)
0 ℃ ~ 100 ℃ (TJ)
Package / Case
-
-
Supplier Device Package
-
-