AGFA006R16A2I3V
AGFA006R16A2I3V
Active
Description:  IC FPGA AGILEX-F 1546FBGA
Manufacturer:  Intel
History Price: $21,413.72333
In Stock: 15600
AGFA006R16A2I3V vs AGFD023R25A2I3E
Manufacturer
Series
Agilex F
Agilex F
Packaging
Tray
Tray
Status
Active
Active
Architecture
MPU, FPGA
MPU, FPGA
Core Processor
Quad ARM? Cortex?-A53 MPCore? with CoreSight?, ARM NEON, Floating point
Quad ARM? Cortex?-A53 MPCore? with CoreSight?, ARM NEON, Floating point
Flash Size
-
-
RAM Size
256KB
256KB
Peripherals
DMA, WDT
DMA, WDT
Connectivity
EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
EBI/EMI, Ethernet, I2C, MMC/SD/SDIO, SPI, UART/USART, USB OTG
Speed
1.4GHz
1.4GHz
Primary Attributes
FPGA - 573K Logic Elements
FPGA - 2.3M Logic Elements
Operating Temperature
-40 ℃ ~ 100 ℃ (TJ)
-40 ℃ ~ 100 ℃ (TJ)
Package / Case
-
-
Supplier Device Package
-
-