PEF22810T-V21TR
PEF22810T-V21TR
Obsolete
Description:  IC TELECOM INTERFACE 8-PDSO
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 14000
PEF22810T-V21TR Specification
Specification
Part No
PEF22810T-V21TR
Category
Interface - Telecom
Manufacturer
Infineon Technologies
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
VDSL Line Driver Chip
Interface
EEPROM, MII, PCM, Serial UART
Number of Circuits
1
Voltage - Supply
-
Current - Supply
-
Power (Watts)
1.5 W
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
PG-DSO-8
PEF22810T-V21TR PDF Datasheet
PEF22810T-V21TR Related Parts
PEF 20450 H V1.3
PEF 20450 H V1.3
Infineon Technologies
IC TELECOM INTERFACE MQFP-100
PEF 20470 H V1.3
PEF 20470 H V1.3
Infineon Technologies
IC TELECOM INTERFACE MQFP-100
PEF 20525 F V1.3
PEF 20525 F V1.3
Infineon Technologies
IC TELECOM INTERFACE TQFP-100
PEF 20532 F V1.3
PEF 20532 F V1.3
Infineon Technologies
IC TELECOM INTERFACE TQFP-100
PEF 2054 N V2.1
PEF 2054 N V2.1
Infineon Technologies
IC TELECOM INTERFACE 44LCC
PEF 20542 F V1.3
PEF 20542 F V1.3
Infineon Technologies
IC TELECOM INTERFACE TQFP-144
PEF 2055 N V2.1
PEF 2055 N V2.1
Infineon Technologies
IC TELECOM INTERFACE 44LCC
PEF 20550 H V2.1
PEF 20550 H V2.1
Infineon Technologies
IC TELECOM INTERFACE 80MQFP
PEF 20571 F V3.1
PEF 20571 F V3.1
Infineon Technologies
IC TELECOM INTERFACE TQFP-100
PEF 20954 HT V1.1
PEF 20954 HT V1.1
Infineon Technologies
IC TELECOM INTERFACE TQFP-144
PEF 22504 HT V2.1
PEF 22504 HT V2.1
Infineon Technologies
IC TELECOM INTERFACE 144TQFP
PEF 22554 HT V2.1
PEF 22554 HT V2.1
Infineon Technologies
IC TELECOM INTERFACE 144TQFP
PEF22810T-V21TR Compare Parts
  • PEF22810T-V21TR vs PEF82902FV1.1/M13
  • PEF22810T-V21TR vs PEF82902FV1.1-INF
  • PEF22810T-V21TR vs PEF82902FV1.1
  • PEF22810T-V21TR vs PEF82902F
  • PEF22810T-V21TR vs PEF81913FV1.4
  • PEF22810T-V21TR vs PEF55008EV1.3-G-INF
  • PEF22810T-V21TR vs PEF42065HLV12XP
  • PEF22810T-V21TR vs PEF3460EV1.2
  • PEF22810T-V21TR vs PEF3452HV1.3
  • PEF22810T-V21TR vs PEF3452H-V13
  • PEF22810T-V21TR vs PEF3394ELV2.2-G
  • PEF22810T-V21TR vs PEF3304HLV2.1
  • PEF22810T-V21TR vs PEF3101FV1.3
  • PEF22810T-V21TR vs PEF24911HV2.2
  • PEF22810T-V21TR vs PEF24911HV2.1
  • PEF22810T-V21TR vs PEF24911HV1.3
  • PEF22810T-V21TR vs PEF22558E-V1.1
  • PEF22810T-V21TR vs PEF22554H-TV2.1
  • PEF22810T-V21TR vs PEF22508EV11G
  • PEF22810T-V21TR vs PEF20954HTV1.1
  • PEF22810T-V21TR vs PEF2055NV2.1
  • PEF22810T-V21TR vs PEF20550HV2.1
  • PEF22810T-V21TR vs PEF2054NV21
  • PEF22810T-V21TR vs PEF2026T-SV1.1
  • PEF22810T-V21TR vs PEF2015TV1.2
  • PEF22810T-V21TR vs PEF 82912 F V1.4
  • PEF22810T-V21TR vs PEF 82902 F V1.1
  • PEF22810T-V21TR vs PEF 80912 H V1.4
  • PEF22810T-V21TR vs PEF 80902 H V1.1
  • PEF22810T-V21TR vs PEF 4268 T V1.2
  • PEF22810T-V21TR vs PEF 4268 F V1.2
  • PEF22810T-V21TR vs PEF 3452 H V1.3
  • PEF22810T-V21TR vs PEF 3314 HL V2.2
  • PEF22810T-V21TR vs PEF 3304 HL V2.1
  • PEF22810T-V21TR vs PEF 24911 H V2.2
  • PEF22810T-V21TR vs PEF 24902 H V2.1
  • PEF22810T-V21TR vs PEF 24901 H V2.2
  • PEF22810T-V21TR vs PEF 2466 H V2.2
  • PEF22810T-V21TR vs PEF 2466 F V2.2
  • PEF22810T-V21TR vs PEF 24622 E V2.1
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads