PEF 22504 HT V2.1
PEF 22504 HT V2.1
Obsolete
Description:  IC TELECOM INTERFACE 144TQFP
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 40315
PEF 22504 HT V2.1 Specification
Specification
Part No
PEF 22504 HT V2.1
Category
Interface - Telecom
Manufacturer
Infineon Technologies
Series
QuadLIU
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Line Interface Unit (LIU)
Interface
E1, J1, T1
Number of Circuits
4
Voltage - Supply
1.8V, 3.3V
Current - Supply
230mA
Power (Watts)
140 mW
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
144-LQFP
Supplier Device Package
P-TQFP-144-6
PEF 22504 HT V2.1 PDF Datasheet
PEF 22504 HT V2.1 Related Parts
PEF 20450 H V1.3
PEF 20450 H V1.3
Infineon Technologies
IC TELECOM INTERFACE MQFP-100
PEF 20470 H V1.3
PEF 20470 H V1.3
Infineon Technologies
IC TELECOM INTERFACE MQFP-100
PEF 20525 F V1.3
PEF 20525 F V1.3
Infineon Technologies
IC TELECOM INTERFACE TQFP-100
PEF 20532 F V1.3
PEF 20532 F V1.3
Infineon Technologies
IC TELECOM INTERFACE TQFP-100
PEF 2054 N V2.1
PEF 2054 N V2.1
Infineon Technologies
IC TELECOM INTERFACE 44LCC
PEF 20542 F V1.3
PEF 20542 F V1.3
Infineon Technologies
IC TELECOM INTERFACE TQFP-144
PEF 2055 N V2.1
PEF 2055 N V2.1
Infineon Technologies
IC TELECOM INTERFACE 44LCC
PEF 20550 H V2.1
PEF 20550 H V2.1
Infineon Technologies
IC TELECOM INTERFACE 80MQFP
PEF 20571 F V3.1
PEF 20571 F V3.1
Infineon Technologies
IC TELECOM INTERFACE TQFP-100
PEF 20954 HT V1.1
PEF 20954 HT V1.1
Infineon Technologies
IC TELECOM INTERFACE TQFP-144
PEF 22554 HT V2.1
PEF 22554 HT V2.1
Infineon Technologies
IC TELECOM INTERFACE 144TQFP
PEF 22554 HT V3.1
PEF 22554 HT V3.1
Infineon Technologies
IC TELECOM INTERFACE 144TQFP
PEF 22504 HT V2.1 Compare Parts
  • PEF 22504 HT V2.1 vs PEF82902FV1.1/M13
  • PEF 22504 HT V2.1 vs PEF82902FV1.1-INF
  • PEF 22504 HT V2.1 vs PEF82902FV1.1
  • PEF 22504 HT V2.1 vs PEF82902F
  • PEF 22504 HT V2.1 vs PEF81913FV1.4
  • PEF 22504 HT V2.1 vs PEF55008EV1.3-G-INF
  • PEF 22504 HT V2.1 vs PEF42065HLV12XP
  • PEF 22504 HT V2.1 vs PEF3460EV1.2
  • PEF 22504 HT V2.1 vs PEF3452HV1.3
  • PEF 22504 HT V2.1 vs PEF3452H-V13
  • PEF 22504 HT V2.1 vs PEF3394ELV2.2-G
  • PEF 22504 HT V2.1 vs PEF3304HLV2.1
  • PEF 22504 HT V2.1 vs PEF3101FV1.3
  • PEF 22504 HT V2.1 vs PEF24911HV2.2
  • PEF 22504 HT V2.1 vs PEF24911HV2.1
  • PEF 22504 HT V2.1 vs PEF24911HV1.3
  • PEF 22504 HT V2.1 vs PEF22810T-V21TR
  • PEF 22504 HT V2.1 vs PEF22558E-V1.1
  • PEF 22504 HT V2.1 vs PEF22554H-TV2.1
  • PEF 22504 HT V2.1 vs PEF22508EV11G
  • PEF 22504 HT V2.1 vs PEF20954HTV1.1
  • PEF 22504 HT V2.1 vs PEF2055NV2.1
  • PEF 22504 HT V2.1 vs PEF20550HV2.1
  • PEF 22504 HT V2.1 vs PEF2054NV21
  • PEF 22504 HT V2.1 vs PEF2026T-SV1.1
  • PEF 22504 HT V2.1 vs PEF2015TV1.2
  • PEF 22504 HT V2.1 vs PEF 82912 F V1.4
  • PEF 22504 HT V2.1 vs PEF 82902 F V1.1
  • PEF 22504 HT V2.1 vs PEF 80912 H V1.4
  • PEF 22504 HT V2.1 vs PEF 80902 H V1.1
  • PEF 22504 HT V2.1 vs PEF 4268 T V1.2
  • PEF 22504 HT V2.1 vs PEF 4268 F V1.2
  • PEF 22504 HT V2.1 vs PEF 3452 H V1.3
  • PEF 22504 HT V2.1 vs PEF 3314 HL V2.2
  • PEF 22504 HT V2.1 vs PEF 3304 HL V2.1
  • PEF 22504 HT V2.1 vs PEF 24911 H V2.2
  • PEF 22504 HT V2.1 vs PEF 24902 H V2.1
  • PEF 22504 HT V2.1 vs PEF 24901 H V2.2
  • PEF 22504 HT V2.1 vs PEF 2466 H V2.2
  • PEF 22504 HT V2.1 vs PEF 2466 F V2.2
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!