PEF22810T-V21TR
PEF22810T-V21TR
Obsolete
Description:  IC TELECOM INTERFACE 8-PDSO
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 14000
PEF22810T-V21TR vs PEF3452H-V13
Series
-
TE3-LIU
Packaging
Tape & Reel (TR)
Tray
Status
Obsolete
Obsolete
Function
VDSL Line Driver Chip
Line Interface Unit (LIU)
Interface
EEPROM, MII, PCM, Serial UART
DS3, E3, STS-1
Number of Circuits
1
1
Voltage - Supply
-
3.13V ~ 3.46V
Current - Supply
-
155mA
Power (Watts)
1.5 W
-
Operating Temperature
-
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
44-QFP
Supplier Device Package
PG-DSO-8
PG-MQFP-44-2