PEF22810T-V21TR
PEF22810T-V21TR
Obsolete
Description:  IC TELECOM INTERFACE 8-PDSO
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 14000
PEF22810T-V21TR vs PEF22508EV11G
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Function
VDSL Line Driver Chip
Line Interface Unit (LIU)
Interface
EEPROM, MII, PCM, Serial UART
E1, J1, T1
Number of Circuits
1
8
Voltage - Supply
-
1.62V ~ 1.98V, 3.13V ~ 3.46V
Current - Supply
-
370mA
Power (Watts)
1.5 W
140 mW
Operating Temperature
-
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
256-LBGA
Supplier Device Package
PG-DSO-8
PG-LBGA-256-1