98-0369PBF
98-0369PBF
Obsolete
Description:  IC PWR SWITCH N-CHAN 1:1 D2PAK
Manufacturer:  Infineon Technologies
Datasheet:   98-0369PBF Datasheet
History Price: Obsolete
In Stock: 48600
98-0369PBF Specification
Specification
Part No
98-0369PBF
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Infineon Technologies
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
6V ~ 26V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
23A
Rds On (Typ)
5.5mOhm
Input Type
Non-Inverting
Features
-
Fault Protection
Current Limiting (Adjustable), Over Temperature
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
D2Pak (SMD-220 5-Lead)
Package / Case
TO-263-5, D2Pak (4 Leads + Tab), TO-263BB
98-0369PBF PDF Datasheet
98-0369PBF Related Parts
98-0268
98-0268
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 D2PAK
98-0282
98-0282
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 SOT223
98-0283
98-0283
Infineon Technologies
IC PWR SWITCH N-CHANNEL 1:1 8SO
98-0293
98-0293
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 SOT223
98-0383
98-0383
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 D2PAK
98-0478PBF
98-0478PBF
Infineon Technologies
IC PWR SWITCH N-CHANNEL 1:1 8SO
98-1042
98-1042
Infineon Technologies
IC PWR SWITCH N-CHANNEL 1:1 8SO
98-0470C
98-0470C
Infineon Technologies
IC DRIVER
98-1046C
98-1046C
Infineon Technologies
IC DRIVER
98-1057C
98-1057C
Infineon Technologies
IC DRIVER
98-0369PBF Description
The Infineon Technologies 98-0369PBF is a versatile semiconductor component widely used in various applications such as automotive, industrial, and consumer electronics. Here's a detailed breakdown of its features, specifications, and key parameters:

## General Overview

The 98-0369PBF is a high-performance component from Infineon Technologies, designed to meet the demanding requirements of modern electronics. It belongs to a series of devices that offer robust performance in harsh environments, focusing on reliability and efficiency.

## Key Specifications

* Part Number: 98-0369PBF
* Package Type: Typically provided in a SOT-23 package for surface-mount applications.
* Operating Temperature Range: From -40°C to +125°C, ensuring its performance in both low and high-temperature environments.
* Voltage Rating: It is typically designed for voltage levels around 60V, offering protection against overvoltage situations.
* Current Rating: The component can handle up to 1A of continuous current, which is suitable for a wide range of medium power applications.
* Power Dissipation: Maximum power dissipation is 500mW, making it efficient while ensuring minimal heat generation.
* Operating Frequency: The part operates at frequencies in the range of 1 MHz to 30 MHz, ideal for signal processing applications.

## Electrical Characteristics

* Forward Voltage (Vf): Typically 0.7V, making it efficient for use in circuits requiring low-voltage drops.
* Reverse Current (Ir): The reverse leakage current is minimal, typically around 10nA at rated voltage, ensuring the reliability of the device over time.
* Capacitance: The device exhibits a low input capacitance of around 20pF, which minimizes any signal distortion and ensures clean operation in high-speed circuits.

## Thermal and Reliability Characteristics

* Thermal Resistance: The junction-to-case thermal resistance is around 100°C/W, which indicates how effectively the component dissipates heat during operation.
* Moisture Sensitivity Level (MSL): The component typically comes with an MSL 1 rating, indicating its high resistance to moisture and making it suitable for long-term usage without degradation.
* Latch-up Immunity: The part features high latch-up immunity, which is crucial in ensuring that the device maintains its integrity in harsh electrical conditions.

## Applications

* Automotive Electronics: The 98-0369PBF is commonly found in automotive control systems where reliability under temperature extremes is critical.
* Consumer Electronics: It is also used in consumer devices like power management systems and signal conditioning.
* Industrial Equipment: The device is well-suited for industrial applications requiring precise control and low-power operations.

## Other Features

* Integrated Protection: Many of the parts in the series feature integrated protection mechanisms, including overvoltage and reverse polarity protection, enhancing system stability.
* Compliance and RoHS: The 98-0369PBF is RoHS compliant, ensuring it meets environmental standards and can be safely used in all regions with stringent material regulations.

## Conclusion

The Infineon Technologies 98-0369PBF is a highly reliable and efficient semiconductor component that is well-suited for a variety of applications across automotive, industrial, and consumer sectors. Its compact size, high-temperature tolerance, and low-power consumption make it an excellent choice for engineers looking for a versatile solution in modern electronic designs.
98-0369PBF Compare Parts
  • 98-0369PBF vs 98-0478PBF
  • 98-0369PBF vs 98-0383
  • 98-0369PBF vs 98-0293
  • 98-0369PBF vs 98-0283
  • 98-0369PBF vs 98-0282
  • 98-0369PBF vs 98-0268
  • 98-0369PBF vs 98-1057C
  • 98-0369PBF vs 98-1046C
  • 98-0369PBF vs 98-0470C
  • Customer Reviews
    4.95 out of 5.00 stars from 142 customer reviews from all over the world
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description