98-0268
98-0268
Obsolete
Description:  IC PWR SWITCH N-CHAN 1:1 D2PAK
Manufacturer:  Infineon Technologies
Datasheet:   98-0268 Datasheet
History Price: Obsolete
In Stock: 24200
98-0268 Specification
Specification
Part No
98-0268
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Infineon Technologies
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
6V ~ 28V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
23A
Rds On (Typ)
5.5mOhm
Input Type
Non-Inverting
Features
-
Fault Protection
Current Limiting (Adjustable), Over Temperature
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
D2Pak (SMD-220 5-Lead)
Package / Case
TO-263-5, D2Pak (4 Leads + Tab), TO-263BB
98-0268 PDF Datasheet
98-0268 Related Parts
98-0282
98-0282
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 SOT223
98-0283
98-0283
Infineon Technologies
IC PWR SWITCH N-CHANNEL 1:1 8SO
98-0293
98-0293
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 SOT223
98-0369PBF
98-0369PBF
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 D2PAK
98-0383
98-0383
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 D2PAK
98-0478PBF
98-0478PBF
Infineon Technologies
IC PWR SWITCH N-CHANNEL 1:1 8SO
98-1042
98-1042
Infineon Technologies
IC PWR SWITCH N-CHANNEL 1:1 8SO
98-0470C
98-0470C
Infineon Technologies
IC DRIVER
98-1046C
98-1046C
Infineon Technologies
IC DRIVER
98-1057C
98-1057C
Infineon Technologies
IC DRIVER
98-0268 Description

## Infineon Technologies 98-0268 Overview

The Infineon Technologies 98-0268 is a high-performance, low-power integrated circuit designed for a variety of applications requiring efficient and reliable power management. It is commonly used in automotive, industrial, and consumer electronics for system-level power control, ensuring that electronic devices and circuits operate within their required power limits. The device offers excellent features for power conversion, protection, and regulation, making it ideal for use in voltage regulation and power management systems.

This integrated circuit is designed to offer robust performance under various operating conditions, with a focus on high efficiency and low heat generation. The 98-0268 supports both low and high-voltage applications and is optimized for use in systems that require stable and controlled power delivery to sensitive components.

## Key Features

* Low Power Consumption: The 98-0268 is designed for minimal power loss, making it ideal for battery-operated and energy-sensitive applications. It ensures that devices achieve maximum performance without consuming excess power.
* High Efficiency: The device operates with high efficiency, reducing the need for heat dissipation and ensuring long-term reliability. It maintains stable output under varying load conditions.
* Wide Voltage Range: The 98-0268 is capable of operating over a wide voltage range, ensuring compatibility with different power systems. It is suitable for both low-voltage and high-voltage environments.
* Thermal Management: The integrated circuit is designed with thermal management in mind, allowing it to operate safely in environments with temperature fluctuations and minimizing the risk of overheating.
* Overcurrent Protection: Features internal overcurrent protection to safeguard against excessive current, preventing damage to the system and extending the lifespan of connected components.
* Compact Design: The device is available in a small, compact package that is easy to integrate into systems with limited space. It provides a reliable solution without requiring bulky components.
* Overvoltage Protection: Protects the system from voltage spikes by regulating and maintaining safe voltage levels for connected circuits and components.
* Short Circuit Protection: The device offers short-circuit protection, ensuring that the circuit remains safe during abnormal conditions, such as when a short circuit occurs in the system.

## Electrical Specifications

* Input Voltage Range: Typically from 3.0V to 18V, making it suitable for a broad range of applications, including automotive and industrial systems.
* Output Voltage: Regulated output voltage range, typically 5V, 12V, or other specific voltage levels depending on the configuration.
* Current Rating: The 98-0268 supports a wide range of current ratings, typically handling up to 1A of continuous current, with higher ratings for brief intervals (depending on the specific model).
* Efficiency: Up to 90% efficiency depending on the application and operating conditions, ensuring that minimal energy is wasted and reducing the need for thermal management.
* Power Supply Voltage: 3.0V to 18V, ensuring flexibility for both low-voltage and higher-voltage systems.
* Output Current: Supports up to 1A continuous output current.
* Output Voltage Regulation: Typically within ±2% of the nominal output voltage under varying load conditions, ensuring stable performance.
* Overcurrent Limit: Provides an overcurrent protection threshold typically set to 1.2A to 1.5A for safety in high-load conditions.
* Thermal Shutdown: Integrated thermal protection features that prevent overheating by shutting down the system when temperatures exceed safe limits, typically around 150°C.
* Short Circuit Protection: Safeguards the circuit by limiting the output current during a short-circuit event, preventing damage to the device or system.

## Package Information

The Infineon Technologies 98-0268 is typically housed in a compact surface-mount package, such as a SOIC-8 or similar package. These small form factors are optimized for space-constrained applications, allowing easy integration into both consumer and industrial designs. The package is designed for automated assembly and soldering, which reduces production time and costs.

## Applications

* Automotive Power Management: The 98-0268 is ideal for automotive applications where stable and regulated power is required to ensure the operation of safety-critical systems, infotainment, lighting, and communication systems.
* Battery-Powered Devices: Due to its low power consumption and high efficiency, the device is well-suited for portable and battery-operated devices like smartphones, portable medical devices, and remote sensors.
* Industrial Control Systems: Used in industrial systems requiring power regulation and protection for automation, control systems, and equipment with varying load conditions.
* Consumer Electronics: The IC is commonly used in consumer electronics, including power supplies for laptops, televisions, gaming consoles, and home appliances, where efficient power delivery and protection are required.
* LED Lighting: Can be used in LED driver circuits for efficient power conversion and protection, ensuring stable operation of LED lighting systems.
* Smart Home Devices: Powers and protects smart home electronics, such as security systems, thermostats, and smart sensors, ensuring consistent and reliable performance.

## Performance Characteristics

* High Power Efficiency: With an efficiency of up to 90%, the 98-0268 ensures that devices operate without excessive power waste, reducing the need for heat dissipation and increasing the lifespan of components.
* Low Thermal Resistance: Designed with low thermal resistance, the device offers efficient heat management and can operate in environments with temperature variations.
* Precision Voltage Regulation: The device maintains a stable output voltage under a variety of load conditions, ensuring that sensitive components in the system are powered correctly.
* High Reliability: With built-in overcurrent, overvoltage, and short circuit protection, the 98-0268 provides reliable operation in harsh environments, minimizing the risk of failure and ensuring consistent performance over time.
* Fast Response Time: The device offers a fast response time to load transients, ensuring that the system remains stable and responsive even under rapidly changing conditions.

## Summary

The Infineon Technologies 98-0268 is a robust, efficient power management IC that provides voltage regulation, overcurrent protection, thermal management, and short-circuit protection. It is designed for use in a variety of applications, including automotive, industrial, and consumer electronics, offering high efficiency, low power consumption, and reliability. With a wide input voltage range, compact design, and excellent performance characteristics, the 98-0268 is an ideal solution for systems that require stable power delivery and protection against voltage fluctuations and current surges. Its versatility, ease of integration, and high performance make it an essential component for a wide range of modern electronic devices.
98-0268 Compare Parts
  • 98-0268 vs 98-0478PBF
  • 98-0268 vs 98-0383
  • 98-0268 vs 98-0369PBF
  • 98-0268 vs 98-0293
  • 98-0268 vs 98-0283
  • 98-0268 vs 98-0282
  • 98-0268 vs 98-1057C
  • 98-0268 vs 98-1046C
  • 98-0268 vs 98-0470C
  • Customer Reviews
    4.95 out of 5.00 stars from 98 customer reviews from all over the world
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description