98-0383
98-0383
Obsolete
Description:  IC PWR SWITCH N-CHAN 1:1 D2PAK
Manufacturer:  Infineon Technologies
Datasheet:   98-0383 Datasheet
History Price: Obsolete
In Stock: 29700
98-0383 Specification
Specification
Part No
98-0383
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Infineon Technologies
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
6V ~ 28V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
18A
Rds On (Typ)
9mOhm
Input Type
Non-Inverting
Features
-
Fault Protection
Current Limiting (Adjustable), Over Temperature
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
D2Pak (SMD-220 5-Lead)
Package / Case
TO-263-5, D2Pak (4 Leads + Tab), TO-263BB
98-0383 PDF Datasheet
98-0383 Related Parts
98-0268
98-0268
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 D2PAK
98-0282
98-0282
Infineon Technologies
IC PWR DRIVER N-CHAN 1:1 SOT223
98-0283
98-0283
Infineon Technologies
IC PWR SWITCH N-CHANNEL 1:1 8SO
98-0293
98-0293
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 SOT223
98-0369PBF
98-0369PBF
Infineon Technologies
IC PWR SWITCH N-CHAN 1:1 D2PAK
98-0478PBF
98-0478PBF
Infineon Technologies
IC PWR SWITCH N-CHANNEL 1:1 8SO
98-1042
98-1042
Infineon Technologies
IC PWR SWITCH N-CHANNEL 1:1 8SO
98-0470C
98-0470C
Infineon Technologies
IC DRIVER
98-1046C
98-1046C
Infineon Technologies
IC DRIVER
98-1057C
98-1057C
Infineon Technologies
IC DRIVER
98-0383 Compare Parts
  • 98-0383 vs 98-0478PBF
  • 98-0383 vs 98-0369PBF
  • 98-0383 vs 98-0293
  • 98-0383 vs 98-0283
  • 98-0383 vs 98-0282
  • 98-0383 vs 98-0268
  • 98-0383 vs 98-1057C
  • 98-0383 vs 98-1046C
  • 98-0383 vs 98-0470C
  • Customer Reviews
    4.95 out of 5.00 stars from 153 customer reviews from all over the world
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description