98-0369PBF
98-0369PBF
Obsolete
Description:  IC PWR SWITCH N-CHAN 1:1 D2PAK
Manufacturer:  Infineon Technologies
Datasheet:   98-0369PBF Datasheet
History Price: Obsolete
In Stock: 48600
98-0369PBF vs 98-0282
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Switch Type
General Purpose
General Purpose
Number of Outputs
1
1
Ratio - Input:Output
1:1
1:1
Output Configuration
High Side
Low Side
Output Type
N-Channel
N-Channel
Interface
On/Off
On/Off
Voltage - Load
6V ~ 26V
35V (Max)
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
23A
1.4A
Rds On (Typ)
5.5mOhm
130mOhm
Input Type
Non-Inverting
Non-Inverting
Features
-
-
Fault Protection
Current Limiting (Adjustable), Over Temperature
Current Limiting (Fixed), Over Temperature
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
D2Pak (SMD-220 5-Lead)
SOT-223
Package / Case
TO-263-5, D2Pak (4 Leads + Tab), TO-263BB
TO-261-4, TO-261AA