98-0268
98-0268
Obsolete
Description:  IC PWR SWITCH N-CHAN 1:1 D2PAK
Manufacturer:  Infineon Technologies
Datasheet:   98-0268 Datasheet
History Price: Obsolete
In Stock: 24200
98-0268 vs 98-1057C
Part No
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Obsolete
Switch Type
General Purpose
-
Number of Outputs
1
-
Ratio - Input:Output
1:1
-
Output Configuration
High Side
-
Output Type
N-Channel
-
Interface
On/Off
-
Voltage - Load
6V ~ 28V
-
Voltage - Supply (Vcc/Vdd)
Not Required
-
Current - Output (Max)
23A
-
Rds On (Typ)
5.5mOhm
-
Input Type
Non-Inverting
-
Features
-
-
Fault Protection
Current Limiting (Adjustable), Over Temperature
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-
Mounting Type
Surface Mount
-
Supplier Device Package
D2Pak (SMD-220 5-Lead)
-
Package / Case
TO-263-5, D2Pak (4 Leads + Tab), TO-263BB
-