LM2904N
LM2904N
Active
Description:  IC OPAMP GP 2 CIRCUIT 8DIP
Manufacturer:  Fairchild Semiconductor
Datasheet:   LM2904N Datasheet
History Price: Active
In Stock: 35100
LM2904N Specification
Specification
Part No
LM2904N
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Fairchild Semiconductor
Series
Automotive, AEC-Q100
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
Differential
Slew Rate
0.6V/μs
Gain Bandwidth Product
700 kHz
-3db Bandwidth
-
Current - Input Bias
20 nA
Voltage - Input Offset
2 mV
Current - Supply
700μA
Current - Output / Channel
30 mA
Voltage - Supply Span (Min)
3 V
Voltage - Supply Span (Max)
30 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
LM2904N Related Parts
LM201AD
LM201AD
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
LM201ADG
LM201ADG
Fairchild Semiconductor
IC OPAMP GP 1 CIRCUIT 8SOIC
LM201ADG
LM201ADG
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM201ADR2G
LM201ADR2G
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM201ADT
LM201ADT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
LM201AH
LM201AH
National Semiconductor
IC OPAMP GP 1 CIRCUIT TO99-8
LM201AH
LM201AH
Texas Instruments
IC OPAMP GP 1 CIRCUIT TO99-8
LM201AH/NOPB
LM201AH/NOPB
Texas Instruments
IC OPAMP GP 1 CIRCUIT TO99-8
LM201AN
LM201AN
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8DIP
LM201ANG
LM201ANG
onsemi
IC OPAMP GP 1 CIRCUIT 8DIP
LM201AVDR2
LM201AVDR2
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM201AVDR2G
LM201AVDR2G
onsemi
IC OPAMP GP 1 CIRCUIT 8SOIC
LM2904N Description
The Texas Instruments LM2904N is a dual operational amplifier that is widely used in various electronic applications due to its versatility, low power consumption, and robust performance characteristics. This op-amp is particularly suitable for applications requiring high gain and low noise, making it ideal for signal conditioning, filtering, and amplification tasks.

## Key Features:

1. Dual Operational Amplifier: The LM2904N contains two independent, high-gain, frequency-compensated operational amplifiers, allowing for multiple signal processing tasks within a single package.
2. Low Power Consumption: Designed for low power applications, the LM2904N operates with a low supply current, making it suitable for battery-powered devices.
3. Wide Supply Voltage Range: The device can operate with a supply voltage ranging from 3V to 32V (single supply) or ±1.5V to ±16V (dual supply), providing flexibility in various circuit designs.
4. Input Common-Mode Voltage Range: The input common-mode voltage range extends from the negative supply voltage to about 1.5V below the positive supply voltage, accommodating a wide range of input signals.
5. Output Voltage Swing: The output can swing to within 1.5V of the supply rails, ensuring a good output range for various applications.
6. High Gain: The LM2904N features a high open-loop voltage gain of approximately 100 dB, which is essential for effective amplification of input signals.
7. Low Noise: The device exhibits low noise characteristics, making it suitable for audio and precision applications where signal integrity is crucial.
8. Temperature Range: It operates over a temperature range of -40°C to +85°C, making it suitable for industrial and automotive applications.

## Specifications:

- Supply Voltage (V+ to V-):
- Single Supply: 3V to 32V
- Dual Supply: ±1.5V to ±16V
- Supply Current (Icc): Typically 0.5 mA per amplifier
- Input Offset Voltage: Typically 2 mV
- Input Bias Current: Typically 20 nA
- Input Impedance: 10^6 Ω (differential)
- Output Impedance: 75 Ω
- Gain-Bandwidth Product: 1 MHz
- Slew Rate: 0.3 V/µs
- Common-Mode Rejection Ratio (CMRR): 100 dB
- Power Supply Rejection Ratio (PSRR): 100 dB
- Total Harmonic Distortion (THD): Typically 0.01% at 1 kHz

## Applications:

The LM2904N is widely used in various applications, including:
- Signal conditioning circuits
- Active filters
- Audio amplifiers
- Voltage followers
- Comparators
- Integrators and differentiators
- Instrumentation amplifiers
- Data acquisition systems

## Package Options:

The LM2904N is available in several package types, including:
- PDIP-8 (Plastic Dual In-line Package)
- SOIC-8 (Small Outline Integrated Circuit)
- TSSOP-8 (Thin Shrink Small Outline Package)

## Conclusion:

The Texas Instruments LM2904N is a versatile and reliable dual operational amplifier that offers a combination of low power consumption, wide supply voltage range, and excellent performance characteristics. Its features make it suitable for a variety of applications in consumer electronics, industrial equipment, and automotive systems. Whether you are designing a low-power device or need a robust amplifier for signal processing, the LM2904N is an excellent choice for engineers and designers looking for a dependable op-amp solution.
LM2904N Compare Parts
  • LM2904N vs LM2904YDT
  • LM2904N vs LM2904WYDT
  • LM2904N vs LM2904WPT
  • LM2904N vs LM2904WN
  • LM2904N vs LM2904WHYST
  • LM2904N vs LM2904WHYDT
  • LM2904N vs LM2904WHDT
  • LM2904N vs LM2904WHD
  • LM2904N vs LM2904WDT
  • LM2904N vs LM2904WDT
  • LM2904N vs LM2904WD
  • LM2904N vs LM2904VZQDRQ1
  • LM2904N vs LM2904VQPWRQ1
  • LM2904N vs LM2904VQPWRG4Q1
  • LM2904N vs LM2904VQPWRG4
  • LM2904N vs LM2904VQPWR
  • LM2904N vs LM2904VQPWR
  • LM2904N vs LM2904VQDRQ1
  • LM2904N vs LM2904VQDRG4Q1
  • LM2904N vs LM2904VQDRG4
  • LM2904N vs LM2904VQDR
  • LM2904N vs LM2904VQDR
  • LM2904N vs LM2904VNG
  • LM2904N vs LM2904VDR2G
  • LM2904N vs LM2904VDMR2G
  • LM2904N vs LM2904VDMR2
  • LM2904N vs LM2904VDG
  • LM2904N vs LM2904ST
  • LM2904N vs LM2904ST
  • LM2904N vs LM2904SNG
  • LM2904N vs LM2904S-13
  • LM2904N vs LM2904QS-13
  • LM2904N vs LM2904QPWRQ1
  • LM2904N vs LM2904QPWRG4Q1
  • LM2904N vs LM2904QP
  • LM2904N vs LM2904QM8-13
  • LM2904N vs LM2904QDRQ1
  • LM2904N vs LM2904QDRG4Q1
  • LM2904N vs LM2904QDRG4
  • LM2904N vs LM2904QDR
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.