FXLA104UMX
FXLA104UMX
Active
Description:  IC TRANSLTR BIDIRECTIONAL 16UMLP
Manufacturer:  onsemi
Datasheet:   FXLA104UMX Datasheet
History Price: $1.59000
In Stock: 13600
FXLA104UMX Specification
Specification
Part No
FXLA104UMX
Category
Logic - Translators, Level Shifters
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Translator Type
Voltage Level
Channel Type
Bidirectional
Number of Circuits
1
Channels per Circuit
4
Voltage - VCCA
1.1 V ~ 3.6 V
Voltage - VCCB
1.1 V ~ 3.6 V
Input Signal
-
Output Signal
-
Output Type
Tri-State, Non-Inverted
Data Rate
140Mbps
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Features
Auto-Direction Sensing, Power-Off Protection
Mounting Type
Surface Mount
Package / Case
16-UFQFN
Supplier Device Package
16-UMLP (1.8x2.6)
FXLA104UMX PDF Datasheet
FXLA104UMX Related Parts
FXL2SD106BQX
FXL2SD106BQX
onsemi
IC TRANSLTR BIDIRECTIONAL 16DQFN
FXL2TD245L10X
FXL2TD245L10X
onsemi
IC TRANSLATOR BIDIR 10MICROPAK
FXL3SD206UMX
FXL3SD206UMX
Fairchild Semiconductor
IC TRANSLTR BIDIRECTIONAL 24UMLP
FXL3SD206UMX
FXL3SD206UMX
onsemi
IC TRANSLTR BIDIRECTIONAL 24UMLP
FXL4245MPX
FXL4245MPX
onsemi
IC TRANSLTR BIDIRECTIONAL 24MLP
FXL4TD245UMX
FXL4TD245UMX
onsemi
IC TRANSLTR BIDIRECTIONAL 16UMLP
FXL5T244BQX
FXL5T244BQX
onsemi
IC TRANSLATOR UNIDIR 14DQFN
FXLA0104QFX
FXLA0104QFX
onsemi
IC TRANSLTR BIDIRECTIONAL 12UMLP
FXLA0104QFX-F106
FXLA0104QFX-F106
onsemi
IC TRANSLTR BIDIRECTIONAL 12UMLP
FXLA101L6X
FXLA101L6X
onsemi
IC TRANSLATOR BIDIR 6MICROPAK
FXLA101L6X
FXLA101L6X
Fairchild Semiconductor
TTL/CMOS TO CMOS TRANSLATOR, TRU
FXLA102L8X
FXLA102L8X
onsemi
IC TRANSLATOR BIDIR 8MICROPAK
FXLA104UMX Compare Parts
  • FXLA104UMX vs FXLP34P5X
  • FXLA104UMX vs FXLP34P5X
  • FXLA104UMX vs FXLP34L6X
  • FXLA104UMX vs FXLP34FHX
  • FXLA104UMX vs FXLH42245MPX
  • FXLA104UMX vs FXLH1T45L6X
  • FXLA104UMX vs FXLA108BQX
  • FXLA104UMX vs FXLA108BQX
  • FXLA104UMX vs FXLA104UM12X
  • FXLA104UMX vs FXLA102L8X
  • FXLA104UMX vs FXLA101L6X
  • FXLA104UMX vs FXLA101L6X
  • FXLA104UMX vs FXLA0104QFX-F106
  • FXLA104UMX vs FXLA0104QFX
  • FXLA104UMX vs FXL5T244BQX
  • FXLA104UMX vs FXL4TD245UMX
  • FXLA104UMX vs FXL4245MPX
  • FXLA104UMX vs FXL3SD206UMX
  • FXLA104UMX vs FXL3SD206UMX
  • FXLA104UMX vs FXL2TD245L10X
  • FXLA104UMX vs FXL2SD106BQX
  • FXLA104UMX vs FXLA102L8X-F106
  • FXLA104UMX vs FXLA0104QFX-F106
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!