Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Translators, Level Shifters
/ onsemi FXLA104UMX
FXLA104UMX
Active
Logic - Translators, Level Shifters
Description:
IC TRANSLTR BIDIRECTIONAL 16UMLP
Manufacturer:
onsemi
Datasheet:
FXLA104UMX Datasheet
History Price: $1.59000
In Stock: 13600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FXLA104UMX vs FXLP34FHX
Part No
FXLA104UMX
FXLP34FHX
Category
Logic - Translators, Level Shifters
Logic - Translators, Level Shifters
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Translator Type
Voltage Level
Voltage Level
Channel Type
Bidirectional
Unidirectional
Number of Circuits
1
1
Channels per Circuit
4
1
Voltage - VCCA
1.1 V ~ 3.6 V
1 V ~ 3.6 V
Voltage - VCCB
1.1 V ~ 3.6 V
1 V ~ 3.6 V
Input Signal
-
-
Output Signal
-
-
Output Type
Tri-State, Non-Inverted
Non-Inverted
Data Rate
140Mbps
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Features
Auto-Direction Sensing, Power-Off Protection
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-UFQFN
6-UFDFN
Supplier Device Package
16-UMLP (1.8x2.6)
6-MicroPak2?