FSL116LR
FSL116LR
Active
Description:  IC OFFLINE SWITCH FLYBACK 8DIP
Manufacturer:  Fairchild Semiconductor
Datasheet:   FSL116LR Datasheet
History Price: Active
In Stock: 3300
FSL116LR vs FSL156MRBN
Series
FPS
FPS
Packaging
Bulk
Tube
Status
Active
Active
Output Isolation
Isolated
Isolated
Internal Switch(s)
Yes
Yes
Voltage - Breakdown
650V
650V
Topology
Flyback
Flyback
Voltage - Start Up
12 V
12 V
Voltage - Supply (Vcc/Vdd)
8V ~ 26V
7.5V ~ 26V
Duty Cycle
77%
67%
Frequency - Switching
50kHz
67kHz
Power (Watts)
16 W
40 W
Fault Protection
Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Control Features
-
-
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Package / Case
8-DIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-MDIP
8-DIP
Mounting Type
Through Hole
Through Hole