FAN7527
FAN7527
Active
Description:  FLUORESCENT LIGHT CONTROLLER
Manufacturer:  Fairchild Semiconductor
Datasheet:   FAN7527 Datasheet
History Price: Active
In Stock: 13200
FAN7527 Specification
Specification
Part No
FAN7527
Category
PMIC - PFC (Power Factor Correction)
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mode
Discontinuous (Transition)
Frequency - Switching
1MHz
Current - Startup
60 μA
Voltage - Supply
30V
Operating Temperature
-25 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
FAN7527 PDF Datasheet
FAN7527 Related Parts
FAN4800AMY
FAN4800AMY
Fairchild Semiconductor
POWER FACTOR CONTROLLER W/POST R
FAN4800AMY
FAN4800AMY
onsemi
IC PFC CTLR CCM/DCM 84KHZ 16SOIC
FAN4800ANY
FAN4800ANY
Fairchild Semiconductor
POWER FACTOR CONTROLLER W/POST R
FAN4800ANY
FAN4800ANY
onsemi
IC PFC CTRLR CCM/DCM 84KHZ 16DIP
FAN4800ASMY
FAN4800ASMY
Fairchild Semiconductor
POWER FACTOR CONTROLLER W/POST R
FAN4800ASMY
FAN4800ASMY
onsemi
IC PFC CTR AV CURR 268KHZ 16SOP
FAN4800ASMY-F116
FAN4800ASMY-F116
onsemi
IC PFC CTR AV CURR 268KHZ 16SOP
FAN4800ASNY
FAN4800ASNY
onsemi
IC PFC CTR AV CURR 268KHZ 16DIP
FAN4800AUM
FAN4800AUM
onsemi
IC PFC CTR AV CURR 268KHZ 16SOP
FAN4800AUN
FAN4800AUN
onsemi
IC PFC CTR AV CURR 268KHZ 16DIP
FAN4800CMY
FAN4800CMY
onsemi
IC PFC CTRLR CCM/DCM 84KHZ 16SOP
FAN4800CMY-FS
FAN4800CMY-FS
Fairchild Semiconductor
POWER FACTOR CONTROLLER W/POST R
FAN7527 Description
The Fairchild Semiconductor FAN7527 is a highly integrated, high-performance PWM (Pulse Width Modulation) controller designed for use in switch-mode power supplies (SMPS). It is particularly well-suited for applications requiring high efficiency and reliability, such as power adapters, LED drivers, and other power management systems. The FAN7527 incorporates several advanced features that enhance its performance and make it a versatile choice for various power supply designs.

## Key Features

1. High Efficiency: The FAN7527 is designed to operate with high efficiency, minimizing power losses and heat generation. This is particularly important in applications where thermal management is critical.

2. Integrated PWM Controller: The device features an integrated PWM controller that simplifies the design of power supplies. It provides precise control over the output voltage and current, ensuring stable operation under varying load conditions.

3. Wide Input Voltage Range: The FAN7527 operates over a wide input voltage range, typically from 85V to 265V AC, making it suitable for universal input applications.

4. Built-in Soft Start: The soft start feature helps to limit inrush current during startup, reducing stress on the components and improving overall reliability.

5. Over-Voltage Protection (OVP): The integrated OVP feature protects the power supply from output voltage spikes, ensuring safe operation and preventing damage to connected loads.

6. Under-Voltage Lockout (UVLO): The UVLO feature prevents the device from operating at low input voltages, protecting the circuit from unstable conditions.

7. Frequency Jittering: The FAN7527 incorporates frequency jittering to reduce electromagnetic interference (EMI), which is crucial for meeting regulatory standards in many applications.

8. Compact Package: The device is available in a compact package, which is advantageous for space-constrained designs.

## Specifications

- Part Number: FAN7527
- Package Type: DIP-8 or SOIC-8
- Input Voltage Range: 85V to 265V AC
- Output Voltage Regulation: ±5%
- Switching Frequency: 100 kHz (typical)
- Soft Start Time: Adjustable, typically around 10 ms
- Over-Voltage Protection (OVP): Yes
- Under-Voltage Lockout (UVLO): Yes
- Operating Temperature Range: -40°C to +125°C
- Maximum Duty Cycle: 50%
- Standby Power Consumption: Low, typically less than 100 mW
- Output Current Capability: Up to 1A (depending on external components)

## Applications

The FAN7527 is suitable for a wide range of applications, including:

- Power Adapters: Ideal for use in AC-DC power adapters for consumer electronics, providing efficient power conversion.
- LED Drivers: Can be used in LED lighting applications, ensuring stable and efficient operation of LED arrays.
- Telecommunications Equipment: Suitable for powering various telecommunications devices, where reliability and efficiency are paramount.
- Industrial Power Supplies: Used in industrial applications requiring robust power management solutions.

## Conclusion

The Fairchild Semiconductor FAN7527 is a versatile and efficient PWM controller that offers a range of features designed to enhance the performance and reliability of switch-mode power supplies. With its wide input voltage range, integrated protection features, and compact design, it is an excellent choice for engineers looking to develop high-performance power management solutions across various applications. Its ability to operate efficiently while providing essential protections makes it a valuable component in modern power supply designs.
FAN7527 Compare Parts
  • FAN7527 vs FAN9673Q
  • FAN7527 vs FAN9672Q
  • FAN7527 vs FAN9612MX
  • FAN7527 vs FAN9612MX
  • FAN7527 vs FAN9611MX
  • FAN7527 vs FAN7930MX_G
  • FAN7527 vs FAN7930MX
  • FAN7527 vs FAN7930MX
  • FAN7527 vs FAN7930M
  • FAN7527 vs FAN7930CMX-ON
  • FAN7527 vs FAN7930CMX-G
  • FAN7527 vs FAN7930CMX
  • FAN7527 vs FAN7930CMX
  • FAN7527 vs FAN7930CM
  • FAN7527 vs FAN7930BMX-G
  • FAN7527 vs FAN7930BMX
  • FAN7527 vs FAN7930BMX
  • FAN7527 vs FAN7930BM
  • FAN7527 vs FAN7930BM
  • FAN7527 vs FAN7530N
  • FAN7527 vs FAN7530N
  • FAN7527 vs FAN7530MX
  • FAN7527 vs FAN7530MX
  • FAN7527 vs FAN7530M
  • FAN7527 vs FAN7530M
  • FAN7527 vs FAN7530BMX
  • FAN7527 vs FAN7529N
  • FAN7527 vs FAN7529N
  • FAN7527 vs FAN7529MX-FS
  • FAN7527 vs FAN7529MX
  • FAN7527 vs FAN7529M
  • FAN7527 vs FAN7529BMX
  • FAN7527 vs FAN7528N
  • FAN7527 vs FAN7528N
  • FAN7527 vs FAN7528MX
  • FAN7527 vs FAN7528MX
  • FAN7527 vs FAN7528M
  • FAN7527 vs FAN7528M
  • FAN7527 vs FAN7528BMX
  • FAN7527 vs FAN7527BN
  • Customer Reviews
    4.95 out of 5.00 stars from 88 customer reviews from all over the world
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description