FAN4800ANY
FAN4800ANY
Active
Description:  POWER FACTOR CONTROLLER W/POST R
Manufacturer:  Fairchild Semiconductor
Datasheet:   FAN4800ANY Datasheet
History Price: Active
In Stock: 25200
FAN4800ANY Specification
Specification
Part No
FAN4800ANY
Category
PMIC - PFC (Power Factor Correction)
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mode
Continuous Conduction (CCM), Discontinuous Conduction (DCM)
Frequency - Switching
66kHz ~ 84kHz
Current - Startup
100 μA
Voltage - Supply
11V ~ 16.5V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
FAN4800ANY PDF Datasheet
FAN4800ANY Related Parts
FAN4800AMY
FAN4800AMY
Fairchild Semiconductor
POWER FACTOR CONTROLLER W/POST R
FAN4800AMY
FAN4800AMY
onsemi
IC PFC CTLR CCM/DCM 84KHZ 16SOIC
FAN4800ASMY
FAN4800ASMY
Fairchild Semiconductor
POWER FACTOR CONTROLLER W/POST R
FAN4800ASMY
FAN4800ASMY
onsemi
IC PFC CTR AV CURR 268KHZ 16SOP
FAN4800ASMY-F116
FAN4800ASMY-F116
onsemi
IC PFC CTR AV CURR 268KHZ 16SOP
FAN4800ASNY
FAN4800ASNY
onsemi
IC PFC CTR AV CURR 268KHZ 16DIP
FAN4800AUM
FAN4800AUM
onsemi
IC PFC CTR AV CURR 268KHZ 16SOP
FAN4800AUN
FAN4800AUN
onsemi
IC PFC CTR AV CURR 268KHZ 16DIP
FAN4800CMY
FAN4800CMY
onsemi
IC PFC CTRLR CCM/DCM 84KHZ 16SOP
FAN4800CMY-FS
FAN4800CMY-FS
Fairchild Semiconductor
POWER FACTOR CONTROLLER W/POST R
FAN4800CNY
FAN4800CNY
Fairchild Semiconductor
POWER FACTOR CONTROLLER W/POST R
FAN4800CNY
FAN4800CNY
onsemi
IC PFC CTRLR CCM/DCM 84KHZ 16DIP
FAN4800ANY Compare Parts
  • FAN4800ANY vs FAN9673Q
  • FAN4800ANY vs FAN9672Q
  • FAN4800ANY vs FAN9612MX
  • FAN4800ANY vs FAN9612MX
  • FAN4800ANY vs FAN9611MX
  • FAN4800ANY vs FAN7930MX_G
  • FAN4800ANY vs FAN7930MX
  • FAN4800ANY vs FAN7930MX
  • FAN4800ANY vs FAN7930M
  • FAN4800ANY vs FAN7930CMX-ON
  • FAN4800ANY vs FAN7930CMX-G
  • FAN4800ANY vs FAN7930CMX
  • FAN4800ANY vs FAN7930CMX
  • FAN4800ANY vs FAN7930CM
  • FAN4800ANY vs FAN7930BMX-G
  • FAN4800ANY vs FAN7930BMX
  • FAN4800ANY vs FAN7930BMX
  • FAN4800ANY vs FAN7930BM
  • FAN4800ANY vs FAN7930BM
  • FAN4800ANY vs FAN7530N
  • FAN4800ANY vs FAN7530N
  • FAN4800ANY vs FAN7530MX
  • FAN4800ANY vs FAN7530MX
  • FAN4800ANY vs FAN7530M
  • FAN4800ANY vs FAN7530M
  • FAN4800ANY vs FAN7530BMX
  • FAN4800ANY vs FAN7529N
  • FAN4800ANY vs FAN7529N
  • FAN4800ANY vs FAN7529MX-FS
  • FAN4800ANY vs FAN7529MX
  • FAN4800ANY vs FAN7529M
  • FAN4800ANY vs FAN7529BMX
  • FAN4800ANY vs FAN7528N
  • FAN4800ANY vs FAN7528N
  • FAN4800ANY vs FAN7528MX
  • FAN4800ANY vs FAN7528MX
  • FAN4800ANY vs FAN7528M
  • FAN4800ANY vs FAN7528M
  • FAN4800ANY vs FAN7528BMX
  • FAN4800ANY vs FAN7527BN
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description