Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - PFC (Power Factor Correction)
/ Fairchild Semiconductor FAN7527
FAN7527
Active
PMIC - PFC (Power Factor Correction)
Description:
FLUORESCENT LIGHT CONTROLLER
Manufacturer:
Fairchild Semiconductor
Datasheet:
FAN7527 Datasheet
History Price: Active
In Stock: 13200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FAN7527 vs FAN9612MX
Part No
FAN7527
FAN9612MX
Category
PMIC - PFC (Power Factor Correction)
PMIC - PFC (Power Factor Correction)
Manufacturer
Fairchild Semiconductor
Fairchild Semiconductor
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Obsolete
Mode
Discontinuous (Transition)
Boundary Conduction (BCM)
Frequency - Switching
1MHz
16.5kHz ~ 525kHz
Current - Startup
60 μA
80 μA
Voltage - Supply
30V
9V ~ 18V
Operating Temperature
-25 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-DIP
16-SOIC