FAN7527
FAN7527
Active
Description:  FLUORESCENT LIGHT CONTROLLER
Manufacturer:  Fairchild Semiconductor
Datasheet:   FAN7527 Datasheet
History Price: Active
In Stock: 13200
FAN7527 vs FAN7528MX
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Obsolete
Mode
Discontinuous (Transition)
Critical Conduction (CRM), Discontinuous (Transition)
Frequency - Switching
1MHz
-
Current - Startup
60 μA
40 μA
Voltage - Supply
30V
12V ~ 23V
Operating Temperature
-25 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-DIP
8-SOIC