WM8985CGEFL
WM8985CGEFL
Obsolete
Description:  IC CODEC STER CLSS D HDPH 32QFN
Manufacturer:  Cirrus Logic
Datasheet:   WM8985CGEFL Datasheet
History Price: Obsolete
In Stock: 47300
WM8985CGEFL Specification
Specification
Part No
WM8985CGEFL
Category
Interface - CODECs
Manufacturer
Cirrus Logic
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Stereo Audio
Data Interface
I2S, PCM
Resolution (Bits)
24 b
Number of ADCs / DACs
2 / 2
Sigma Delta
Yes
S/N Ratio, ADCs / DACs (db) Typ
92.5 / 98
Dynamic Range, ADCs / DACs (db) Typ
-
Voltage - Supply, Analog
2.5V ~ 3.6V
Voltage - Supply, Digital
1.71V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
32-VFQFN Exposed Pad
Supplier Device Package
32-QFN (5x5)
WM8985CGEFL Related Parts
WM8281ECS/R
WM8281ECS/R
Cirrus Logic
IC AUDIO CODEC 24BIT 138-WCSP
WM8350GEB/V
WM8350GEB/V
Cirrus Logic
IC CODEC 48KHZ 129FBGA
WM8580AGEFT/RV
WM8580AGEFT/RV
Cirrus Logic
IC CODEC AUD S/DIP TXRX 48TQFP
WM8580AGEFT/V
WM8580AGEFT/V
Cirrus Logic
IC CODEC AUD S/DIP TXRX 48TQFP
WM8580GEFT/RV
WM8580GEFT/RV
Cirrus Logic
IC CODEC AUD S/DIP TXRX 48TQFP
WM8580GEFT/V
WM8580GEFT/V
Cirrus Logic
IC CODEC AUD S/DIP TXRX 48TQFP
WM8581AGEFT/RV
WM8581AGEFT/RV
Cirrus Logic
IC CODEC AUD S/DIP TXRX 48TQFP
WM8581AGEFT/V
WM8581AGEFT/V
Cirrus Logic
IC CODEC AUD S/DIP TXRX 48TQFP
WM8594SEFT/RV
WM8594SEFT/RV
Cirrus Logic
IC CODEC AUD S/DIP TXRX 48TQFP
WM8594SEFT/V
WM8594SEFT/V
Cirrus Logic
IC CODEC AUD S/DIP TXRX 48TQFP
WM8595GEFL/V
WM8595GEFL/V
Cirrus Logic
IC CODEC AUDIO 48QFN
WM8731CLSEFL
WM8731CLSEFL
Cirrus Logic
IC CODEC PORTABLE INTERNET 28QFN
WM8985CGEFL Compare Parts
  • WM8985CGEFL vs WM8994ECS/R
  • WM8985CGEFL vs WM8993ECS/RV
  • WM8985CGEFL vs WM8988LGECN/V
  • WM8985CGEFL vs WM8988LGECN/RV
  • WM8985CGEFL vs WM8985CGEFL/R
  • WM8985CGEFL vs WM8983GEFL/V
  • WM8985CGEFL vs WM8983GEFL/RV
  • WM8985CGEFL vs WM8978CGEFL/V
  • WM8985CGEFL vs WM8978CGEFL/RV
  • WM8985CGEFL vs WM8976CGEFL/V
  • WM8985CGEFL vs WM8976CGEFL/RV
  • WM8985CGEFL vs WM8974CGEFL/V
  • WM8985CGEFL vs WM8974CGEFL/RV
  • WM8985CGEFL vs WM8973CLGEFL/V
  • WM8985CGEFL vs WM8973CLGEFL/RV
  • WM8985CGEFL vs WM8962ECSN/R
  • WM8985CGEFL vs WM8962ECS/R
  • WM8985CGEFL vs WM8962BECSN/R
  • WM8985CGEFL vs WM8960CGEFL/V
  • WM8985CGEFL vs WM8960CGEFL/RV
  • WM8985CGEFL vs WM8958ECS/R
  • WM8985CGEFL vs WM8946ECS/R
  • WM8985CGEFL vs WM8944BECS/R
  • WM8985CGEFL vs WM8941GEFL/V
  • WM8985CGEFL vs WM8941GEFL/RV
  • WM8985CGEFL vs WM8941ECS/RV
  • WM8985CGEFL vs WM8940KGEFL/V
  • WM8985CGEFL vs WM8940KGEFL/RV
  • WM8985CGEFL vs WM8940CGEFL/V
  • WM8985CGEFL vs WM8940CGEFL/RV
  • WM8985CGEFL vs WM8912CGEFL/V
  • WM8985CGEFL vs WM8904ECS/R
  • WM8985CGEFL vs WM8904CGEFL/V
  • WM8985CGEFL vs WM8904CGEFL/RV
  • WM8985CGEFL vs WM8903CLGEFK/R
  • WM8985CGEFL vs WM8903CLGEFK
  • WM8985CGEFL vs WM8860GEFL/V
  • WM8985CGEFL vs WM8860GEFL/V
  • WM8985CGEFL vs WM8860GEFL/RV
  • WM8985CGEFL vs WM8860GEFL/RV
  • Customer Reviews
    4.95 out of 5.00 stars from 129 customer reviews from all over the world
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.