WM8985CGEFL
WM8985CGEFL
Obsolete
Description:  IC CODEC STER CLSS D HDPH 32QFN
Manufacturer:  Cirrus Logic
Datasheet:   WM8985CGEFL Datasheet
History Price: Obsolete
In Stock: 47300
WM8985CGEFL vs WM8973CLGEFL/V
Manufacturer
Series
-
-
Packaging
Tube
Tray
Status
Obsolete
Obsolete
Type
Stereo Audio
Stereo Audio
Data Interface
I2S, PCM
Serial
Resolution (Bits)
24 b
-
Number of ADCs / DACs
2 / 2
2 / 2
Sigma Delta
Yes
Yes
S/N Ratio, ADCs / DACs (db) Typ
92.5 / 98
95 / 98
Dynamic Range, ADCs / DACs (db) Typ
-
-
Voltage - Supply, Analog
2.5V ~ 3.6V
1.8V ~ 3.6V
Voltage - Supply, Digital
1.71V ~ 3.6V
1.42V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-VFQFN Exposed Pad
32-VFQFN Exposed Pad
Supplier Device Package
32-QFN (5x5)
32-QFN (5x5)