Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - CODECs
/ Cirrus Logic WM8594SEFT/V
WM8594SEFT/V
Obsolete
Interface - CODECs
Description:
IC CODEC AUD S/DIP TXRX 48TQFP
Manufacturer:
Cirrus Logic
Datasheet:
WM8594SEFT/V Datasheet
History Price: Obsolete
In Stock: 13600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
WM8594SEFT/V Specification
Specification
Part No
WM8594SEFT/V
Category
Interface - CODECs
Manufacturer
Cirrus Logic
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Audio
Data Interface
Serial
Resolution (Bits)
24 b
Number of ADCs / DACs
2 / 4
Sigma Delta
Yes
S/N Ratio, ADCs / DACs (db) Typ
96 / 100
Dynamic Range, ADCs / DACs (db) Typ
96 / 100
Voltage - Supply, Analog
2.97V ~ 3.6V
Voltage - Supply, Digital
2.97V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
48-TQFP
Supplier Device Package
48-TQFP (7x7)
WM8594SEFT/V PDF Datasheet
WM8594SEFT/V Datasheet
Click and Download: WM8594SEFT/V Datasheet
WM8594SEFT/V Related Parts
WM8281ECS/R
Cirrus Logic
IC AUDIO CODEC 24BIT 138-WCSP
WM8350GEB/V
Cirrus Logic
IC CODEC 48KHZ 129FBGA
WM8580AGEFT/RV
Cirrus Logic
IC CODEC AUD S/DIP TXRX 48TQFP
WM8580AGEFT/V
Cirrus Logic
IC CODEC AUD S/DIP TXRX 48TQFP
WM8580GEFT/RV
Cirrus Logic
IC CODEC AUD S/DIP TXRX 48TQFP
WM8580GEFT/V
Cirrus Logic
IC CODEC AUD S/DIP TXRX 48TQFP
WM8581AGEFT/RV
Cirrus Logic
IC CODEC AUD S/DIP TXRX 48TQFP
WM8581AGEFT/V
Cirrus Logic
IC CODEC AUD S/DIP TXRX 48TQFP
WM8594SEFT/RV
Cirrus Logic
IC CODEC AUD S/DIP TXRX 48TQFP
WM8595GEFL/V
Cirrus Logic
IC CODEC AUDIO 48QFN
WM8731CLSEFL
Cirrus Logic
IC CODEC PORTABLE INTERNET 28QFN
WM8731CLSEFL/R
Cirrus Logic
IC CODEC PORTABLE INTERNET 28QFN
WM8594SEFT/V Compare Parts
WM8594SEFT/V vs WM8994ECS/R
WM8594SEFT/V vs WM8993ECS/RV
WM8594SEFT/V vs WM8988LGECN/V
WM8594SEFT/V vs WM8988LGECN/RV
WM8594SEFT/V vs WM8985CGEFL/R
WM8594SEFT/V vs WM8985CGEFL
WM8594SEFT/V vs WM8983GEFL/V
WM8594SEFT/V vs WM8983GEFL/RV
WM8594SEFT/V vs WM8978CGEFL/V
WM8594SEFT/V vs WM8978CGEFL/RV
WM8594SEFT/V vs WM8976CGEFL/V
WM8594SEFT/V vs WM8976CGEFL/RV
WM8594SEFT/V vs WM8974CGEFL/V
WM8594SEFT/V vs WM8974CGEFL/RV
WM8594SEFT/V vs WM8973CLGEFL/V
WM8594SEFT/V vs WM8973CLGEFL/RV
WM8594SEFT/V vs WM8962ECSN/R
WM8594SEFT/V vs WM8962ECS/R
WM8594SEFT/V vs WM8962BECSN/R
WM8594SEFT/V vs WM8960CGEFL/V
WM8594SEFT/V vs WM8960CGEFL/RV
WM8594SEFT/V vs WM8958ECS/R
WM8594SEFT/V vs WM8946ECS/R
WM8594SEFT/V vs WM8944BECS/R
WM8594SEFT/V vs WM8941GEFL/V
WM8594SEFT/V vs WM8941GEFL/RV
WM8594SEFT/V vs WM8941ECS/RV
WM8594SEFT/V vs WM8940KGEFL/V
WM8594SEFT/V vs WM8940KGEFL/RV
WM8594SEFT/V vs WM8940CGEFL/V
WM8594SEFT/V vs WM8940CGEFL/RV
WM8594SEFT/V vs WM8912CGEFL/V
WM8594SEFT/V vs WM8904ECS/R
WM8594SEFT/V vs WM8904CGEFL/V
WM8594SEFT/V vs WM8904CGEFL/RV
WM8594SEFT/V vs WM8903CLGEFK/R
WM8594SEFT/V vs WM8903CLGEFK
WM8594SEFT/V vs WM8860GEFL/V
WM8594SEFT/V vs WM8860GEFL/V
WM8594SEFT/V vs WM8860GEFL/RV
Customer Reviews
4.95 out of 5.00 stars from 92 customer reviews from all over the world
Sara Vitale
Italy
2026-04-03 07:48
Excellent Transaction - Object as Described - Fast Shipment - Thank you
Juliana Rocha
Brazil
2026-04-03 07:33
Apparently came all correct, arrived in 1 month.
Herr Michael Schwarz
Germany
2026-04-03 02:41
All good, thx!
Angela Butler
United States
2026-04-03 02:18
Pas encore testé
Luca Gallo
Italy
2026-04-02 19:11
Great!!! Perfect material. Recommended.
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund