WM8985CGEFL
WM8985CGEFL
Obsolete
Description:  IC CODEC STER CLSS D HDPH 32QFN
Manufacturer:  Cirrus Logic
Datasheet:   WM8985CGEFL Datasheet
History Price: Obsolete
In Stock: 47300
WM8985CGEFL vs WM8974CGEFL/V
Manufacturer
Series
-
-
Packaging
Tube
Tray
Status
Obsolete
Obsolete
Type
Stereo Audio
Audio
Data Interface
I2S, PCM
-
Resolution (Bits)
24 b
24 b
Number of ADCs / DACs
2 / 2
1 / 1
Sigma Delta
Yes
Yes
S/N Ratio, ADCs / DACs (db) Typ
92.5 / 98
94 / 98
Dynamic Range, ADCs / DACs (db) Typ
-
-
Voltage - Supply, Analog
2.5V ~ 3.6V
2.5V ~ 3.6V
Voltage - Supply, Digital
1.71V ~ 3.6V
1.71V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-VFQFN Exposed Pad
24-VFQFN Exposed Pad
Supplier Device Package
32-QFN (5x5)
24-QFN (4x4)