THCV233-B
THCV233-B
Active
Description:  IC SERIALIZER SINGLE 48QFN
Manufacturer:  THine Solutions
Datasheet:   THCV233-B Datasheet
History Price: $16.96000
In Stock: 39300
THCV233-B Specification
Specification
Part No
THCV233-B
Category
Interface - Serializers, Deserializers
Manufacturer
THine Solutions
Series
THine V-by-One
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Serializer
Data Rate
3.4Gbps
Input Type
LVDS
Output Type
V-by-One?HS
Number of Inputs
6
Number of Outputs
2
Voltage - Supply
1.62V ~ 1.98V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
48-VFQFN Exposed Pad
Supplier Device Package
48-QFN (7x7)
THCV233-B Related Parts
THC63LVD1022
THC63LVD1022
THine Solutions
10BIT DUAL LVDS_LVCMOS 100TQFP
THC63LVD1022-B
THC63LVD1022-B
THine Solutions
IC DESERIALIZER DUAL 100TQFP
THC63LVD1023B
THC63LVD1023B
THine Solutions
IC SERIALIZER DUAL LVDS 144LQFP
THC63LVD1023B-B
THC63LVD1023B-B
THine Solutions
IC SERIALIZER DUAL LVDS 144LQFP
THC63LVD1024
THC63LVD1024
THine Solutions
IC DESERIALIZER LVDS 144LQFP
THC63LVD1024-B
THC63LVD1024-B
THine Solutions
IC DESERIALIZER LVDS 144LQFP
THC63LVD1027
THC63LVD1027
THine Solutions
IC SER/DESER DUAL LVDS 64TSSOP
THC63LVD1027-B
THC63LVD1027-B
THine Solutions
IC SER/DESER DUAL LVDS 64TSSOP
THC63LVD103D
THC63LVD103D
THine Solutions
IC SERIALIZER SNGL LVDS 64TQFP
THC63LVD103D-B
THC63LVD103D-B
THine Solutions
IC SERIALIZER SNGL LVDS 64TQFP
THC63LVD104C
THC63LVD104C
THine Solutions
IC DESERIALIZER SNGL LVDS 64TQFP
THC63LVD104C-B
THC63LVD104C-B
THine Solutions
IC DESERIALIZER SNGL LVDS 64TQFP
THCV233-B Description
The THine Solutions THCV233-B is a high-performance video interface chip designed for various applications in the fields of video processing, display technology, and multimedia systems. THine Solutions is known for its innovative solutions in high-speed data transmission and video processing, and the THCV233-B is a prime example of their commitment to quality and performance in the video interface market.

## Overview

The THCV233-B is a versatile video interface chip that supports high-definition video transmission over a single differential pair. It is designed to facilitate the connection between video sources and displays, making it ideal for applications such as digital signage, automotive displays, and consumer electronics. The chip is particularly noted for its ability to handle high-resolution video signals while maintaining low power consumption and high reliability.

## Key Specifications

Here are the detailed specifications of the THine Solutions THCV233-B:

- Input Video Format: Supports various video formats, including RGB, YCbCr, and other standard video formats.
- Resolution Support: Capable of handling resolutions up to 1080p (1920 x 1080) at 60 frames per second (fps), making it suitable for high-definition applications.
- Data Rate: Supports data rates up to 1.5 Gbps per channel, allowing for high-speed video transmission.
- Interface: Utilizes a low-voltage differential signaling (LVDS) interface, which is known for its high noise immunity and low power consumption.
- Power Supply Voltage: Operates typically at 3.3 V, with a low power consumption profile, making it suitable for battery-operated devices.
- Operating Temperature Range: -40°C to +85°C, ensuring reliable operation in a wide range of environmental conditions.
- Package Type: Available in a compact QFN (Quad Flat No-lead) package, which facilitates easy integration into various electronic designs.

## Features

1. High-Quality Video Transmission: The THCV233-B is designed to deliver high-quality video signals with minimal distortion, ensuring that the output video is clear and vibrant.

2. Low Power Consumption: The chip is optimized for low power usage, making it ideal for portable and battery-powered applications where energy efficiency is critical.

3. Robust Design: With a wide operating temperature range, the THCV233-B is suitable for use in harsh environments, including automotive and industrial applications.

4. Flexible Interface Options: The chip supports multiple video formats and resolutions, providing flexibility for various application requirements.

5. Easy Integration: The compact QFN package and standard LVDS interface make it easy to integrate the THCV233-B into existing designs without significant redesign efforts.

## Applications

The THine Solutions THCV233-B is suitable for a wide range of applications, including:

- Digital Signage: Used in digital signage systems to transmit high-definition video content to displays.
- Automotive Displays: Ideal for automotive applications, including dashboard displays and infotainment systems, where high-quality video is essential.
- Consumer Electronics: Employed in televisions, monitors, and projectors to facilitate high-definition video transmission.
- Industrial Equipment: Suitable for use in industrial displays and control systems that require reliable video output.
- Medical Imaging: Used in medical devices for high-resolution imaging applications, ensuring clear and accurate visual representation.

## Conclusion

The THine Solutions THCV233-B is a high-performance video interface chip that combines excellent video quality, low power consumption, and robust design, making it an ideal choice for a variety of multimedia applications. Its ability to support high-definition video transmission over a single differential pair, along with its flexibility in handling different video formats, positions it as a valuable component for engineers and designers in the fields of consumer electronics, automotive displays, digital signage, and more. With its compact size and ease of integration, the THCV233-B is well-suited to meet the demands of modern video processing and display technologies.
THCV233-B Compare Parts
  • THCV233-B vs THCV2911B
  • THCV233-B vs THCV2911A-B
  • THCV233-B vs THCV2911A
  • THCV233-B vs THCV245A
  • THCV233-B vs THCV244A-B
  • THCV233-B vs THCV243-B
  • THCV233-B vs THCV243
  • THCV233-B vs THCV242A-P-B
  • THCV233-B vs THCV242A-B
  • THCV233-B vs THCV242A
  • THCV233-B vs THCV242-B
  • THCV233-B vs THCV241A-P-B
  • THCV233-B vs THCV241A-P
  • THCV233-B vs THCV241A-B
  • THCV233-B vs THCV241A
  • THCV233-B vs THCV236-Q-B
  • THCV233-B vs THCV236-Q
  • THCV233-B vs THCV236-B
  • THCV233-B vs THCV236
  • THCV233-B vs THCV235-Q-B
  • THCV233-B vs THCV235-Q
  • THCV233-B vs THCV235-B
  • THCV233-B vs THCV235
  • THCV233-B vs THCV234-B
  • THCV233-B vs THCV234
  • THCV233-B vs THCV233
  • THCV233-B vs THCV231-Q-B
  • THCV233-B vs THCV231-Q
  • THCV233-B vs THCV231-B
  • THCV233-B vs THCV231
  • THCV233-B vs THCV226-B
  • THCV233-B vs THCV226
  • THCV233-B vs THCV220-B
  • THCV233-B vs THCV220
  • THCV233-B vs THCV219-B
  • THCV233-B vs THCV219
  • THCV233-B vs THCV218-B
  • THCV233-B vs THCV218
  • THCV233-B vs THCV217-B
  • THCV233-B vs THCV217
  • Customer Reviews
    4.95 out of 5.00 stars from 149 customer reviews from all over the world
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!