THCV233-B
THCV233-B
Active
Description:  IC SERIALIZER SINGLE 48QFN
Manufacturer:  THine Solutions
Datasheet:   THCV233-B Datasheet
History Price: $16.96000
In Stock: 39300
THCV233-B vs THCV234-B
Series
THine V-by-One
THine V-by-One HS
Packaging
Tray
Tray
Status
Active
Active
Function
Serializer
Deserializer
Data Rate
3.4Gbps
3.36Gbps
Input Type
LVDS
V-by-One?HS
Output Type
V-by-One?HS
LVDS
Number of Inputs
6
2
Number of Outputs
2
6
Voltage - Supply
1.62V ~ 1.98V
1.7V ~ 1.98V, 3V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-VFQFN Exposed Pad
48-VFQFN Exposed Pad
Supplier Device Package
48-QFN (7x7)
48-QFN (7x7)