Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Serializers, Deserializers
/ THine Solutions THCV233-B
THCV233-B
Active
Interface - Serializers, Deserializers
Description:
IC SERIALIZER SINGLE 48QFN
Manufacturer:
THine Solutions
Datasheet:
THCV233-B Datasheet
History Price: $16.96000
In Stock: 39300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
THCV233-B vs THCV220-B
Part No
THCV233-B
THCV220-B
Category
Interface - Serializers, Deserializers
Interface - Serializers, Deserializers
Manufacturer
THine Solutions
THine Solutions
Series
THine V-by-One
Automotive, AEC-Q100, THine, V-by-One
Packaging
Tray
Tray
Status
Active
Active
Function
Serializer
Deserializer
Data Rate
3.4Gbps
3.75Gbps
Input Type
LVDS
V-by-One?HS
Output Type
V-by-One?HS
CMOS/TTL
Number of Inputs
6
1
Number of Outputs
2
35
Voltage - Supply
1.62V ~ 1.98V
2.3V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-VFQFN Exposed Pad
64-VFQFN Exposed Pad
Supplier Device Package
48-QFN (7x7)
64-QFN (9x9)