BQ2004SNG4
BQ2004SNG4
Discontinued
Description:  IC BATT CONTRL MULTI-CHEM 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   BQ2004SNG4 Datasheet
History Price: $4.05000
In Stock: 47700
BQ2004SNG4 Specification
Specification
Part No
BQ2004SNG4
Category
PMIC - Battery Chargers
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Battery Chemistry
Multi-Chemistry
Number of Cells
-
Current - Charging
Constant, Pulsed
Programmable Features
Voltage
Fault Protection
-
Charge Current - Max
-
Battery Pack Voltage
-
Voltage - Supply (Max)
5.5V
Interface
-
Operating Temperature
-20 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
BQ2004SNG4 Related Parts
BQ2000PN-B5
BQ2000PN-B5
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CEL 8DIP
BQ2000PW
BQ2000PW
Texas Instruments
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ2000PWG4
BQ2000PWG4
Texas Instruments
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ2000PWR
BQ2000PWR
Texas Instruments
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ2000PWRG4
BQ2000PWRG4
Texas Instruments
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ2000SN-B3TR
BQ2000SN-B3TR
Texas Instruments
IC BATT FAST CHG MGMT
BQ2000SN-B5
BQ2000SN-B5
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CL 8SOIC
BQ2000SN-B5G4
BQ2000SN-B5G4
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CL 8SOIC
BQ2000SN-B5TR
BQ2000SN-B5TR
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CL 8SOIC
BQ2000SN-B5TRG4
BQ2000SN-B5TRG4
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CL 8SOIC
BQ2000TPN-B5
BQ2000TPN-B5
Texas Instruments
IC BAT CHG MULT-CHEM 1-4CEL 8DIP
BQ2000TPW
BQ2000TPW
Texas Instruments
IC BAT CHG MULTCHEM 1-4CL 8TSSOP
BQ2004SNG4 Description
The Texas Instruments BQ2004SNG4 is a highly integrated battery management device designed specifically for charging nickel-cadmium (NiCd) and nickel-metal hydride (NiMH) batteries. This device is particularly well-suited for applications that require efficient charging, monitoring, and protection of rechargeable battery systems, making it ideal for portable electronics, power tools, and various consumer devices.

## Key Features

1. Smart Charging Control:
- The BQ2004SNG4 employs advanced charging algorithms that optimize the charging process for NiCd and NiMH batteries. It supports both constant current and constant voltage charging modes, ensuring that batteries are charged efficiently and safely.

2. Delta-V Detection:
- This device features delta-V detection, which monitors the voltage of the battery during the charging process. This capability allows the BQ2004SNG4 to accurately determine the end of the charging cycle, preventing overcharging and enhancing battery life.

3. Temperature Monitoring:
- The BQ2004SNG4 can interface with an external thermistor to monitor the temperature of the battery pack. This feature is critical for preventing overheating during charging, ensuring safe operation and prolonging battery lifespan.

4. Battery Protection Features:
- The device includes several protection mechanisms, such as overvoltage, undervoltage, and overcurrent protection. These features help safeguard both the battery and the device from potential damage due to abnormal operating conditions.

5. LED Indicator Control:
- The BQ2004SNG4 can control LED indicators to provide visual feedback on the charging status. This feature enhances user experience by clearly indicating whether the battery is charging, fully charged, or in an error state.

6. Low Power Consumption:
- Designed for efficiency, the BQ2004SNG4 operates with low power consumption, making it suitable for battery-operated applications where energy efficiency is paramount.

7. Flexible Charging Current:
- The device allows for adjustable charging current, enabling designers to tailor the charging process to the specific requirements of the battery pack being used.

8. Multiple Charging Modes:
- The BQ2004SNG4 supports various charging modes, including trickle charge, fast charge, and maintenance charge, providing flexibility for different battery chemistries and applications.

## Specifications

- Supply Voltage:
- Operating voltage range: 3.0V to 15V

- Charging Current:
- Adjustable charging current: Up to 1A (depending on external components and configuration)

- Temperature Range:
- Operating temperature: -40°C to +85°C

- Delta-V Detection Threshold:
- Adjustable threshold for delta-V detection to accommodate different battery chemistries.

- LED Control:
- Supports multiple LED indicators for charging status, including charging, fully charged, and fault conditions.

- Package Type:
- Available in a 16-pin TSSOP package, which is compact and suitable for space-constrained applications.

## Applications

The BQ2004SNG4 is suitable for a wide range of applications, including:

- Consumer Electronics: Commonly used in devices such as cordless phones, digital cameras, and portable media players that require reliable battery management.
- Power Tools: Ideal for rechargeable battery packs in cordless power tools, providing efficient charging and protection.
- Medical Devices: Utilized in portable medical equipment where dependable battery management is essential for operation.
- Toys and Hobby Electronics: Frequently found in battery-operated toys and hobbyist projects that require rechargeable battery packs.

## Conclusion

The Texas Instruments BQ2004SNG4 is a versatile and efficient battery management solution that meets the needs of various applications requiring NiCd and NiMH battery charging and protection. Its smart charging control, temperature monitoring, and robust safety features make it an excellent choice for designers looking to integrate reliable battery management into their products. With its low power consumption and compact package, the BQ2004SNG4 offers flexibility and ease of use for a wide range of electronic designs, ensuring optimal performance and safety for rechargeable battery systems.
BQ2004SNG4 Compare Parts
  • BQ2004SNG4 vs BQ2954SNTR
  • BQ2004SNG4 vs BQ2954SN
  • BQ2004SNG4 vs BQ2954PN
  • BQ2004SNG4 vs BQ25980YFFR
  • BQ2004SNG4 vs BQ25971YFFT
  • BQ2004SNG4 vs BQ25971YFFR
  • BQ2004SNG4 vs BQ25970YFFT
  • BQ2004SNG4 vs BQ25970YFFR
  • BQ2004SNG4 vs BQ25968YFFR
  • BQ2004SNG4 vs BQ25960YBGR
  • BQ2004SNG4 vs BQ25910YFFT
  • BQ2004SNG4 vs BQ25910YFFR
  • BQ2004SNG4 vs BQ25898YFFT
  • BQ2004SNG4 vs BQ25898YFFR
  • BQ2004SNG4 vs BQ25898DYFFT
  • BQ2004SNG4 vs BQ25898DYFFR
  • BQ2004SNG4 vs BQ25898CYFFT
  • BQ2004SNG4 vs BQ25898CYFFR
  • BQ2004SNG4 vs BQ25896RTWT
  • BQ2004SNG4 vs BQ25896RTWR
  • BQ2004SNG4 vs BQ25895RTWT
  • BQ2004SNG4 vs BQ25895RTWR
  • BQ2004SNG4 vs BQ25895MRTWT
  • BQ2004SNG4 vs BQ25895MRTWR
  • BQ2004SNG4 vs BQ25892RTWT
  • BQ2004SNG4 vs BQ25892RTWR
  • BQ2004SNG4 vs BQ25890RTWT
  • BQ2004SNG4 vs BQ25890RTWR
  • BQ2004SNG4 vs BQ25890HRTWT
  • BQ2004SNG4 vs BQ25890HRTWR
  • BQ2004SNG4 vs BQ25886RGET
  • BQ2004SNG4 vs BQ25886RGER
  • BQ2004SNG4 vs BQ25883RGET
  • BQ2004SNG4 vs BQ25883RGER
  • BQ2004SNG4 vs BQ25872YFFT
  • BQ2004SNG4 vs BQ25872YFFR
  • BQ2004SNG4 vs BQ25871YFFT
  • BQ2004SNG4 vs BQ25871YFFR
  • BQ2004SNG4 vs BQ25798RQMR
  • BQ2004SNG4 vs BQ25792RQMR
  • Customer Reviews
    4.95 out of 5.00 stars from 133 customer reviews from all over the world
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.