BQ2004SNG4
BQ2004SNG4
Discontinued
Description:  IC BATT CONTRL MULTI-CHEM 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   BQ2004SNG4 Datasheet
History Price: $4.05000
In Stock: 47700
BQ2004SNG4 vs BQ25960YBGR
Series
-
-
Packaging
Bulk or Tube
Tape & Reel (TR)
Status
Discontinued
Active
Battery Chemistry
Multi-Chemistry
Lithium Ion
Number of Cells
-
1
Current - Charging
Constant, Pulsed
Constant - Programmable
Programmable Features
Voltage
Current, Timer
Fault Protection
-
Over Current, Over Temperature, Over Voltage, Reverse Current
Charge Current - Max
-
8A
Battery Pack Voltage
-
4V
Voltage - Supply (Max)
5.5V
12V
Interface
-
I2C
Operating Temperature
-20 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
36-XFBGA, DSBGA
Supplier Device Package
16-SOIC
36-DSBGA (2.63x2.46)