BQ2004SNG4
BQ2004SNG4
Discontinued
Description:  IC BATT CONTRL MULTI-CHEM 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   BQ2004SNG4 Datasheet
History Price: $4.05000
In Stock: 47700
BQ2004SNG4 vs BQ25890RTWR
Series
-
MaxCharge
Packaging
Bulk or Tube
Tape & Reel (TR)
Status
Discontinued
Active
Battery Chemistry
Multi-Chemistry
Lithium Ion/Polymer
Number of Cells
-
1
Current - Charging
Constant, Pulsed
-
Programmable Features
Voltage
-
Fault Protection
-
Over Current, Over Temperature
Charge Current - Max
-
5A
Battery Pack Voltage
-
-
Voltage - Supply (Max)
5.5V
14V
Interface
-
I2C, USB
Operating Temperature
-20 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
24-WFQFN Exposed Pad
Supplier Device Package
16-SOIC
24-WQFN (4x4)