DAC908U
DAC908U
Active
Description:  IC DAC 8BIT A-OUT 28SOIC
Manufacturer:  Texas Instruments
Datasheet:   DAC908U Datasheet
History Price: $5.76000
In Stock: 26600
DAC908U Specification
Specification
Part No
DAC908U
Category
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Texas Instruments
Series
SpeedPlus
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of Bits
8
Number of D/A Converters
1
Settling Time
30ns (Typ)
Output Type
Current - Unbuffered
Differential Output
Yes
Data Interface
Parallel
Reference Type
External, Internal
Voltage - Supply, Analog
2.7V ~ 5.5V
Voltage - Supply, Digital
2.7V ~ 5.5V
INL/DNL (LSB)
?.25, ?.25
Architecture
Current Source
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-SOIC
Mounting Type
Surface Mount
DAC908U Related Parts
DAC-08CN
DAC-08CN
onsemi
1-CH 8-BIT CURRENT STEERING DAC
DAC-08ED
DAC-08ED
onsemi
1-CH 8-BIT CURRENT STEERING DAC
DAC-08EDR2
DAC-08EDR2
onsemi
DAC, PARALLEL, 8 BITS
DAC-08EN
DAC-08EN
onsemi
DAC, PARALLEL, 8 BITS
DAC-08EP
DAC-08EP
Texas Instruments
IC DAC 8BIT A-OUT 16DIP
DAC01FY
DAC01FY
Analog Devices
IC DAC 6BIT V-OUT 14CERDIP
DAC01HY
DAC01HY
Analog Devices
IC DAC 6BIT V-OUT 14CERDIP
DAC0800LCM
DAC0800LCM
Texas Instruments
IC DAC 8BIT A-OUT 16SOIC
DAC0800LCM/NOPB
DAC0800LCM/NOPB
Texas Instruments
IC DAC 8BIT A-OUT 16SOIC
DAC0800LCMX
DAC0800LCMX
Texas Instruments
IC DAC 8BIT A-OUT 16SOIC
DAC0800LCMX/NOPB
DAC0800LCMX/NOPB
Texas Instruments
IC DAC 8BIT A-OUT 16SOIC
DAC0800LCN
DAC0800LCN
Texas Instruments
IC DAC 8BIT A-OUT 16DIP
DAC908U Description
The Texas Instruments DAC908U is a high-performance, 8-bit digital-to-analog converter (DAC) that offers high speed, precision, and versatility for a range of applications. This DAC is primarily designed to convert digital input data into an analog output, enabling the use of digital systems to interface with analog devices. Below is a detailed description of the DAC908U from various perspectives, including its key specifications and capabilities.

## Overview

The DAC908U is a high-speed, low-power 8-bit DAC with a parallel interface, offering a great combination of performance and power efficiency. It is designed for applications that require quick and accurate conversion from digital to analog signals, such as signal processing, audio, and communication systems. The DAC features a compact design and operates with a single supply voltage, which makes it suitable for space-constrained applications while maintaining high performance.

## Key Features

* 8-bit Resolution: The DAC908U provides 8-bit resolution, making it suitable for applications that require moderate precision without the need for higher resolution converters.
* High-Speed Performance: It offers fast conversion speeds, making it ideal for real-time systems where low latency and high throughput are required.
* Single-Supply Operation: The device operates from a single supply voltage, simplifying the power management in systems that require a compact and efficient power solution.
* Low Power Consumption: The DAC is optimized for low power operation, allowing it to be used in portable and battery-powered devices without significantly impacting battery life.
* Parallel Interface: The DAC908U uses a parallel interface for data transfer, which allows for high-speed data input, essential for applications that require rapid updates to the output signal.
* Output Voltage Range: The DAC provides a wide output voltage range that can be tailored to meet the needs of various systems.

## Specifications

* Resolution: 8-bit
* Data Interface: Parallel interface
* Supply Voltage: 3 V to 5.5 V (typical 5V operation)
* Output Voltage Range: 0 V to Vcc (for typical 5V operation)
* Power Consumption: 2 mA (typical, in normal operation)
* Output Impedance: 10 kΩ (typical)
* Output Current: 1 mA (typical)
* Conversion Speed: 0.2 µs (typical, for conversion from digital to analog)
* Differential Nonlinearity (DNL): ±1 LSB (typical)
* Integral Nonlinearity (INL): ±2 LSB (typical)
* Settling Time: 2 µs (typical)
* Power Supply: Single supply, 3 V to 5.5 V
* Temperature Range: -40°C to +85°C

## Electrical Characteristics

* Power Supply Current (IDD): 2 mA (typical at 5 V)
* Output Voltage Swing (Vout): 0 V to Vcc
* Input Voltage Swing (Vin): 0 V to Vcc
* Low-Level Output Voltage (VOL): 0.1 V (max)
* High-Level Output Voltage (VOH): Vcc - 0.1 V (min)
* Output Resistance: 10 kΩ (typical)
* Code to Voltage Transfer Function: Linear, with a full-scale output corresponding to 255 in the digital input data.

## Applications

* Signal Processing: The DAC908U is used in applications where fast and accurate conversion of digital signals to analog is required, such as audio systems, waveform generation, and digital instrumentation.
* Audio Systems: In audio systems, the DAC908U can be used to convert digital audio signals (such as from a microcontroller or digital signal processor) into analog audio output for speakers or other analog components.
* Communication Systems: It can also be used in communication systems where real-time conversion of digital data into an analog signal is required for transmission.
* Embedded Systems: With its low power consumption and simple interface, it is ideal for embedded systems and portable applications, where space and power efficiency are critical.

## Pinout

* Pin 1 to Pin 8: Data inputs (parallel)
* Pin 9: Vcc (power supply)
* Pin 10: Ground (GND)
* Pin 11: Output (analog voltage)
* Pin 12: Control pins (used for clock, reset, and other operational controls)

## Benefits and Advantages

* High-Speed Conversion: The DAC908U provides fast conversion rates, which is crucial in real-time applications where the digital data needs to be immediately reflected in the analog output.
* Compact and Low Power: Its low power consumption makes it an excellent choice for portable and battery-operated devices, while its small form factor allows it to fit in tight spaces.
* Easy Integration: The parallel interface ensures easy integration into systems, especially those that already use parallel data buses for communication.
* Cost-Effective: With its 8-bit resolution and cost-efficient design, the DAC908U is ideal for systems that do not require high-end precision but still need reliable performance.

## Conclusion

The DAC908U by Texas Instruments is an excellent choice for applications requiring an 8-bit DAC with a balance of speed, precision, and low power consumption. Its fast conversion rate, ease of integration, and ability to operate from a single supply make it suitable for a wide variety of embedded systems, audio processing, and communication systems. Its combination of performance and power efficiency ensures that it can be effectively used in applications ranging from portable devices to complex signal processing systems.
DAC908U Compare Parts
  • DAC908U vs DAC9881SRGET
  • DAC908U vs DAC9881SRGER
  • DAC908U vs DAC9881SBRGET
  • DAC908U vs DAC9881SBRGER
  • DAC908U vs DAC91001PFBT
  • DAC908U vs DAC91001PFBR
  • DAC908U vs DAC908U/1K
  • DAC908U vs DAC908E/2K5
  • DAC908U vs DAC908E
  • DAC908U vs DAC904UG4
  • DAC908U vs DAC904U/1K
  • DAC908U vs DAC904U
  • DAC908U vs DAC904E/2K5G4
  • DAC908U vs DAC904E/2K5
  • DAC908U vs DAC904E
  • DAC908U vs DAC902UG4
  • DAC908U vs DAC902U/1K
  • DAC908U vs DAC902U
  • DAC908U vs DAC902EG4
  • DAC908U vs DAC902E/2K5G4
  • DAC908U vs DAC902E/2K5
  • DAC908U vs DAC902E
  • DAC908U vs DAC900U/1K
  • DAC908U vs DAC900U
  • DAC908U vs DAC900TPWRQ1
  • DAC908U vs DAC900E/2K5G4
  • DAC908U vs DAC900E/2K5
  • DAC908U vs DAC900E
  • DAC908U vs DAC8881SRGETG4
  • DAC908U vs DAC8881SRGET
  • DAC908U vs DAC8881SRGER
  • DAC908U vs DAC8871SPWR
  • DAC908U vs DAC8871SPWG4
  • DAC908U vs DAC8871SPW
  • DAC908U vs DAC8871SBPWR
  • DAC908U vs DAC8871SBPWG4
  • DAC908U vs DAC8871SBPW
  • DAC908U vs DAC8841FW
  • DAC908U vs DAC8841FSZ-REEL
  • DAC908U vs DAC8841FSZ
  • Customer Reviews
    4.95 out of 5.00 stars from 122 customer reviews from all over the world
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!