DAC902U/1K
DAC902U/1K
Active
Description:  IC DAC 12BIT A-OUT 28SOIC
Manufacturer:  Texas Instruments
Datasheet:   DAC902U/1K Datasheet
History Price: $9.58350
In Stock: 3400
DAC902U/1K Specification
Specification
Part No
DAC902U/1K
Category
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Texas Instruments
Series
SpeedPlus
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of Bits
12
Number of D/A Converters
1
Settling Time
30ns (Typ)
Output Type
Current - Unbuffered
Differential Output
Yes
Data Interface
Parallel
Reference Type
External, Internal
Voltage - Supply, Analog
2.7V ~ 5.5V
Voltage - Supply, Digital
2.7V ~ 5.5V
INL/DNL (LSB)
?, ?.5
Architecture
Current Source
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-SOIC
Mounting Type
Surface Mount
DAC902U/1K PDF Datasheet
DAC902U/1K Related Parts
DAC-08CN
DAC-08CN
onsemi
1-CH 8-BIT CURRENT STEERING DAC
DAC-08ED
DAC-08ED
onsemi
1-CH 8-BIT CURRENT STEERING DAC
DAC-08EDR2
DAC-08EDR2
onsemi
DAC, PARALLEL, 8 BITS
DAC-08EN
DAC-08EN
onsemi
DAC, PARALLEL, 8 BITS
DAC-08EP
DAC-08EP
Texas Instruments
IC DAC 8BIT A-OUT 16DIP
DAC01FY
DAC01FY
Analog Devices
IC DAC 6BIT V-OUT 14CERDIP
DAC01HY
DAC01HY
Analog Devices
IC DAC 6BIT V-OUT 14CERDIP
DAC0800LCM
DAC0800LCM
Texas Instruments
IC DAC 8BIT A-OUT 16SOIC
DAC0800LCM/NOPB
DAC0800LCM/NOPB
Texas Instruments
IC DAC 8BIT A-OUT 16SOIC
DAC0800LCMX
DAC0800LCMX
Texas Instruments
IC DAC 8BIT A-OUT 16SOIC
DAC0800LCMX/NOPB
DAC0800LCMX/NOPB
Texas Instruments
IC DAC 8BIT A-OUT 16SOIC
DAC0800LCN
DAC0800LCN
Texas Instruments
IC DAC 8BIT A-OUT 16DIP
DAC902U/1K Compare Parts
  • DAC902U/1K vs DAC9881SRGET
  • DAC902U/1K vs DAC9881SRGER
  • DAC902U/1K vs DAC9881SBRGET
  • DAC902U/1K vs DAC9881SBRGER
  • DAC902U/1K vs DAC91001PFBT
  • DAC902U/1K vs DAC91001PFBR
  • DAC902U/1K vs DAC908U/1K
  • DAC902U/1K vs DAC908U
  • DAC902U/1K vs DAC908E/2K5
  • DAC902U/1K vs DAC908E
  • DAC902U/1K vs DAC904UG4
  • DAC902U/1K vs DAC904U/1K
  • DAC902U/1K vs DAC904U
  • DAC902U/1K vs DAC904E/2K5G4
  • DAC902U/1K vs DAC904E/2K5
  • DAC902U/1K vs DAC904E
  • DAC902U/1K vs DAC902UG4
  • DAC902U/1K vs DAC902U
  • DAC902U/1K vs DAC902EG4
  • DAC902U/1K vs DAC902E/2K5G4
  • DAC902U/1K vs DAC902E/2K5
  • DAC902U/1K vs DAC902E
  • DAC902U/1K vs DAC900U/1K
  • DAC902U/1K vs DAC900U
  • DAC902U/1K vs DAC900TPWRQ1
  • DAC902U/1K vs DAC900E/2K5G4
  • DAC902U/1K vs DAC900E/2K5
  • DAC902U/1K vs DAC900E
  • DAC902U/1K vs DAC8881SRGETG4
  • DAC902U/1K vs DAC8881SRGET
  • DAC902U/1K vs DAC8881SRGER
  • DAC902U/1K vs DAC8871SPWR
  • DAC902U/1K vs DAC8871SPWG4
  • DAC902U/1K vs DAC8871SPW
  • DAC902U/1K vs DAC8871SBPWR
  • DAC902U/1K vs DAC8871SBPWG4
  • DAC902U/1K vs DAC8871SBPW
  • DAC902U/1K vs DAC8841FW
  • DAC902U/1K vs DAC8841FSZ-REEL
  • DAC902U/1K vs DAC8841FSZ
  • Customer Reviews
    4.95 out of 5.00 stars from 90 customer reviews from all over the world
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!