DAC902E/2K5
DAC902E/2K5
Active
Description:  IC DAC 12BIT A-OUT 28TSSOP
Manufacturer:  Texas Instruments
Datasheet:   DAC902E/2K5 Datasheet
History Price: $9.58350
In Stock: 29000
DAC902E/2K5 Specification
Specification
Part No
DAC902E/2K5
Category
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Texas Instruments
Series
SpeedPlus
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of Bits
12
Number of D/A Converters
1
Settling Time
30ns (Typ)
Output Type
Current - Unbuffered
Differential Output
Yes
Data Interface
Parallel
Reference Type
External, Internal
Voltage - Supply, Analog
2.7V ~ 5.5V
Voltage - Supply, Digital
2.7V ~ 5.5V
INL/DNL (LSB)
?, ?.5
Architecture
Current Source
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-TSSOP
Mounting Type
Surface Mount
DAC902E/2K5 PDF Datasheet
DAC902E/2K5 Related Parts
DAC-08CN
DAC-08CN
onsemi
1-CH 8-BIT CURRENT STEERING DAC
DAC-08ED
DAC-08ED
onsemi
1-CH 8-BIT CURRENT STEERING DAC
DAC-08EDR2
DAC-08EDR2
onsemi
DAC, PARALLEL, 8 BITS
DAC-08EN
DAC-08EN
onsemi
DAC, PARALLEL, 8 BITS
DAC-08EP
DAC-08EP
Texas Instruments
IC DAC 8BIT A-OUT 16DIP
DAC01FY
DAC01FY
Analog Devices
IC DAC 6BIT V-OUT 14CERDIP
DAC01HY
DAC01HY
Analog Devices
IC DAC 6BIT V-OUT 14CERDIP
DAC0800LCM
DAC0800LCM
Texas Instruments
IC DAC 8BIT A-OUT 16SOIC
DAC0800LCM/NOPB
DAC0800LCM/NOPB
Texas Instruments
IC DAC 8BIT A-OUT 16SOIC
DAC0800LCMX
DAC0800LCMX
Texas Instruments
IC DAC 8BIT A-OUT 16SOIC
DAC0800LCMX/NOPB
DAC0800LCMX/NOPB
Texas Instruments
IC DAC 8BIT A-OUT 16SOIC
DAC0800LCN
DAC0800LCN
Texas Instruments
IC DAC 8BIT A-OUT 16DIP
DAC902E/2K5 Description
The Texas Instruments DAC902E/2K5 is a high-performance, 12-bit digital-to-analog converter (DAC) designed for precision applications in various fields, including industrial automation, instrumentation, and telecommunications. This device is known for its excellent linearity, low noise, and fast settling time, making it suitable for a wide range of applications that require accurate analog signal generation.

## Overview

The DAC902E/2K5 is a single-channel DAC that converts digital input signals into corresponding analog output voltages. It features a parallel interface for easy integration with microcontrollers and digital signal processors. The device is housed in a compact 28-pin TSSOP package, which is ideal for space-constrained designs.

## Key Features

1. 12-Bit Resolution: The DAC902E/2K5 provides 12-bit resolution, allowing for 4096 discrete output levels, which ensures high precision in analog signal generation.
2. Fast Settling Time: The device boasts a settling time of typically 10 µs, enabling rapid response to changes in the digital input.
3. Low Noise: With a low output noise level, the DAC902E/2K5 is suitable for applications requiring high signal integrity.
4. Wide Output Voltage Range: The DAC can output voltages from 0V to Vref, where Vref can be set according to the application requirements.
5. Low Power Consumption: The device operates with low power, making it suitable for battery-powered applications.
6. Integrated Reference: The DAC902E/2K5 includes an internal reference voltage, simplifying the design and reducing the need for external components.
7. Temperature Range: The device is designed to operate over a wide temperature range, making it suitable for industrial applications.

## Electrical Specifications

- Resolution: 12 bits
- Output Voltage Range: 0V to Vref (where Vref can be set from 2.5V to 5V)
- Settling Time: Typically 10 µs
- Output Current: ±10 mA (maximum)
- Power Supply Voltage (VDD): 2.7V to 5.5V
- Power Consumption: 1.5 mW (typical) at VDD = 5V
- Linearity: Integral Non-Linearity (INL) typically ±1 LSB
- Differential Non-Linearity (DNL): Typically ±0.5 LSB
- Temperature Range: -40°C to 85°C

## Pin Configuration

The DAC902E/2K5 comes in a 28-pin TSSOP package with the following pin assignments:

- VDD: Power supply input
- GND: Ground connection
- VOUT: Analog output voltage
- DB0 to DB11: Digital input data bits (12 bits)
- LDAC: Load DAC input for updating the output
- CS: Chip select input for enabling the device
- SCLK: Serial clock input for synchronous operation
- VREF: Reference voltage input

## Applications

The DAC902E/2K5 is suitable for a variety of applications, including:

- Industrial Automation: Used in control systems for generating analog signals to control actuators and sensors.
- Instrumentation: Ideal for precision measurement and control applications in laboratory and field instruments.
- Telecommunications: Employed in signal processing applications where accurate analog signal generation is required.
- Audio Applications: Can be used in high-fidelity audio systems for digital audio conversion.

## Conclusion

The Texas Instruments DAC902E/2K5 is a high-performance 12-bit digital-to-analog converter that offers excellent precision, fast settling time, and low power consumption. Its features make it an ideal choice for a wide range of applications in industrial, instrumentation, and telecommunications sectors. With its compact package and integrated reference, the DAC902E/2K5 simplifies design while delivering reliable performance in demanding environments.
DAC902E/2K5 Compare Parts
  • DAC902E/2K5 vs DAC9881SRGET
  • DAC902E/2K5 vs DAC9881SRGER
  • DAC902E/2K5 vs DAC9881SBRGET
  • DAC902E/2K5 vs DAC9881SBRGER
  • DAC902E/2K5 vs DAC91001PFBT
  • DAC902E/2K5 vs DAC91001PFBR
  • DAC902E/2K5 vs DAC908U/1K
  • DAC902E/2K5 vs DAC908U
  • DAC902E/2K5 vs DAC908E/2K5
  • DAC902E/2K5 vs DAC908E
  • DAC902E/2K5 vs DAC904UG4
  • DAC902E/2K5 vs DAC904U/1K
  • DAC902E/2K5 vs DAC904U
  • DAC902E/2K5 vs DAC904E/2K5G4
  • DAC902E/2K5 vs DAC904E/2K5
  • DAC902E/2K5 vs DAC904E
  • DAC902E/2K5 vs DAC902UG4
  • DAC902E/2K5 vs DAC902U/1K
  • DAC902E/2K5 vs DAC902U
  • DAC902E/2K5 vs DAC902EG4
  • DAC902E/2K5 vs DAC902E/2K5G4
  • DAC902E/2K5 vs DAC902E
  • DAC902E/2K5 vs DAC900U/1K
  • DAC902E/2K5 vs DAC900U
  • DAC902E/2K5 vs DAC900TPWRQ1
  • DAC902E/2K5 vs DAC900E/2K5G4
  • DAC902E/2K5 vs DAC900E/2K5
  • DAC902E/2K5 vs DAC900E
  • DAC902E/2K5 vs DAC8881SRGETG4
  • DAC902E/2K5 vs DAC8881SRGET
  • DAC902E/2K5 vs DAC8881SRGER
  • DAC902E/2K5 vs DAC8871SPWR
  • DAC902E/2K5 vs DAC8871SPWG4
  • DAC902E/2K5 vs DAC8871SPW
  • DAC902E/2K5 vs DAC8871SBPWR
  • DAC902E/2K5 vs DAC8871SBPWG4
  • DAC902E/2K5 vs DAC8871SBPW
  • DAC902E/2K5 vs DAC8841FW
  • DAC902E/2K5 vs DAC8841FSZ-REEL
  • DAC902E/2K5 vs DAC8841FSZ
  • Customer Reviews
    4.95 out of 5.00 stars from 146 customer reviews from all over the world
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!