DAC8871SPW
DAC8871SPW
Active
Description:  IC DAC 16BIT V-OUT 16TSSOP
Manufacturer:  Texas Instruments
Datasheet:   DAC8871SPW Datasheet
History Price: $51.23000
In Stock: 43600
DAC8871SPW Specification
Specification
Part No
DAC8871SPW
Category
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of Bits
16
Number of D/A Converters
1
Settling Time
1μs (Typ)
Output Type
Voltage - Unbuffered
Differential Output
No
Data Interface
SPI
Reference Type
External
Voltage - Supply, Analog
?3.5V ~ 19.8V
Voltage - Supply, Digital
2.7V ~ 5.5V
INL/DNL (LSB)
?, ?.25
Architecture
R-2R
Operating Temperature
-40 ℃ ~ 105 ℃
Package / Case
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TSSOP
Mounting Type
Surface Mount
DAC8871SPW Related Parts
DAC-08CN
DAC-08CN
onsemi
1-CH 8-BIT CURRENT STEERING DAC
DAC-08ED
DAC-08ED
onsemi
1-CH 8-BIT CURRENT STEERING DAC
DAC-08EDR2
DAC-08EDR2
onsemi
DAC, PARALLEL, 8 BITS
DAC-08EN
DAC-08EN
onsemi
DAC, PARALLEL, 8 BITS
DAC-08EP
DAC-08EP
Texas Instruments
IC DAC 8BIT A-OUT 16DIP
DAC01FY
DAC01FY
Analog Devices
IC DAC 6BIT V-OUT 14CERDIP
DAC01HY
DAC01HY
Analog Devices
IC DAC 6BIT V-OUT 14CERDIP
DAC0800LCM
DAC0800LCM
Texas Instruments
IC DAC 8BIT A-OUT 16SOIC
DAC0800LCM/NOPB
DAC0800LCM/NOPB
Texas Instruments
IC DAC 8BIT A-OUT 16SOIC
DAC0800LCMX
DAC0800LCMX
Texas Instruments
IC DAC 8BIT A-OUT 16SOIC
DAC0800LCMX/NOPB
DAC0800LCMX/NOPB
Texas Instruments
IC DAC 8BIT A-OUT 16SOIC
DAC0800LCN
DAC0800LCN
Texas Instruments
IC DAC 8BIT A-OUT 16DIP
DAC8871SPW Description

## Texas Instruments DAC8871SPW Overview

The Texas Instruments DAC8871SPW is a high-performance, low-power, 16-bit digital-to-analog converter (DAC) designed for precision signal generation and conversion in various industrial, medical, and instrumentation applications. It offers exceptional accuracy, low noise, and high-speed operation, making it suitable for systems requiring high precision and low distortion. The DAC8871SPW features an integrated voltage output, making it ideal for use in applications such as signal conditioning, process control, and sensor interfacing.

## Key Features

* 16-Bit Resolution: The DAC8871SPW provides 16-bit resolution, allowing for 65,536 discrete output levels, making it ideal for high-precision signal generation where fine control of output voltage is needed.

* Low Power Consumption: It operates with low power requirements, making it suitable for battery-powered applications or systems where power efficiency is critical.

* High-Speed Operation: The DAC is capable of high-speed conversion, which is essential for real-time signal processing and fast control loops in industrial control systems.

* Integrated Voltage Output: The DAC8871SPW features a direct voltage output, eliminating the need for external operational amplifiers in many applications, simplifying design and reducing component count.

* Rail-to-Rail Output: The DAC provides a rail-to-rail output, enabling the output voltage to span the entire supply range, maximizing the dynamic range of the system.

* Internal Reference: It includes an internal reference for simplicity, although it also supports external references for applications requiring higher precision or specific reference voltage levels.

* SPI Interface: The DAC is controlled via an SPI-compatible interface, offering flexible communication and easy integration into various microcontroller-based systems.

## Electrical Characteristics

* Resolution: 16 bits

* The DAC8871SPW offers 16-bit resolution, providing a large number of discrete output levels, ensuring that small changes in input values result in smooth output voltage adjustments.

* Output Voltage Range: 0V to 5V (typically)

* The DAC provides an output voltage range of 0V to 5V, which is suitable for a wide range of signal processing and control applications. The exact output range may vary depending on the supply voltage.

* Power Supply: 2.7V to 5.5V

* The device can be powered by a voltage supply as low as 2.7V, allowing it to be used in both low-voltage systems and standard 5V systems, providing design flexibility.

* Output Voltage Accuracy: ±2 LSB (least significant bit)

* The DAC8871SPW ensures high output accuracy with a low offset, making it suitable for applications where precision is critical.

* Output Impedance: 10Ω (typically)

* The low output impedance of the DAC ensures that it can drive moderate loads directly without significant voltage drop or distortion.

* DNL (Differential Nonlinearity): ±1 LSB (maximum)

* The DAC offers excellent differential linearity, ensuring that the conversion between digital and analog signals remains accurate across the entire output range.

* INL (Integral Nonlinearity): ±1 LSB (maximum)

* The DAC8871SPW provides excellent integral linearity, ensuring that the output is free from major distortion or inaccuracies.

* Output Slew Rate: 0.15 V/µs

* The output slew rate indicates how fast the output voltage can change. The relatively low slew rate ensures that the DAC is not subject to significant overshoot or ringing in most applications.

## Package Type and Dimensions

* Package Type: TSSOP-16 (Thin Shrink Small Outline Package)

* The DAC8871SPW is packaged in a TSSOP-16 package, a compact surface-mount package suitable for high-density applications.

* Package Dimensions:

* Length: 5mm
* Width: 4.4mm
* Height: 1.2mm
* The compact size of the TSSOP-16 package makes it easy to integrate into designs with limited board space.

## Applications

The DAC8871SPW is designed for a wide range of applications, particularly where high precision and low noise are essential. Some of its primary applications include:

* Industrial Process Control: The DAC is well-suited for industrial automation systems that require precise control of analog signals, such as in valve and actuator control systems, temperature regulation, and process monitoring.

* Signal Conditioning: It can be used to convert digital control signals into analog outputs for signal conditioning, improving the quality of measurement and control systems in industrial and medical applications.

* Test and Measurement: The DAC8871SPW is ideal for use in test equipment, including waveform generators, precision signal analyzers, and automated testing systems, where accurate and stable analog outputs are required.

* Medical Equipment: It can be used in medical instrumentation systems, such as patient monitoring systems and diagnostic equipment, where precise analog control and signal generation are needed.

* Sensor Interfacing: The DAC can be used in sensor interfacing applications, converting digital sensor readings into analog outputs for further processing or display.

## Advantages

* High Precision: The 16-bit resolution, combined with low DNL and INL, ensures highly accurate and linear conversion from digital to analog, making the DAC8871SPW suitable for applications demanding precision.

* Low Power Consumption: With its low power requirements, the DAC8871SPW is ideal for battery-powered systems or other low-power designs where efficiency is essential.

* Easy Integration: The SPI interface and the integrated voltage output simplify integration into microcontroller-based systems, reducing design complexity and external component count.

* Rail-to-Rail Output: The rail-to-rail output allows the DAC to generate a wide output voltage range without needing external circuitry, simplifying the overall design.

* Compact Package: The small TSSOP-16 package provides a space-efficient solution for designs with limited board space while maintaining high performance.

## Conclusion

The Texas Instruments DAC8871SPW is a versatile, high-performance DAC ideal for applications requiring precision signal conversion, low power consumption, and compact design. Its 16-bit resolution, low noise, high-speed operation, and rail-to-rail output make it a reliable choice for a wide range of industrial, medical, and test equipment applications. Whether used in process control, sensor interfacing, or test and measurement, the DAC8871SPW provides exceptional performance and ease of integration in precision analog systems.
DAC8871SPW Compare Parts
  • DAC8871SPW vs DAC9881SRGET
  • DAC8871SPW vs DAC9881SRGER
  • DAC8871SPW vs DAC9881SBRGET
  • DAC8871SPW vs DAC9881SBRGER
  • DAC8871SPW vs DAC91001PFBT
  • DAC8871SPW vs DAC91001PFBR
  • DAC8871SPW vs DAC908U/1K
  • DAC8871SPW vs DAC908U
  • DAC8871SPW vs DAC908E/2K5
  • DAC8871SPW vs DAC908E
  • DAC8871SPW vs DAC904UG4
  • DAC8871SPW vs DAC904U/1K
  • DAC8871SPW vs DAC904U
  • DAC8871SPW vs DAC904E/2K5G4
  • DAC8871SPW vs DAC904E/2K5
  • DAC8871SPW vs DAC904E
  • DAC8871SPW vs DAC902UG4
  • DAC8871SPW vs DAC902U/1K
  • DAC8871SPW vs DAC902U
  • DAC8871SPW vs DAC902EG4
  • DAC8871SPW vs DAC902E/2K5G4
  • DAC8871SPW vs DAC902E/2K5
  • DAC8871SPW vs DAC902E
  • DAC8871SPW vs DAC900U/1K
  • DAC8871SPW vs DAC900U
  • DAC8871SPW vs DAC900TPWRQ1
  • DAC8871SPW vs DAC900E/2K5G4
  • DAC8871SPW vs DAC900E/2K5
  • DAC8871SPW vs DAC900E
  • DAC8871SPW vs DAC8881SRGETG4
  • DAC8871SPW vs DAC8881SRGET
  • DAC8871SPW vs DAC8881SRGER
  • DAC8871SPW vs DAC8871SPWR
  • DAC8871SPW vs DAC8871SPWG4
  • DAC8871SPW vs DAC8871SBPWR
  • DAC8871SPW vs DAC8871SBPWG4
  • DAC8871SPW vs DAC8871SBPW
  • DAC8871SPW vs DAC8841FW
  • DAC8871SPW vs DAC8841FSZ-REEL
  • DAC8871SPW vs DAC8841FSZ
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!