ADUCM355BCCZ
ADUCM355BCCZ
Active
Description:  IC MCU 32BIT 128KB FLASH 72LGA
Manufacturer:  Analog Devices
History Price: $26.72000
In Stock: 37500
ADUCM355BCCZ Specification
Specification
Part No
ADUCM355BCCZ
Category
Embedded - Microcontrollers
Manufacturer
Analog Devices
Series
ADuCM
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM? Cortex?-M3
Core Size
32-Bit Single-Core
Speed
26MHz
Connectivity
I2C, SPI, UART/USART
Peripherals
DMA, POR, PWM, WDT
Number of I/O
17
Program Memory Size
128KB (128K x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
64K x 8
Voltage - Supply (Vcc/Vdd)
2.8V ~ 3.6V
Data Converters
A/D 12b SAR; D/A 3x12b VDAC
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
72-VFLGA
Supplier Device Package
72-LGA (6x5)
ADUCM355BCCZ PDF Datasheet
ADUCM355BCCZ Related Parts
ADUC7019BCPZ62I
ADUC7019BCPZ62I
Analog Devices
IC MCU 16/32B 62KB FLASH 40LFCSP
ADUC7019BCPZ62IRL7
ADUC7019BCPZ62IRL7
Analog Devices
IC MCU 16/32B 62KB FLASH 40LFCSP
ADUC7020BCPZ62
ADUC7020BCPZ62
Analog Devices
IC MCU 16/32B 62KB FLASH 40LFCSP
ADUC7020BCPZ62-RL7
ADUC7020BCPZ62-RL7
Analog Devices
IC MCU 16/32B 62KB FLASH 40LFCSP
ADUC7020BCPZ62I
ADUC7020BCPZ62I
Analog Devices
IC MCU 16/32B 62KB FLASH 40LFCSP
ADUC7020BCPZ62I-RL
ADUC7020BCPZ62I-RL
Analog Devices
IC MCU 16/32B 62KB FLASH 40LFCSP
ADUC7020BCPZ62IRL7
ADUC7020BCPZ62IRL7
Analog Devices
IC MCU 16/32B 62KB FLASH 40LFCSP
ADUC7021BCPZ32
ADUC7021BCPZ32
Analog Devices
IC MCU 16/32B 32KB FLASH 40LFCSP
ADUC7021BCPZ32-RL7
ADUC7021BCPZ32-RL7
Analog Devices
IC MCU 16/32B 32KB FLASH 40LFCSP
ADUC7021BCPZ62
ADUC7021BCPZ62
Analog Devices
IC MCU 16/32B 62KB FLASH 40LFCSP
ADUC7021BCPZ62-RL
ADUC7021BCPZ62-RL
Analog Devices
IC MCU 16/32B 62KB FLASH 40LFCSP
ADUC7021BCPZ62-RL7
ADUC7021BCPZ62-RL7
Analog Devices
IC MCU 16/32B 62KB FLASH 40LFCSP
ADUCM355BCCZ Description
The Analog Devices ADUCM355BCCZ is a highly integrated microcontroller designed specifically for precision analog applications, particularly in the fields of medical instrumentation, industrial process control, and sensor interfacing. This device is part of the ADuCM series, which combines a microcontroller with high-performance analog-to-digital converters (ADCs) and digital signal processing capabilities. The ADUCM355 is particularly well-suited for applications that require accurate data acquisition and processing of analog signals.

## Overview

The ADUCM355BCCZ features a 32-bit ARM Cortex-M3 core, which provides a powerful processing capability while maintaining low power consumption. The device integrates multiple peripherals, including high-resolution ADCs, DACs, and various communication interfaces, making it a versatile solution for a wide range of applications. Its design is optimized for low power consumption, making it suitable for battery-operated devices.

## Key Features

1. Microcontroller Core:
- 32-bit ARM Cortex-M3 processor running at up to 48 MHz.
- 256 KB of flash memory for program storage.
- 64 KB of SRAM for data storage.

2. Analog Features:
- Integrated 24-bit ADC with a maximum sampling rate of 1 MSPS (mega samples per second).
- Integrated 12-bit DAC for generating analog output signals.
- Programmable gain amplifier (PGA) for signal conditioning.
- Integrated temperature sensor for monitoring the device%27s temperature.

3. Digital Interfaces:
- Multiple communication interfaces, including:
- I2C (Inter-Integrated Circuit) for connecting to various peripherals.
- SPI (Serial Peripheral Interface) for high-speed data transfer.
- UART (Universal Asynchronous Receiver-Transmitter) for serial communication.
- General-purpose input/output (GPIO) pins for interfacing with external devices.

4. Power Management:
- Low power consumption with various power-saving modes, including sleep and deep sleep modes.
- Operating voltage range: 2.7V to 3.6V, making it suitable for battery-powered applications.

5. Development Support:
- Comprehensive development tools, including software development environments, evaluation boards, and extensive documentation to facilitate application development.

## Specifications

- Part Number: ADUCM355BCCZ
- Core Architecture: ARM Cortex-M3
- Clock Speed: Up to 48 MHz
- Flash Memory: 256 KB
- SRAM: 64 KB
- ADC: 24-bit ADC, up to 1 MSPS
- DAC: 12-bit DAC
- Programmable Gain Amplifier: Yes
- Temperature Sensor: Integrated
- Communication Interfaces:
- I2C: Yes
- SPI: Yes
- UART: Yes
- GPIO Pins: Configurable general-purpose I/O
- Operating Voltage: 2.7V to 3.6V
- Package Type: LFCSP (Lead Frame Chip Scale Package)
- Package Size: 32 pins
- Temperature Range: Industrial (-40°C to 125°C)

## Applications

The ADUCM355BCCZ is suitable for a wide range of applications, including but not limited to:

- Medical Instrumentation: Precision measurement and control in medical devices, such as blood glucose meters and other diagnostic equipment.
- Industrial Process Control: Data acquisition and control in manufacturing processes, including monitoring and control of sensors and actuators.
- Sensor Interfacing: Connecting and processing data from various sensors, including temperature, pressure, and humidity sensors.
- Consumer Electronics: Applications requiring precise analog signal processing and control, such as wearable devices and smart home applications.

## Conclusion

The Analog Devices ADUCM355BCCZ is a powerful and versatile microcontroller that integrates high-performance analog and digital features, making it an excellent choice for precision applications. Its ARM Cortex-M3 core, combined with a 24-bit ADC and 12-bit DAC, allows for efficient data acquisition and control. With its low power consumption and robust development support, the ADUCM355BCCZ is well-suited for a variety of applications in industrial, medical, and consumer electronics sectors. Its ability to handle complex analog signals with high accuracy makes it a valuable component in modern embedded systems.
ADUCM355BCCZ Compare Parts
  • ADUCM355BCCZ vs ADUCM410BBCZ
  • ADUCM355BCCZ vs ADUCM4050BCPZ-RL
  • ADUCM355BCCZ vs ADUCM4050BCPZ-R7
  • ADUCM355BCCZ vs ADUCM4050BCPZ
  • ADUCM355BCCZ vs ADUCM4050BCBZ-RL
  • ADUCM355BCCZ vs ADUCM4050BCBZ-R7
  • ADUCM355BCCZ vs ADUCM363BCPZ256
  • ADUCM355BCCZ vs ADUCM363BCPZ128RL7
  • ADUCM355BCCZ vs ADUCM363BCPZ128
  • ADUCM355BCCZ vs ADUCM362BCPZ256RL7
  • ADUCM355BCCZ vs ADUCM362BCPZ256
  • ADUCM355BCCZ vs ADUCM362BCPZ128RL7
  • ADUCM355BCCZ vs ADUCM362BCPZ128
  • ADUCM355BCCZ vs ADUCM361BCPZ128-R7
  • ADUCM355BCCZ vs ADUCM361BCPZ128
  • ADUCM355BCCZ vs ADUCM360BCPZ128-R7
  • ADUCM355BCCZ vs ADUCM360BCPZ128
  • ADUCM355BCCZ vs ADUCM355BCCZ-RL7
  • ADUCM355BCCZ vs ADUCM350BBCZ-RL
  • ADUCM355BCCZ vs ADUCM350BBCZ
  • ADUCM355BCCZ vs ADUCM331WFSBCPZ-RL
  • ADUCM355BCCZ vs ADUCM331WDCPZ-RL
  • ADUCM355BCCZ vs ADUCM331WDCPZ
  • ADUCM355BCCZ vs ADUCM331WBCPZ-RL
  • ADUCM355BCCZ vs ADUCM331WBCPZ
  • ADUCM355BCCZ vs ADUCM330WFSBCPZ-RL
  • ADUCM355BCCZ vs ADUCM330WDCPZ-RL
  • ADUCM355BCCZ vs ADUCM330WDCPZ
  • ADUCM355BCCZ vs ADUCM322BBCZI-RL
  • ADUCM355BCCZ vs ADUCM322BBCZI
  • ADUCM355BCCZ vs ADUCM322BBCZ-RL
  • ADUCM355BCCZ vs ADUCM322BBCZ
  • ADUCM355BCCZ vs ADUCM320BBCZI-RL
  • ADUCM355BCCZ vs ADUCM320BBCZI
  • ADUCM355BCCZ vs ADUCM320BBCZ-RL
  • ADUCM355BCCZ vs ADUCM320BBCZ
  • ADUCM355BCCZ vs ADUCM310BBCZ-RL
  • ADUCM355BCCZ vs ADUCM310BBCZ
  • ADUCM355BCCZ vs ADUCM3029BCBZ-RL
  • ADUCM355BCCZ vs ADUCM3029BCBZ-R7
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!
    Arianna Fontana
    Italy
    5 stars
    2026-03-11 13:46
    great price, fast shipment and quality components
    Chloé Charpentier
    France
    5 stars
    2026-03-11 10:19
    Product conforms to the announcement sending neat and very fast thank you
    Simon Gagnon
    France
    5 stars
    2026-03-11 10:05
    Very well received fast delivery I recommend the seller
    Daniele Gallo
    Italy
    5 stars
    2026-03-11 09:13
    All ok, material arrived on schedule, seller recommended
    Renata Almeida
    Brazil
    5 stars
    2026-03-11 08:38
    Arrived well packed, works perfectly.