Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Analog Devices ADUCM355BCCZ
ADUCM355BCCZ
Active
Embedded - Microcontrollers
Description:
IC MCU 32BIT 128KB FLASH 72LGA
Manufacturer:
Analog Devices
Datasheet:
ADUCM355BCCZ Datasheet
History Price: $26.72000
In Stock: 37500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ADUCM355BCCZ vs ADUCM4050BCBZ-RL
Part No
ADUCM355BCCZ
ADUCM4050BCBZ-RL
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Analog Devices
Analog Devices
Series
ADuCM
ADuCM
Packaging
Tray
Tape & Reel (TR)
Status
Active
Active
Core Processor
ARM? Cortex?-M3
ARM? Cortex?-M4F
Core Size
32-Bit Single-Core
32-Bit Single-Core
Speed
26MHz
52MHz
Connectivity
I2C, SPI, UART/USART
I2C, SPI, UART/USART
Peripherals
DMA, POR, PWM, WDT
DMA, PWM, WDT
Number of I/O
17
51
Program Memory Size
128KB (128K x 8)
512KB (512K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
-
RAM Size
64K x 8
128K x 8
Voltage - Supply (Vcc/Vdd)
2.8V ~ 3.6V
1.74V ~ 3.6V
Data Converters
A/D 12b SAR; D/A 3x12b VDAC
A/D 8x12b SAR
Oscillator Type
Internal
External
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
72-VFLGA
72-UFBGA, WLCSP
Supplier Device Package
72-LGA (6x5)
72-WLCSP (3.57x3.16)