ADUCM355BCCZ
ADUCM355BCCZ
Active
Description:  IC MCU 32BIT 128KB FLASH 72LGA
Manufacturer:  Analog Devices
History Price: $26.72000
In Stock: 37500
ADUCM355BCCZ vs ADUCM320BBCZ
Series
ADuCM
ADuCM
Packaging
Tray
Tray
Status
Active
Active
Core Processor
ARM? Cortex?-M3
ARM? Cortex?-M3
Core Size
32-Bit Single-Core
32-Bit Single-Core
Speed
26MHz
80MHz
Connectivity
I2C, SPI, UART/USART
I2C, SPI, UART/USART
Peripherals
DMA, POR, PWM, WDT
DMA, POR, PWM, WDT
Number of I/O
17
40
Program Memory Size
128KB (128K x 8)
256KB (128K x 8 x 2)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
-
RAM Size
64K x 8
32K x 8
Voltage - Supply (Vcc/Vdd)
2.8V ~ 3.6V
2.9V ~ 3.6V
Data Converters
A/D 12b SAR; D/A 3x12b VDAC
A/D 16x14b; D/A 12x12b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
72-VFLGA
96-TFBGA, CSPBGA
Supplier Device Package
72-LGA (6x5)
96-CSPBGA (6x6)