ADUCM355BCCZ
ADUCM355BCCZ
Active
Description:  IC MCU 32BIT 128KB FLASH 72LGA
Manufacturer:  Analog Devices
History Price: $26.72000
In Stock: 37500
ADUCM355BCCZ vs ADUCM331WDCPZ
Series
ADuCM
Automotive
Packaging
Tray
Tube or Tray
Status
Active
Obsolete
Core Processor
ARM? Cortex?-M3
ARM? Cortex?-M3
Core Size
32-Bit Single-Core
32-Bit Single-Core
Speed
26MHz
16.384Mhz
Connectivity
I2C, SPI, UART/USART
LINbus, SPI
Peripherals
DMA, POR, PWM, WDT
POR, WDT
Number of I/O
17
6
Program Memory Size
128KB (128K x 8)
128KB (128K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
4K x 8
RAM Size
64K x 8
6K x 8
Voltage - Supply (Vcc/Vdd)
2.8V ~ 3.6V
3.6V ~ 18V
Data Converters
A/D 12b SAR; D/A 3x12b VDAC
A/D 2x20b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 115 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
72-VFLGA
32-VFQFN Exposed Pad, CSP
Supplier Device Package
72-LGA (6x5)
32-LFCSP-VQ (6x6)