ADN2841ACP-32
ADN2841ACP-32
Obsolete
Description:  IC LSR DRVR 2.7GBPS 5.5V 32LFCSP
Manufacturer:  Analog Devices
History Price: $29.08000
In Stock: 38100
ADN2841ACP-32 Specification
Specification
Part No
ADN2841ACP-32
Category
PMIC - Laser Drivers
Manufacturer
Analog Devices
Series
-
Packaging
Bag
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Laser Diode Driver (Fiber Optic)
Data Rate
2.7Gbps
Number of Channels
1
Voltage - Supply
4.5V ~ 5.5V
Current - Supply
50 mA
Current - Modulation
80mA
Current - Bias
100 mA
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
32-WFQFN Exposed Pad, CSP
Supplier Device Package
32-LFCSP-WQ (5x5)
Mounting Type
Surface Mount
ADN2841ACP-32 PDF Datasheet
ADN2841ACP-32 Related Parts
ADN2525ACPZ-500R7
ADN2525ACPZ-500R7
Analog Devices
IC CLK/DATA RECOVERY LFCSP
ADN2525ACPZ-500RL7
ADN2525ACPZ-500RL7
Analog Devices
DIFFERENTIAL LASER DIODE DRIVER
ADN2525ACPZ-R2
ADN2525ACPZ-R2
Analog Devices
IC LASER DR 10.7GB 3.53V 16LFCSP
ADN2525ACPZ-REEL7
ADN2525ACPZ-REEL7
Analog Devices
IC LASER DR 10.7GB 3.53V 16LFCSP
ADN2525ACPZ-WP
ADN2525ACPZ-WP
Analog Devices
IC LASER DRIVER 10.7GBPS 16LFCSP
ADN2526ACPZ
ADN2526ACPZ
Analog Devices
IC LASER DRV 11.3GB 3.6V 16LFCSP
ADN2526ACPZ-R2
ADN2526ACPZ-R2
Analog Devices
11.3 GBPS ACTIVE BACK-TERMINATIO
ADN2526ACPZ-R7
ADN2526ACPZ-R7
Analog Devices
IC LASER DRV 11.3GB 3.6V 16LFCSP
ADN2526XCPZ
ADN2526XCPZ
Analog Devices
IC LASER DRIVER 11.3GBPS 16LFCSP
ADN2530YCPZ-500R7
ADN2530YCPZ-500R7
Analog Devices
IC LASER DR 11.3GB 3.53V 16LFCSP
ADN2530YCPZ-R2
ADN2530YCPZ-R2
Analog Devices
IC LASER DR 11.3GB 3.53V 16LFCSP
ADN2530YCPZ-REEL7
ADN2530YCPZ-REEL7
Analog Devices
IC CLK/DATA RECOVERY LFCSP
ADN2841ACP-32 Description
Introduction to Analog Devices ADN2841ACP-32

The Analog Devices ADN2841ACP-32 is a high-performance, low-power laser diode driver designed for applications in optical communication systems. This device is particularly well-suited for driving laser diodes in fiber optic transmitters, where precision and efficiency are critical. The ADN2841ACP-32 integrates advanced features that enhance its performance, making it a preferred choice for engineers in the telecommunications industry.

Key Specifications

- Supply Voltage (VCC): The ADN2841ACP-32 operates with a supply voltage range of 3.0V to 5.5V, providing flexibility for various power supply configurations.
- Output Current Range: The device can deliver an output current of up to 100 mA, which is suitable for driving a wide range of laser diodes.
- Modulation Bandwidth: The modulation bandwidth is typically 1.5 GHz, allowing for high-speed data transmission, which is essential in modern optical communication systems.
- Temperature Range: The operating temperature range is from -40°C to +85°C, ensuring reliable performance in various environmental conditions.
- Input Voltage Range: The input voltage range for the modulation signal is from 0V to VCC, making it compatible with standard logic levels.
- Rise and Fall Times: The rise and fall times for the output current are typically around 200 ps, enabling fast switching and high-speed operation.
- Power Consumption: The typical power consumption is around 50 mW, making it suitable for low-power applications.

Features and Benefits

- Integrated Laser Diode Driver: The ADN2841ACP-32 integrates a laser diode driver with modulation capabilities, simplifying design and reducing the number of external components required.
- High Efficiency: The device is designed for high efficiency, minimizing power loss during operation, which is crucial for battery-powered applications and reducing thermal management requirements.
- Temperature Compensation: The ADN2841ACP-32 includes temperature compensation features that help maintain consistent performance across varying temperatures, ensuring reliable operation in diverse environments.
- Low Noise Operation: The low noise characteristics of the driver enhance signal integrity, making it ideal for high-speed optical communication applications where signal quality is paramount.
- Ease of Use: The device is designed for straightforward integration into existing systems, with a simple pin configuration and compatibility with standard logic levels.

Applications

The Analog Devices ADN2841ACP-32 is widely used in various applications, including:

- Optical Communication Systems: It is commonly used in fiber optic transmitters, where it drives laser diodes for data transmission over long distances.
- Data Center Interconnects: The high-speed capabilities of the ADN2841ACP-32 make it suitable for data center interconnects, where efficient and fast data transfer is essential.
- Telecommunications Equipment: The device is ideal for use in telecommunications equipment, including optical line terminals (OLTs) and optical network units (ONUs).
- Consumer Electronics: Its low power consumption and compact design make it suitable for consumer electronics that require optical communication capabilities.

Conclusion

The Analog Devices ADN2841ACP-32 is a versatile and efficient laser diode driver that provides reliable performance in a wide range of optical communication applications. With its impressive specifications, including a modulation bandwidth of 1.5 GHz and an output current capability of up to 100 mA, it is well-suited for driving laser diodes in demanding environments. Its integrated features, high efficiency, and ease of use make it a preferred choice for engineers looking to enhance the performance of their optical communication systems.
ADN2841ACP-32 Compare Parts
  • ADN2841ACP-32 vs ADN2873ACPZ-R7
  • ADN2841ACP-32 vs ADN2873ACPZ
  • ADN2841ACP-32 vs ADN2872ACPZ-RL
  • ADN2841ACP-32 vs ADN2872ACPZ-R7
  • ADN2841ACP-32 vs ADN2872ACPZ
  • ADN2841ACP-32 vs ADN2871ACPZ-RL7
  • ADN2841ACP-32 vs ADN2871ACPZ-RL
  • ADN2841ACP-32 vs ADN2871ACPZ
  • ADN2841ACP-32 vs ADN2870ACPZ-RL7
  • ADN2841ACP-32 vs ADN2870ACPZ-RL
  • ADN2841ACP-32 vs ADN2870ACPZ
  • ADN2841ACP-32 vs ADN2848ACPZ-32-RL7
  • ADN2841ACP-32 vs ADN2848ACPZ-32-RL
  • ADN2841ACP-32 vs ADN2848ACPZ-32
  • ADN2841ACP-32 vs ADN2847ACPZ-48
  • ADN2841ACP-32 vs ADN2847ACPZ-32-RL7
  • ADN2841ACP-32 vs ADN2847ACPZ-32-RL
  • ADN2841ACP-32 vs ADN2847ACPZ-32
  • ADN2841ACP-32 vs ADN2847ACP-48
  • ADN2841ACP-32 vs ADN2847ACP-32
  • ADN2841ACP-32 vs ADN2841ACPZ-48-RL
  • ADN2841ACP-32 vs ADN2841ACPZ-48
  • ADN2841ACP-32 vs ADN2841ACPZ-32-RL7
  • ADN2841ACP-32 vs ADN2841ACPZ-32-RL
  • ADN2841ACP-32 vs ADN2841ACPZ-32
  • ADN2841ACP-32 vs ADN2841ACP-48
  • ADN2841ACP-32 vs ADN2830ACPZ32
  • ADN2841ACP-32 vs ADN2830ACP32-REEL7
  • ADN2841ACP-32 vs ADN2830ACP32
  • ADN2841ACP-32 vs ADN2531ACPZ-WP
  • ADN2841ACP-32 vs ADN2531ACPZ-R7
  • ADN2841ACP-32 vs ADN2531ACPZ-R2
  • ADN2841ACP-32 vs ADN2531ACPZ
  • ADN2841ACP-32 vs ADN2530YCPZ-WP
  • ADN2841ACP-32 vs ADN2530YCPZ-REEL7
  • ADN2841ACP-32 vs ADN2530YCPZ-R2
  • ADN2841ACP-32 vs ADN2530YCPZ-500R7
  • ADN2841ACP-32 vs ADN2526XCPZ
  • ADN2841ACP-32 vs ADN2526ACPZ-R7
  • ADN2841ACP-32 vs ADN2526ACPZ-R2
  • Customer Reviews
    4.95 out of 5.00 stars from 137 customer reviews from all over the world
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.