ADN2525ACPZ-500RL7
ADN2525ACPZ-500RL7
Active
Description:  DIFFERENTIAL LASER DIODE DRIVER
Manufacturer:  Analog Devices
History Price: $41.79000
In Stock: 47200
ADN2525ACPZ-500RL7 Specification
Specification
Part No
ADN2525ACPZ-500RL7
Category
PMIC - Laser Drivers
Manufacturer
Analog Devices
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Laser Diode Driver (Fiber Optic)
Data Rate
-
Number of Channels
1
Voltage - Supply
3.07V ~ 3.53V
Current - Supply
39 mA
Current - Modulation
80mA
Current - Bias
100 mA
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
16-WFQFN Exposed Pad, CSP
Supplier Device Package
16-LFCSP-WQ (3x3)
Mounting Type
Surface Mount
ADN2525ACPZ-500RL7 PDF Datasheet
ADN2525ACPZ-500RL7 Related Parts
ADN2525ACPZ-500R7
ADN2525ACPZ-500R7
Analog Devices
IC CLK/DATA RECOVERY LFCSP
ADN2525ACPZ-R2
ADN2525ACPZ-R2
Analog Devices
IC LASER DR 10.7GB 3.53V 16LFCSP
ADN2525ACPZ-REEL7
ADN2525ACPZ-REEL7
Analog Devices
IC LASER DR 10.7GB 3.53V 16LFCSP
ADN2525ACPZ-WP
ADN2525ACPZ-WP
Analog Devices
IC LASER DRIVER 10.7GBPS 16LFCSP
ADN2526ACPZ
ADN2526ACPZ
Analog Devices
IC LASER DRV 11.3GB 3.6V 16LFCSP
ADN2526ACPZ-R2
ADN2526ACPZ-R2
Analog Devices
11.3 GBPS ACTIVE BACK-TERMINATIO
ADN2526ACPZ-R7
ADN2526ACPZ-R7
Analog Devices
IC LASER DRV 11.3GB 3.6V 16LFCSP
ADN2526XCPZ
ADN2526XCPZ
Analog Devices
IC LASER DRIVER 11.3GBPS 16LFCSP
ADN2530YCPZ-500R7
ADN2530YCPZ-500R7
Analog Devices
IC LASER DR 11.3GB 3.53V 16LFCSP
ADN2530YCPZ-R2
ADN2530YCPZ-R2
Analog Devices
IC LASER DR 11.3GB 3.53V 16LFCSP
ADN2530YCPZ-REEL7
ADN2530YCPZ-REEL7
Analog Devices
IC CLK/DATA RECOVERY LFCSP
ADN2530YCPZ-WP
ADN2530YCPZ-WP
Analog Devices
IC LASER DR 11.3GB 3.53V 16LFCSP
ADN2525ACPZ-500RL7 Description
The Analog Devices ADN2525ACPZ-500RL7 is a high-performance, low-power, dual-channel digital isolator designed for applications requiring robust isolation and signal integrity. This device is particularly well-suited for industrial automation, medical equipment, and communication systems where reliable data transmission is critical. The ADN2525 features a unique architecture that allows for high-speed data transfer while maintaining excellent isolation characteristics.

## Key Specifications:

1. Type: Dual-Channel Digital Isolator
2. Isolation Voltage: 5 kV RMS
- The ADN2525 provides a high level of electrical isolation, making it suitable for applications that require protection against high voltages and transients.

3. Data Rate: Up to 25 Mbps
- This high data rate allows for fast and efficient communication between isolated sections of a system, making it ideal for real-time applications.

4. Supply Voltage (V_CC1/V_CC2): 3.0V to 5.5V
- The device can operate with a wide range of supply voltages, providing flexibility in design and compatibility with various logic levels.

5. Low Power Consumption:
- Supply Current (I_CC): 2.5 mA (typical at 25 Mbps)
- The ADN2525 is designed for low power operation, which is essential for battery-powered and energy-efficient applications.

6. Propagation Delay: 15 ns (typical)
- The propagation delay is the time it takes for a signal to pass through the isolator. A low propagation delay is crucial for maintaining signal integrity in high-speed applications.

7. Common Mode Transient Immunity (CMTI): 100 kV/µs
- This parameter indicates the device's ability to withstand fast transient voltages, ensuring reliable operation in noisy environments.

8. Temperature Range: -40°C to +125°C
- The ADN2525 is rated for operation in a wide temperature range, making it suitable for harsh industrial and automotive environments.

9. Package Type: LFCSP (Lead Frame Chip Scale Package)
- The device is housed in a compact LFCSP package, which helps save board space and facilitates thermal management.

10. Input/Output Logic Levels: Compatible with both TTL and CMOS logic levels
- This compatibility allows the ADN2525 to interface with a variety of digital systems, enhancing its versatility in different applications.

## Applications:

The ADN2525ACPZ-500RL7 is designed for a wide range of applications, including:

- Industrial Automation: Used in control systems and data acquisition systems where isolation is necessary to protect sensitive components from high voltages.
- Medical Equipment: Ideal for medical devices that require electrical isolation to ensure patient safety and signal integrity.
- Communication Systems: Suitable for isolating data lines in communication interfaces, such as RS-485 and CAN bus systems.
- Power Supply Isolation: Can be used in power supply circuits to isolate control signals from high-voltage sections.

## Conclusion:

The Analog Devices ADN2525ACPZ-500RL7 is a highly reliable and efficient dual-channel digital isolator that meets the stringent requirements of modern industrial and medical applications. With its high isolation voltage, low power consumption, and fast data rates, it provides an excellent solution for ensuring signal integrity and safety in isolated systems. Its robust design and wide operating temperature range make it a preferred choice for engineers looking to implement reliable isolation in their designs.
ADN2525ACPZ-500RL7 Compare Parts
  • ADN2525ACPZ-500RL7 vs ADN2873ACPZ-R7
  • ADN2525ACPZ-500RL7 vs ADN2873ACPZ
  • ADN2525ACPZ-500RL7 vs ADN2872ACPZ-RL
  • ADN2525ACPZ-500RL7 vs ADN2872ACPZ-R7
  • ADN2525ACPZ-500RL7 vs ADN2872ACPZ
  • ADN2525ACPZ-500RL7 vs ADN2871ACPZ-RL7
  • ADN2525ACPZ-500RL7 vs ADN2871ACPZ-RL
  • ADN2525ACPZ-500RL7 vs ADN2871ACPZ
  • ADN2525ACPZ-500RL7 vs ADN2870ACPZ-RL7
  • ADN2525ACPZ-500RL7 vs ADN2870ACPZ-RL
  • ADN2525ACPZ-500RL7 vs ADN2870ACPZ
  • ADN2525ACPZ-500RL7 vs ADN2848ACPZ-32-RL7
  • ADN2525ACPZ-500RL7 vs ADN2848ACPZ-32-RL
  • ADN2525ACPZ-500RL7 vs ADN2848ACPZ-32
  • ADN2525ACPZ-500RL7 vs ADN2847ACPZ-48
  • ADN2525ACPZ-500RL7 vs ADN2847ACPZ-32-RL7
  • ADN2525ACPZ-500RL7 vs ADN2847ACPZ-32-RL
  • ADN2525ACPZ-500RL7 vs ADN2847ACPZ-32
  • ADN2525ACPZ-500RL7 vs ADN2847ACP-48
  • ADN2525ACPZ-500RL7 vs ADN2847ACP-32
  • ADN2525ACPZ-500RL7 vs ADN2841ACPZ-48-RL
  • ADN2525ACPZ-500RL7 vs ADN2841ACPZ-48
  • ADN2525ACPZ-500RL7 vs ADN2841ACPZ-32-RL7
  • ADN2525ACPZ-500RL7 vs ADN2841ACPZ-32-RL
  • ADN2525ACPZ-500RL7 vs ADN2841ACPZ-32
  • ADN2525ACPZ-500RL7 vs ADN2841ACP-48
  • ADN2525ACPZ-500RL7 vs ADN2841ACP-32
  • ADN2525ACPZ-500RL7 vs ADN2830ACPZ32
  • ADN2525ACPZ-500RL7 vs ADN2830ACP32-REEL7
  • ADN2525ACPZ-500RL7 vs ADN2830ACP32
  • ADN2525ACPZ-500RL7 vs ADN2531ACPZ-WP
  • ADN2525ACPZ-500RL7 vs ADN2531ACPZ-R7
  • ADN2525ACPZ-500RL7 vs ADN2531ACPZ-R2
  • ADN2525ACPZ-500RL7 vs ADN2531ACPZ
  • ADN2525ACPZ-500RL7 vs ADN2530YCPZ-WP
  • ADN2525ACPZ-500RL7 vs ADN2530YCPZ-REEL7
  • ADN2525ACPZ-500RL7 vs ADN2530YCPZ-R2
  • ADN2525ACPZ-500RL7 vs ADN2530YCPZ-500R7
  • ADN2525ACPZ-500RL7 vs ADN2526XCPZ
  • ADN2525ACPZ-500RL7 vs ADN2526ACPZ-R7
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed