ADN2525ACPZ-500R7
ADN2525ACPZ-500R7
Obsolete
Description:  IC CLK/DATA RECOVERY LFCSP
Manufacturer:  Analog Devices
History Price: $29.43000
In Stock: 16100
ADN2525ACPZ-500R7 Specification
Specification
Part No
ADN2525ACPZ-500R7
Category
PMIC - Laser Drivers
Manufacturer
Analog Devices
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Laser Diode Driver (Fiber Optic)
Data Rate
10.7Gbps
Number of Channels
1
Voltage - Supply
3.07V ~ 3.53V
Current - Supply
39 mA
Current - Modulation
80mA
Current - Bias
100 mA
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
16-WFQFN Exposed Pad, CSP
Supplier Device Package
16-LFCSP (3x3)
Mounting Type
Surface Mount
ADN2525ACPZ-500R7 PDF Datasheet
ADN2525ACPZ-500R7 Related Parts
ADN2525ACPZ-500RL7
ADN2525ACPZ-500RL7
Analog Devices
DIFFERENTIAL LASER DIODE DRIVER
ADN2525ACPZ-R2
ADN2525ACPZ-R2
Analog Devices
IC LASER DR 10.7GB 3.53V 16LFCSP
ADN2525ACPZ-REEL7
ADN2525ACPZ-REEL7
Analog Devices
IC LASER DR 10.7GB 3.53V 16LFCSP
ADN2525ACPZ-WP
ADN2525ACPZ-WP
Analog Devices
IC LASER DRIVER 10.7GBPS 16LFCSP
ADN2526ACPZ
ADN2526ACPZ
Analog Devices
IC LASER DRV 11.3GB 3.6V 16LFCSP
ADN2526ACPZ-R2
ADN2526ACPZ-R2
Analog Devices
11.3 GBPS ACTIVE BACK-TERMINATIO
ADN2526ACPZ-R7
ADN2526ACPZ-R7
Analog Devices
IC LASER DRV 11.3GB 3.6V 16LFCSP
ADN2526XCPZ
ADN2526XCPZ
Analog Devices
IC LASER DRIVER 11.3GBPS 16LFCSP
ADN2530YCPZ-500R7
ADN2530YCPZ-500R7
Analog Devices
IC LASER DR 11.3GB 3.53V 16LFCSP
ADN2530YCPZ-R2
ADN2530YCPZ-R2
Analog Devices
IC LASER DR 11.3GB 3.53V 16LFCSP
ADN2530YCPZ-REEL7
ADN2530YCPZ-REEL7
Analog Devices
IC CLK/DATA RECOVERY LFCSP
ADN2530YCPZ-WP
ADN2530YCPZ-WP
Analog Devices
IC LASER DR 11.3GB 3.53V 16LFCSP
ADN2525ACPZ-500R7 Description

## Overview of Analog Devices ADN2525ACPZ-500R7

The Analog Devices ADN2525ACPZ-500R7 is a high-performance Clock and Data Recovery (CDR) IC designed for high-speed data transmission systems. It is optimized to recover clock and data from input signals with low jitter, providing precise timing for high-speed serial data communication. The device is highly regarded for its performance in advanced communication systems, including optical and copper-based networks, where minimizing signal distortion and jitter is crucial.

This component supports both NRZ (Non-Return to Zero) and RZ (Return to Zero) signal formats, making it versatile in various applications. The ADN2525ACPZ-500R7 excels in data rate recovery, jitter attenuation, and overall signal integrity, ensuring robust performance even in challenging environments.

## Key Features

* High-Speed Operation:
The ADN2525ACPZ-500R7 is capable of supporting data rates up to 5.0 Gbps, making it suitable for modern high-speed communication systems.

* Low Jitter Recovery:
The device features sub-ps jitter performance, providing reliable clock and data recovery with minimal jitter, which is critical in applications requiring high precision and data integrity.

* Dual-Channel Capability:
It provides dual-channel support, enabling it to recover two independent data streams, which is ideal for systems requiring simultaneous data and clock recovery across multiple lines.

* Signal Format Support:
It supports both NRZ and RZ encoding schemes, offering flexibility for use in a wide range of communication systems.

* Low Power Consumption:
The ADN2525ACPZ-500R7 is optimized for low power operation, with a supply current typically around 50 mA, making it efficient for use in power-sensitive applications such as mobile devices and portable equipment.

* Internal Jitter Cleaning:
The device includes internal jitter cleaning features, helping to remove unwanted jitter from the input signal to ensure cleaner and more stable clock recovery.

## Electrical Characteristics

* Supply Voltage:

* The ADN2525ACPZ-500R7 operates with a supply voltage range of 3.3V ±10%. This ensures compatibility with standard logic levels used in most digital systems.

* Output Jitter:

* The device offers a very low output jitter of typically < 1 ps RMS, ensuring high precision in clock recovery and minimizing timing errors in data transmission.

* Data Rate Support:

* The ADN2525ACPZ-500R7 is designed to handle a data rate of up to 5.0 Gbps, which is suitable for high-performance communication standards, such as 10G Ethernet, Fibre Channel, and SDI.

* Power Supply Current:

* Typical Supply Current: 50 mA
* Maximum Supply Current: 60 mA
This low current consumption helps in reducing the overall power budget of a system, especially in energy-conscious designs.

* Temperature Range:

* The operating temperature range for the ADN2525ACPZ-500R7 is -40°C to +85°C, which makes it suitable for industrial and telecommunications systems that need to function in a wide variety of environmental conditions.

## Performance in Harsh Environments

* Common-Mode Rejection:
The ADN2525ACPZ-500R7 is designed to reject common-mode noise, which is essential for ensuring the signal integrity of high-speed serial data transmission over long distances or in noisy environments.

* Integrated Equalization:
The device integrates equalization functionality, allowing it to compensate for signal degradation in long transmission lines, particularly important in high-speed communication systems where signal attenuation is common.

## Reliability

* Robust Design:
The ADN2525ACPZ-500R7 is engineered with high reliability in mind, ensuring long-lasting performance in mission-critical applications. The device includes built-in protection against electrostatic discharge (ESD) and over-voltage conditions, providing extra durability in harsh operating environments.

* Long Lifecycle:
Designed for long lifecycle applications, the ADN2525ACPZ-500R7 offers a high level of durability and stability, ensuring that it can perform consistently over extended periods of time.

## Package and Integration

* Package Type:
The ADN2525ACPZ-500R7 is available in a 48-lead LFCSP (Lead Frame Chip Scale Package), which offers a compact, space-efficient package that is ideal for integration into high-density systems. The small form factor is essential for applications where board space is limited.

* Integration:
The device integrates multiple functions, including clock recovery, jitter attenuation, and signal conditioning, reducing the need for additional external components and simplifying system design.

## Applications

* Data Communication:
Ideal for optical communication systems, high-speed Ethernet, Fibre Channel, and SDI (Serial Digital Interface) where low jitter and precise clock recovery are essential for data integrity.

* Networking Equipment:
The ADN2525ACPZ-500R7 is commonly used in networking infrastructure such as routers, switches, and network interface cards (NICs) that require high-speed data transmission and clock recovery.

* Test Equipment:
This component is well-suited for test and measurement equipment used in the validation of high-speed communication systems, ensuring accurate data recovery and signal analysis.

* Broadcast and Video Equipment:
The device is also suitable for broadcasting equipment that requires precise timing for video signal transmission, such as in SDI video processing systems.

## Conclusion

The Analog Devices ADN2525ACPZ-500R7 is an advanced and highly reliable clock and data recovery IC that excels in high-speed applications requiring low jitter and precise signal timing. With its support for up to 5 Gbps data rates, dual-channel capabilities, low power consumption, and integrated features like jitter cleaning and equalization, it provides a comprehensive solution for high-performance communication systems. Whether in data centers, telecommunications, or broadcast equipment, the ADN2525ACPZ-500R7 ensures high signal integrity and reliable operation in demanding environments.
ADN2525ACPZ-500R7 Compare Parts
  • ADN2525ACPZ-500R7 vs ADN2873ACPZ-R7
  • ADN2525ACPZ-500R7 vs ADN2873ACPZ
  • ADN2525ACPZ-500R7 vs ADN2872ACPZ-RL
  • ADN2525ACPZ-500R7 vs ADN2872ACPZ-R7
  • ADN2525ACPZ-500R7 vs ADN2872ACPZ
  • ADN2525ACPZ-500R7 vs ADN2871ACPZ-RL7
  • ADN2525ACPZ-500R7 vs ADN2871ACPZ-RL
  • ADN2525ACPZ-500R7 vs ADN2871ACPZ
  • ADN2525ACPZ-500R7 vs ADN2870ACPZ-RL7
  • ADN2525ACPZ-500R7 vs ADN2870ACPZ-RL
  • ADN2525ACPZ-500R7 vs ADN2870ACPZ
  • ADN2525ACPZ-500R7 vs ADN2848ACPZ-32-RL7
  • ADN2525ACPZ-500R7 vs ADN2848ACPZ-32-RL
  • ADN2525ACPZ-500R7 vs ADN2848ACPZ-32
  • ADN2525ACPZ-500R7 vs ADN2847ACPZ-48
  • ADN2525ACPZ-500R7 vs ADN2847ACPZ-32-RL7
  • ADN2525ACPZ-500R7 vs ADN2847ACPZ-32-RL
  • ADN2525ACPZ-500R7 vs ADN2847ACPZ-32
  • ADN2525ACPZ-500R7 vs ADN2847ACP-48
  • ADN2525ACPZ-500R7 vs ADN2847ACP-32
  • ADN2525ACPZ-500R7 vs ADN2841ACPZ-48-RL
  • ADN2525ACPZ-500R7 vs ADN2841ACPZ-48
  • ADN2525ACPZ-500R7 vs ADN2841ACPZ-32-RL7
  • ADN2525ACPZ-500R7 vs ADN2841ACPZ-32-RL
  • ADN2525ACPZ-500R7 vs ADN2841ACPZ-32
  • ADN2525ACPZ-500R7 vs ADN2841ACP-48
  • ADN2525ACPZ-500R7 vs ADN2841ACP-32
  • ADN2525ACPZ-500R7 vs ADN2830ACPZ32
  • ADN2525ACPZ-500R7 vs ADN2830ACP32-REEL7
  • ADN2525ACPZ-500R7 vs ADN2830ACP32
  • ADN2525ACPZ-500R7 vs ADN2531ACPZ-WP
  • ADN2525ACPZ-500R7 vs ADN2531ACPZ-R7
  • ADN2525ACPZ-500R7 vs ADN2531ACPZ-R2
  • ADN2525ACPZ-500R7 vs ADN2531ACPZ
  • ADN2525ACPZ-500R7 vs ADN2530YCPZ-WP
  • ADN2525ACPZ-500R7 vs ADN2530YCPZ-REEL7
  • ADN2525ACPZ-500R7 vs ADN2530YCPZ-R2
  • ADN2525ACPZ-500R7 vs ADN2530YCPZ-500R7
  • ADN2525ACPZ-500R7 vs ADN2526XCPZ
  • ADN2525ACPZ-500R7 vs ADN2526ACPZ-R7
  • Customer Reviews
    4.95 out of 5.00 stars from 117 customer reviews from all over the world
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed