ADN2841ACP-32
ADN2841ACP-32
Obsolete
Description:  IC LSR DRVR 2.7GBPS 5.5V 32LFCSP
Manufacturer:  Analog Devices
History Price: $29.08000
In Stock: 38100
ADN2841ACP-32 vs ADN2872ACPZ
Series
-
-
Packaging
Bag
Bulk or Tray
Status
Obsolete
Obsolete
Type
Laser Diode Driver (Fiber Optic)
Laser Diode Driver
Data Rate
2.7Gbps
3.3Gbps
Number of Channels
1
1
Voltage - Supply
4.5V ~ 5.5V
3V ~ 3.6V
Current - Supply
50 mA
30 mA
Current - Modulation
80mA
90mA
Current - Bias
100 mA
100 mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
32-WFQFN Exposed Pad, CSP
24-WFQFN Exposed Pad, CSP
Supplier Device Package
32-LFCSP-WQ (5x5)
24-LFCSP (4x4)
Mounting Type
Surface Mount
Surface Mount