ADM1169ACPZ
ADM1169ACPZ
Active
Description:  IC SEQUENCER/SUPERVISOR 40LFCSP
Manufacturer:  Analog Devices
Datasheet:   ADM1169ACPZ Datasheet
History Price: $19.52000
In Stock: 33100
ADM1169ACPZ Specification
Specification
Part No
ADM1169ACPZ
Category
PMIC - Power Supply Controllers, Monitors
Manufacturer
Analog Devices
Series
Super Sequencer
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Applications
Power Supply Monitor, Sequencer
Voltage - Input
3V ~ 14.4V
Voltage - Supply
3V ~ 14.4V
Current - Supply
4.2 mA
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
40-WFQFN Exposed Pad, CSP
Supplier Device Package
40-LFCSP-WQ (6x6)
ADM1169ACPZ PDF Datasheet
ADM1169ACPZ Related Parts
ADM1041AARQZ
ADM1041AARQZ
Analog Devices
IC SECONDARY SIDE CTRLR 24QSOP
ADM1041AARQZ-REEL
ADM1041AARQZ-REEL
Analog Devices
IC SECONDARY SIDE CTRLR 24QSOP
ADM1041AARQZ-REEL7
ADM1041AARQZ-REEL7
Analog Devices
IC SECONDARY SIDE CTRLR 24QSOP
ADM1041ARQ
ADM1041ARQ
Analog Devices
CONTROLLER WITH CURRENT SHARE
ADM1041ARQ
ADM1041ARQ
onsemi
IC PWR SUPP MON/LOAD SHAR 24QSOP
ADM1041ARQ-2
ADM1041ARQ-2
Analog Devices
CONTROLLER WITH CURRENT SHARE
ADM1041ARQ-REEL7
ADM1041ARQ-REEL7
Analog Devices
CONTROLLER WITH CURRENT SHARE
ADM1041ARQ-REEL7
ADM1041ARQ-REEL7
onsemi
IC PWR SUP MON/LOAD SHARE 24QSOP
ADM1041ARQZ
ADM1041ARQZ
Analog Devices
IC SECONDARY SIDE CTRLR 24QSOP
ADM1041ARQZ
ADM1041ARQZ
onsemi
IC PWR SUPP MON/LOAD SHAR 24QSOP
ADM1041ARQZ-REEL
ADM1041ARQZ-REEL
Analog Devices
IC SECONDARY SIDE CTRLR 24QSOP
ADM1041ARQZ-REEL7
ADM1041ARQZ-REEL7
Analog Devices
IC SECONDARY SIDE CTRLR 24QSOP
ADM1169ACPZ Description
Overview of Analog Devices ADM1169ACPZ

The Analog Devices ADM1169ACPZ is a highly integrated power management device designed for monitoring and controlling power supplies in various applications. It is particularly useful in systems requiring precise voltage and current measurements, such as telecommunications, industrial automation, and data centers. The ADM1169ACPZ provides a comprehensive solution for power management, enabling efficient operation and enhanced reliability.

Key Features

- Voltage and Current Monitoring: The ADM1169ACPZ can monitor input and output voltages and currents, providing real-time data for system management.
- Digital Interface: It features an I2C-compatible digital interface, allowing easy integration with microcontrollers and other digital systems.
- Programmable Thresholds: Users can set programmable voltage and current thresholds, enabling customized alerts and system responses.
- Temperature Monitoring: The device includes temperature sensing capabilities, which can help in thermal management and protection of the system.
- Fault Protection: It offers various fault protection features, including over-voltage, under-voltage, and over-current protection, ensuring the safety of connected components.

Specifications

- Supply Voltage: The ADM1169ACPZ operates with a supply voltage range of 3.0 V to 5.5 V.
- Input Voltage Range: It can monitor input voltages from 0 V to 30 V.
- Current Measurement Range: The device supports current measurements up to 20 A with a resolution of 1 mA.
- Voltage Measurement Accuracy: The voltage measurement accuracy is typically ±1%.
- Current Measurement Accuracy: The current measurement accuracy is typically ±2%.
- Temperature Measurement Range: The temperature sensor can measure from -40°C to +125°C.
- I2C Interface Speed: The I2C interface supports speeds up to 1 MHz.
- Package Type: The ADM1169ACPZ is available in a 32-lead LFCSP (Lead Frame Chip Scale Package) for compact designs.

Applications

The ADM1169ACPZ is suitable for a wide range of applications, including:

- Telecommunications Equipment: For monitoring power supplies in base stations and routers.
- Industrial Automation: In control systems where precise power management is critical.
- Data Centers: For efficient power distribution and monitoring in server environments.
- Consumer Electronics: In devices requiring power management and monitoring features.

Conclusion

The Analog Devices ADM1169ACPZ is a versatile and powerful device that enhances power management capabilities in various applications. Its combination of voltage and current monitoring, programmable thresholds, and fault protection features make it an ideal choice for engineers looking to improve the reliability and efficiency of their power systems. With its robust specifications and flexible design, the ADM1169ACPZ stands out as a reliable solution for modern power management challenges.
ADM1169ACPZ Compare Parts
  • ADM1169ACPZ vs ADM6819ARJZ-REEL7
  • ADM1169ACPZ vs ADM1169ASTZ-RL7
  • ADM1169ACPZ vs ADM1169ASTZ
  • ADM1169ACPZ vs ADM1169ACPZ-RL7
  • ADM1169ACPZ vs ADM1168ASTZ-RL7
  • ADM1169ACPZ vs ADM1168ASTZ
  • ADM1169ACPZ vs ADM1166ASUZ-REEL7
  • ADM1169ACPZ vs ADM1166ASUZ-REEL
  • ADM1169ACPZ vs ADM1166ASUZ
  • ADM1169ACPZ vs ADM1166ACPZ-REEL
  • ADM1169ACPZ vs ADM1166ACPZ
  • ADM1169ACPZ vs ADM1041ARQZ-RL7
  • ADM1169ACPZ vs ADM1041ARQZ-REEL7
  • ADM1169ACPZ vs ADM1041ARQZ-REEL
  • ADM1169ACPZ vs ADM1041ARQZ
  • ADM1169ACPZ vs ADM1041ARQZ
  • ADM1169ACPZ vs ADM1041ARQ-REEL7
  • ADM1169ACPZ vs ADM1041ARQ-REEL7
  • ADM1169ACPZ vs ADM1041ARQ-2
  • ADM1169ACPZ vs ADM1041ARQ
  • ADM1169ACPZ vs ADM1041ARQ
  • ADM1169ACPZ vs ADM1041AARQZ-REEL7
  • ADM1169ACPZ vs ADM1041AARQZ-REEL
  • ADM1169ACPZ vs ADM1041AARQZ
  • Customer Reviews
    4.95 out of 5.00 stars from 87 customer reviews from all over the world
    Eliane
    Brazil
    5 stars
    2026-04-04 09:47
    Still not used, hope it is good.
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you