ADM1041ARQZ-REEL
ADM1041ARQZ-REEL
Active
Description:  IC SECONDARY SIDE CTRLR 24QSOP
Manufacturer:  Analog Devices
History Price: $13.95000
In Stock: 14365
ADM1041ARQZ-REEL Specification
Specification
Part No
ADM1041ARQZ-REEL
Category
PMIC - Power Supply Controllers, Monitors
Manufacturer
Analog Devices
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Applications
Power Supply, Servers
Voltage - Input
-
Voltage - Supply
4.5V ~ 5.5V
Current - Supply
6 mA
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
24-SSOP (0.154", 3.90mm Width)
Supplier Device Package
24-QSOP
ADM1041ARQZ-REEL PDF Datasheet
ADM1041ARQZ-REEL Related Parts
ADM1041AARQZ
ADM1041AARQZ
Analog Devices
IC SECONDARY SIDE CTRLR 24QSOP
ADM1041AARQZ-REEL
ADM1041AARQZ-REEL
Analog Devices
IC SECONDARY SIDE CTRLR 24QSOP
ADM1041AARQZ-REEL7
ADM1041AARQZ-REEL7
Analog Devices
IC SECONDARY SIDE CTRLR 24QSOP
ADM1041ARQ
ADM1041ARQ
Analog Devices
CONTROLLER WITH CURRENT SHARE
ADM1041ARQ
ADM1041ARQ
onsemi
IC PWR SUPP MON/LOAD SHAR 24QSOP
ADM1041ARQ-2
ADM1041ARQ-2
Analog Devices
CONTROLLER WITH CURRENT SHARE
ADM1041ARQ-REEL7
ADM1041ARQ-REEL7
Analog Devices
CONTROLLER WITH CURRENT SHARE
ADM1041ARQ-REEL7
ADM1041ARQ-REEL7
onsemi
IC PWR SUP MON/LOAD SHARE 24QSOP
ADM1041ARQZ
ADM1041ARQZ
Analog Devices
IC SECONDARY SIDE CTRLR 24QSOP
ADM1041ARQZ
ADM1041ARQZ
onsemi
IC PWR SUPP MON/LOAD SHAR 24QSOP
ADM1041ARQZ-REEL7
ADM1041ARQZ-REEL7
Analog Devices
IC SECONDARY SIDE CTRLR 24QSOP
ADM1041ARQZ-RL7
ADM1041ARQZ-RL7
Analog Devices
IC SECONDARY SIDE CTRLR 24QSOP
ADM1041ARQZ-REEL Description

## Analog Devices ADM1041ARQZ-REEL Overview

The Analog Devices ADM1041ARQZ-REEL is a highly integrated power system management IC designed to provide efficient monitoring and control in power supply systems. It is equipped with a variety of features, including voltage, current, and temperature monitoring, and it supports the communication interface needed for advanced power management. The ADM1041 is particularly suitable for high-performance systems that require precise and flexible power management solutions, such as server platforms, telecom systems, and other industrial applications.

## Key Features

* Integrated Monitoring: The ADM1041 includes comprehensive monitoring of key system parameters such as voltage, current, and temperature. It allows for effective system management, helping to improve operational efficiency.
* Multiple Voltage and Temperature Sensing: The device supports up to 6 voltage monitoring channels and 3 temperature sensors, providing a robust solution for systems that require multiple power rail monitoring.
* I2C Communication: The ADM1041 supports I2C interface for easy integration with microcontrollers or other digital systems, allowing for remote monitoring and control.
* Fault Detection: It provides fault detection features, including over-voltage, under-voltage, over-current, and over-temperature conditions. It also supports programmable thresholds for each parameter.
* Precision: The device provides precise voltage and current monitoring with high accuracy, making it ideal for systems that demand strict power management and protection.

## Electrical Specifications

* Supply Voltage (Vcc): The operating supply voltage is between 2.8V and 5.5V, making the ADM1041 highly versatile and compatible with various system power requirements.
* Voltage Monitoring Range: It supports voltage monitoring in the range of 0V to 3.5V for each of the individual channels. The precision of voltage monitoring is ±0.5%.
* Current Sensing: The device includes a high-precision current sensing input, capable of monitoring currents up to ±10A with an accuracy of ±1.0% for current feedback.
* Temperature Sensing: Up to 3 temperature sensors can be connected to the device, supporting both external thermistor inputs as well as internal temperature measurement.
* I2C Interface: The I2C interface operates with a clock speed of up to 400 kHz, enabling fast data exchange with a microcontroller or system controller.

## Package Information

* Package Type: The ADM1041 is housed in a 16-lead TSSOP package (Thin Shrink Small Outline Package), which provides a compact form factor suitable for space-constrained applications.
* Pin Count: 16 pins, which include power, ground, voltage sense, current sense, and temperature sense pins, as well as I2C communication lines (SDA and SCL).

## Functional Description

The ADM1041 is designed to monitor various power supply parameters and transmit this information through its I2C interface to a host system. The voltage and current monitoring functions provide the flexibility to track the status of multiple power rails, ensuring that all power supplies are within desired operating conditions.

This device also has a programmable over-voltage, under-voltage, over-current, and over-temperature detection mechanism. Once a fault is detected, the device can generate an interrupt signal, or the host system can be alerted via the I2C interface, enabling timely corrective action.

The ADM1041 also features a digital output that can be used to trigger specific actions in the system, such as a reset or a shutdown when certain thresholds are exceeded. This ensures protection against system damage due to excessive voltage, current, or temperature.

## Applications

* Server and Telecom Systems: The ADM1041 is ideal for use in server power systems, telecom equipment, and data centers, where power monitoring and fault protection are critical for system stability and uptime.
* Industrial Power Systems: It is suitable for various industrial applications requiring precise monitoring and fault detection in power supply systems.
* Embedded Systems: The device is a perfect fit for embedded systems that need power management features like voltage monitoring, current sensing, and temperature monitoring.
* Power Supply Units (PSUs): It can be used in PSUs where monitoring of multiple power rails and temperature sensors is necessary for efficient operation and protection.

## Advantages

* Comprehensive Monitoring: With the ability to monitor voltage, current, and temperature, the ADM1041 offers a complete power system management solution.
* Accuracy: The high-precision voltage and current monitoring ensures reliable and accurate system operation, preventing potential damage due to improper power conditions.
* Programmable Features: The programmable thresholds for voltage, current, and temperature allow the device to be customized for specific system needs, enhancing design flexibility.
* Easy Integration: The use of the I2C interface simplifies integration into existing systems and microcontroller-based designs.
* Fault Protection: The fault detection capabilities ensure that critical components are protected by triggering alarms or shutdowns in response to unsafe conditions.

## Conclusion

The Analog Devices ADM1041ARQZ-REEL is a versatile, high-precision power system management IC that offers a wide range of monitoring and fault detection features. With its ability to monitor voltage, current, and temperature, and provide system alerts via the I2C interface, the ADM1041 is an excellent choice for applications where power supply stability and protection are paramount. Whether in industrial, embedded, or telecommunications systems, this device ensures that systems operate within safe limits, providing reliable power management and increasing overall system efficiency.
ADM1041ARQZ-REEL Compare Parts
  • ADM1041ARQZ-REEL vs ADM6819ARJZ-REEL7
  • ADM1041ARQZ-REEL vs ADM1169ASTZ-RL7
  • ADM1041ARQZ-REEL vs ADM1169ASTZ
  • ADM1041ARQZ-REEL vs ADM1169ACPZ-RL7
  • ADM1041ARQZ-REEL vs ADM1169ACPZ
  • ADM1041ARQZ-REEL vs ADM1168ASTZ-RL7
  • ADM1041ARQZ-REEL vs ADM1168ASTZ
  • ADM1041ARQZ-REEL vs ADM1166ASUZ-REEL7
  • ADM1041ARQZ-REEL vs ADM1166ASUZ-REEL
  • ADM1041ARQZ-REEL vs ADM1166ASUZ
  • ADM1041ARQZ-REEL vs ADM1166ACPZ-REEL
  • ADM1041ARQZ-REEL vs ADM1166ACPZ
  • ADM1041ARQZ-REEL vs ADM1041ARQZ-RL7
  • ADM1041ARQZ-REEL vs ADM1041ARQZ-REEL7
  • ADM1041ARQZ-REEL vs ADM1041ARQZ
  • ADM1041ARQZ-REEL vs ADM1041ARQZ
  • ADM1041ARQZ-REEL vs ADM1041ARQ-REEL7
  • ADM1041ARQZ-REEL vs ADM1041ARQ-REEL7
  • ADM1041ARQZ-REEL vs ADM1041ARQ-2
  • ADM1041ARQZ-REEL vs ADM1041ARQ
  • ADM1041ARQZ-REEL vs ADM1041ARQ
  • ADM1041ARQZ-REEL vs ADM1041AARQZ-REEL7
  • ADM1041ARQZ-REEL vs ADM1041AARQZ-REEL
  • ADM1041ARQZ-REEL vs ADM1041AARQZ
  • Customer Reviews
    4.95 out of 5.00 stars from 77 customer reviews from all over the world
    Eliane
    Brazil
    5 stars
    2026-04-04 09:47
    Still not used, hope it is good.
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you