ADM1041AARQZ-REEL7
ADM1041AARQZ-REEL7
Obsolete
Description:  IC SECONDARY SIDE CTRLR 24QSOP
Manufacturer:  Analog Devices
History Price: Obsolete
In Stock: 32645
ADM1041AARQZ-REEL7 Specification
Specification
Part No
ADM1041AARQZ-REEL7
Category
PMIC - Power Supply Controllers, Monitors
Manufacturer
Analog Devices
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Applications
Power Supply, Servers
Voltage - Input
-
Voltage - Supply
4.5V ~ 5.5V
Current - Supply
6 mA
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
24-SSOP (0.154", 3.90mm Width)
Supplier Device Package
24-QSOP
ADM1041AARQZ-REEL7 PDF Datasheet
ADM1041AARQZ-REEL7 Related Parts
ADM1041AARQZ
ADM1041AARQZ
Analog Devices
IC SECONDARY SIDE CTRLR 24QSOP
ADM1041AARQZ-REEL
ADM1041AARQZ-REEL
Analog Devices
IC SECONDARY SIDE CTRLR 24QSOP
ADM1041ARQ
ADM1041ARQ
Analog Devices
CONTROLLER WITH CURRENT SHARE
ADM1041ARQ
ADM1041ARQ
onsemi
IC PWR SUPP MON/LOAD SHAR 24QSOP
ADM1041ARQ-2
ADM1041ARQ-2
Analog Devices
CONTROLLER WITH CURRENT SHARE
ADM1041ARQ-REEL7
ADM1041ARQ-REEL7
Analog Devices
CONTROLLER WITH CURRENT SHARE
ADM1041ARQ-REEL7
ADM1041ARQ-REEL7
onsemi
IC PWR SUP MON/LOAD SHARE 24QSOP
ADM1041ARQZ
ADM1041ARQZ
Analog Devices
IC SECONDARY SIDE CTRLR 24QSOP
ADM1041ARQZ
ADM1041ARQZ
onsemi
IC PWR SUPP MON/LOAD SHAR 24QSOP
ADM1041ARQZ-REEL
ADM1041ARQZ-REEL
Analog Devices
IC SECONDARY SIDE CTRLR 24QSOP
ADM1041ARQZ-REEL7
ADM1041ARQZ-REEL7
Analog Devices
IC SECONDARY SIDE CTRLR 24QSOP
ADM1041ARQZ-RL7
ADM1041ARQZ-RL7
Analog Devices
IC SECONDARY SIDE CTRLR 24QSOP
ADM1041AARQZ-REEL7 Description
Analog Devices ADM1041AARQZ-REEL7 Overview

The ADM1041AARQZ-REEL7 is a highly integrated, precision power supply management IC from Analog Devices. Designed for applications requiring efficient and reliable power management, this device combines temperature monitoring, voltage measurement, and fan control functionality into a single compact package. It is particularly suited for use in systems where thermal management and power regulation are critical, such as in industrial, telecom, and data center environments.

Key Specifications

* Power Supply Voltage: 4.5V to 5.5V
* Operating Temperature Range: -40°C to +85°C
* Watchdog Timer: Yes (with programmable timeout)
* Number of Fan Control Outputs: 2
* Number of Voltage Monitors: 3
* Number of Temperature Monitors: 2 (External thermistor inputs)
* Voltage Monitoring Range: 0 to 5V
* Fan Speed Control Range: 0 to 100% duty cycle (PWM output)
* Output Type: Digital, PWM (Pulse Width Modulation)
* Fan Speed Control Type: 2-wire or 3-wire PWM control
* Accuracy of Voltage Monitors: ±2% (typical)
* Accuracy of Temperature Monitors: ±2°C (typical)
* Package Type: 16-lead QSOP (Quad Small Outline Package)
* Package Size: 4.4mm x 5.0mm

Key Features

* Multiple Voltage and Temperature Monitoring: The ADM1041AARQZ-REEL7 can monitor up to three separate voltages and two temperatures simultaneously, which is crucial for applications like power supply regulation and thermal monitoring in complex systems. This feature helps ensure the system remains within safe operating conditions by tracking both power and thermal parameters in real-time.

* Precision Voltage Monitoring: The voltage monitoring function provides high-accuracy measurements, typically within ±2%, for voltages between 0 and 5V. This feature is critical for systems where stable voltage levels are required to ensure proper operation of sensitive components.

* Thermal Management with Fan Control: The device supports precise control over fan speeds through two separate PWM fan control outputs. The PWM duty cycle can be adjusted from 0% to 100%, allowing for fine-grained thermal management. This feature helps maintain the system at an optimal operating temperature by dynamically adjusting cooling based on workload and temperature readings.

* Watchdog Timer: A built-in watchdog timer provides essential system fault detection by ensuring the system operates continuously. If the system fails to reset the timer within a specified timeout period, the watchdog will trigger a system reset to protect against malfunction or failure.

* Integrated Voltage and Temperature Control: The ADM1041AARQZ-REEL7 integrates both temperature sensors (via external thermistors) and voltage monitors, allowing it to provide real-time feedback to the system for better control and optimization of power usage and cooling performance.

Applications

* Data Centers and Telecom Equipment: The ADM1041AARQZ-REEL7 is ideal for monitoring and controlling power and thermal parameters in data centers and telecom infrastructure, where reliable operation and energy efficiency are essential. Its ability to manage fan speeds and track multiple power rails helps maintain optimal system performance.

* Industrial Power Supplies: This device is perfect for applications involving industrial power supplies, where voltage regulation and thermal monitoring are critical. It ensures that the equipment operates within safe voltage and temperature ranges, minimizing downtime and preventing damage.

* Computing Systems: In computing environments, particularly high-performance systems like servers and workstations, managing temperature and power is essential. The ADM1041AARQZ-REEL7 provides the necessary functions for precise fan control, voltage regulation, and system monitoring, improving system reliability and performance.

* Consumer Electronics and Home Appliances: The IC can also be used in consumer electronics and home appliances where power management and thermal control are required, ensuring longevity and performance stability.

Performance Characteristics

* Accuracy and Reliability: The ADM1041AARQZ-REEL7 features excellent accuracy in both voltage and temperature monitoring, ensuring that the system operates within safe parameters. Its voltage monitor accuracy is within ±2%, while temperature sensors maintain a ±2°C tolerance, providing precise control.

* Low Power Consumption: Designed with low-power consumption in mind, the device operates efficiently even in battery-powered systems or low-energy applications. It typically consumes minimal power, making it well-suited for portable and energy-sensitive environments.

* Compact and Integrated Package: The 16-lead QSOP package offers a small footprint that is easy to integrate into a variety of designs, particularly in applications where space constraints are a concern.

Conclusion

The ADM1041AARQZ-REEL7 is a powerful and efficient power management IC that offers integrated voltage monitoring, temperature sensing, and fan control capabilities. Its wide operating voltage range, combined with its accurate monitoring and precise fan control, makes it ideal for thermal management and power regulation in critical systems. With its small package size and low power consumption, the ADM1041AARQZ-REEL7 provides an effective solution for a wide range of applications, ensuring high reliability, efficiency, and system longevity.
ADM1041AARQZ-REEL7 Compare Parts
  • ADM1041AARQZ-REEL7 vs ADM6819ARJZ-REEL7
  • ADM1041AARQZ-REEL7 vs ADM1169ASTZ-RL7
  • ADM1041AARQZ-REEL7 vs ADM1169ASTZ
  • ADM1041AARQZ-REEL7 vs ADM1169ACPZ-RL7
  • ADM1041AARQZ-REEL7 vs ADM1169ACPZ
  • ADM1041AARQZ-REEL7 vs ADM1168ASTZ-RL7
  • ADM1041AARQZ-REEL7 vs ADM1168ASTZ
  • ADM1041AARQZ-REEL7 vs ADM1166ASUZ-REEL7
  • ADM1041AARQZ-REEL7 vs ADM1166ASUZ-REEL
  • ADM1041AARQZ-REEL7 vs ADM1166ASUZ
  • ADM1041AARQZ-REEL7 vs ADM1166ACPZ-REEL
  • ADM1041AARQZ-REEL7 vs ADM1166ACPZ
  • ADM1041AARQZ-REEL7 vs ADM1041ARQZ-RL7
  • ADM1041AARQZ-REEL7 vs ADM1041ARQZ-REEL7
  • ADM1041AARQZ-REEL7 vs ADM1041ARQZ-REEL
  • ADM1041AARQZ-REEL7 vs ADM1041ARQZ
  • ADM1041AARQZ-REEL7 vs ADM1041ARQZ
  • ADM1041AARQZ-REEL7 vs ADM1041ARQ-REEL7
  • ADM1041AARQZ-REEL7 vs ADM1041ARQ-REEL7
  • ADM1041AARQZ-REEL7 vs ADM1041ARQ-2
  • ADM1041AARQZ-REEL7 vs ADM1041ARQ
  • ADM1041AARQZ-REEL7 vs ADM1041ARQ
  • ADM1041AARQZ-REEL7 vs ADM1041AARQZ-REEL
  • ADM1041AARQZ-REEL7 vs ADM1041AARQZ
  • Customer Reviews
    4.95 out of 5.00 stars from 89 customer reviews from all over the world
    Eliane
    Brazil
    5 stars
    2026-04-04 09:47
    Still not used, hope it is good.
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you