ADM1041AARQZ
ADM1041AARQZ
Obsolete
Description:  IC SECONDARY SIDE CTRLR 24QSOP
Manufacturer:  Analog Devices
History Price: $7.43000
In Stock: 12215
ADM1041AARQZ Specification
Specification
Part No
ADM1041AARQZ
Category
PMIC - Power Supply Controllers, Monitors
Manufacturer
Analog Devices
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Applications
Power Supply, Servers
Voltage - Input
-
Voltage - Supply
4.5V ~ 5.5V
Current - Supply
6 mA
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
24-SSOP (0.154", 3.90mm Width)
Supplier Device Package
24-QSOP
ADM1041AARQZ PDF Datasheet
ADM1041AARQZ Related Parts
ADM1041AARQZ-REEL
ADM1041AARQZ-REEL
Analog Devices
IC SECONDARY SIDE CTRLR 24QSOP
ADM1041AARQZ-REEL7
ADM1041AARQZ-REEL7
Analog Devices
IC SECONDARY SIDE CTRLR 24QSOP
ADM1041ARQ
ADM1041ARQ
Analog Devices
CONTROLLER WITH CURRENT SHARE
ADM1041ARQ
ADM1041ARQ
onsemi
IC PWR SUPP MON/LOAD SHAR 24QSOP
ADM1041ARQ-2
ADM1041ARQ-2
Analog Devices
CONTROLLER WITH CURRENT SHARE
ADM1041ARQ-REEL7
ADM1041ARQ-REEL7
Analog Devices
CONTROLLER WITH CURRENT SHARE
ADM1041ARQ-REEL7
ADM1041ARQ-REEL7
onsemi
IC PWR SUP MON/LOAD SHARE 24QSOP
ADM1041ARQZ
ADM1041ARQZ
Analog Devices
IC SECONDARY SIDE CTRLR 24QSOP
ADM1041ARQZ
ADM1041ARQZ
onsemi
IC PWR SUPP MON/LOAD SHAR 24QSOP
ADM1041ARQZ-REEL
ADM1041ARQZ-REEL
Analog Devices
IC SECONDARY SIDE CTRLR 24QSOP
ADM1041ARQZ-REEL7
ADM1041ARQZ-REEL7
Analog Devices
IC SECONDARY SIDE CTRLR 24QSOP
ADM1041ARQZ-RL7
ADM1041ARQZ-RL7
Analog Devices
IC SECONDARY SIDE CTRLR 24QSOP
ADM1041AARQZ Description
Overview of Analog Devices ADM1041AARQZ

The Analog Devices ADM1041AARQZ is a highly integrated temperature and voltage monitoring device designed for use in various applications, including power management systems, server and telecommunications equipment, and industrial automation. This device provides precise temperature measurements and voltage monitoring, making it essential for ensuring system reliability and performance.

Key Specifications

- Supply Voltage (VDD): The ADM1041 operates with a supply voltage range of 3.0V to 5.5V, allowing it to be used in a variety of power supply configurations.
- Temperature Measurement Range: The device can measure temperatures from -40°C to +125°C, making it suitable for a wide range of environmental conditions.
- Temperature Resolution: The temperature resolution is 0.5°C, providing accurate readings for critical temperature monitoring applications.
- Voltage Measurement Range: The ADM1041 can monitor input voltages from 0V to 5V, which is ideal for various power supply voltages.
- Voltage Resolution: The voltage measurement resolution is 10 mV, ensuring precise voltage monitoring.
- Communication Interface: The device features an I2C-compatible interface, allowing for easy integration with microcontrollers and other digital systems.
- Power Consumption: The typical power consumption is around 1.5 mA, which is efficient for battery-operated and low-power applications.
- Operating Temperature Range: The operating temperature range is from -40°C to +125°C, ensuring reliable performance in harsh environments.

Features

- Multiple Temperature Inputs: The ADM1041 supports multiple temperature inputs, allowing it to monitor several points within a system simultaneously.
- Programmable Alarm Thresholds: Users can set programmable alarm thresholds for both temperature and voltage, enabling proactive system management and fault detection.
- Fault Detection: The device includes built-in fault detection capabilities, which can alert users to potential issues before they lead to system failures.
- Flexible Configuration: The ADM1041 can be configured for various applications, making it versatile for different monitoring needs.

Applications

The ADM1041AARQZ is widely used in several applications, including:

- Power Management Systems: It is essential for monitoring power supply voltages and temperatures in power management circuits.
- Telecommunications Equipment: The device is used in telecom systems to ensure reliable operation under varying environmental conditions.
- Industrial Automation: It plays a critical role in monitoring temperatures and voltages in industrial control systems, enhancing safety and efficiency.
- Server and Data Center Monitoring: The ADM1041 is utilized in server environments to monitor critical components, ensuring optimal performance and preventing overheating.

Package Information

The ADM1041AARQZ is available in a 16-lead TSSOP package, which is compact and suitable for space-constrained applications. This package type also aids in thermal management, ensuring the device operates efficiently even under load.

Conclusion

The Analog Devices ADM1041AARQZ is a robust and versatile monitoring solution that provides accurate temperature and voltage measurements for a variety of applications. With its low power consumption, wide operating range, and flexible configuration options, it is an excellent choice for engineers looking to implement reliable monitoring solutions in their designs.
ADM1041AARQZ Compare Parts
  • ADM1041AARQZ vs ADM6819ARJZ-REEL7
  • ADM1041AARQZ vs ADM1169ASTZ-RL7
  • ADM1041AARQZ vs ADM1169ASTZ
  • ADM1041AARQZ vs ADM1169ACPZ-RL7
  • ADM1041AARQZ vs ADM1169ACPZ
  • ADM1041AARQZ vs ADM1168ASTZ-RL7
  • ADM1041AARQZ vs ADM1168ASTZ
  • ADM1041AARQZ vs ADM1166ASUZ-REEL7
  • ADM1041AARQZ vs ADM1166ASUZ-REEL
  • ADM1041AARQZ vs ADM1166ASUZ
  • ADM1041AARQZ vs ADM1166ACPZ-REEL
  • ADM1041AARQZ vs ADM1166ACPZ
  • ADM1041AARQZ vs ADM1041ARQZ-RL7
  • ADM1041AARQZ vs ADM1041ARQZ-REEL7
  • ADM1041AARQZ vs ADM1041ARQZ-REEL
  • ADM1041AARQZ vs ADM1041ARQZ
  • ADM1041AARQZ vs ADM1041ARQZ
  • ADM1041AARQZ vs ADM1041ARQ-REEL7
  • ADM1041AARQZ vs ADM1041ARQ-REEL7
  • ADM1041AARQZ vs ADM1041ARQ-2
  • ADM1041AARQZ vs ADM1041ARQ
  • ADM1041AARQZ vs ADM1041ARQ
  • ADM1041AARQZ vs ADM1041AARQZ-REEL7
  • ADM1041AARQZ vs ADM1041AARQZ-REEL
  • Customer Reviews
    4.95 out of 5.00 stars from 67 customer reviews from all over the world
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.