ADM1169ACPZ-RL7
ADM1169ACPZ-RL7
Active
Description:  IC SEQUENCER/SUPERVISOR 40LFCSP
Manufacturer:  Analog Devices
History Price: $13.47949
In Stock: 14200
ADM1169ACPZ-RL7 Specification
Specification
Part No
ADM1169ACPZ-RL7
Category
PMIC - Power Supply Controllers, Monitors
Manufacturer
Analog Devices
Series
Super Sequencer
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Applications
Power Supply Monitor, Sequencer
Voltage - Input
3V ~ 14.4V
Voltage - Supply
3V ~ 14.4V
Current - Supply
4.2 mA
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
40-WFQFN Exposed Pad, CSP
Supplier Device Package
40-LFCSP-WQ (6x6)
ADM1169ACPZ-RL7 PDF Datasheet
ADM1169ACPZ-RL7 Related Parts
ADM1041AARQZ
ADM1041AARQZ
Analog Devices
IC SECONDARY SIDE CTRLR 24QSOP
ADM1041AARQZ-REEL
ADM1041AARQZ-REEL
Analog Devices
IC SECONDARY SIDE CTRLR 24QSOP
ADM1041AARQZ-REEL7
ADM1041AARQZ-REEL7
Analog Devices
IC SECONDARY SIDE CTRLR 24QSOP
ADM1041ARQ
ADM1041ARQ
Analog Devices
CONTROLLER WITH CURRENT SHARE
ADM1041ARQ
ADM1041ARQ
onsemi
IC PWR SUPP MON/LOAD SHAR 24QSOP
ADM1041ARQ-2
ADM1041ARQ-2
Analog Devices
CONTROLLER WITH CURRENT SHARE
ADM1041ARQ-REEL7
ADM1041ARQ-REEL7
Analog Devices
CONTROLLER WITH CURRENT SHARE
ADM1041ARQ-REEL7
ADM1041ARQ-REEL7
onsemi
IC PWR SUP MON/LOAD SHARE 24QSOP
ADM1041ARQZ
ADM1041ARQZ
Analog Devices
IC SECONDARY SIDE CTRLR 24QSOP
ADM1041ARQZ
ADM1041ARQZ
onsemi
IC PWR SUPP MON/LOAD SHAR 24QSOP
ADM1041ARQZ-REEL
ADM1041ARQZ-REEL
Analog Devices
IC SECONDARY SIDE CTRLR 24QSOP
ADM1041ARQZ-REEL7
ADM1041ARQZ-REEL7
Analog Devices
IC SECONDARY SIDE CTRLR 24QSOP
ADM1169ACPZ-RL7 Description

## Overview of Analog Devices ADM1169ACPZ-RL7

The Analog Devices ADM1169ACPZ-RL7 is a highly integrated power management IC designed to provide flexible power sequencing, monitoring, and protection for complex systems. It is an ideal solution for high-performance electronics where power integrity is crucial, such as in data centers, telecom equipment, industrial automation, and FPGA-based designs. This device helps optimize the operation of power supplies, ensuring the stability and reliability of the system by managing power rails and protecting components from damage.

## Key Features

1. Power Rail Sequencing:
The ADM1169ACPZ-RL7 offers advanced sequencing capabilities, allowing users to define the power-up and power-down sequence for multiple power rails. This ensures that the system starts up in the correct order and that components receive power in a controlled manner.

2. Multiple Power Rail Monitoring:
The IC provides monitoring and control for multiple power rails, including voltage and current monitoring. This allows for real-time tracking of power conditions and helps prevent faults that may arise due to incorrect voltage levels or overcurrent situations.

3. Overvoltage, Undervoltage, and Overcurrent Protection:
The ADM1169ACPZ-RL7 incorporates built-in protection features, including overvoltage, undervoltage, and overcurrent detection. These protections ensure that the system remains within safe operating conditions and prevent damage to sensitive components.

4. Flexible I2C Interface:
The device communicates with the host system through an I2C interface, which allows easy integration with microcontrollers or other control units. This interface enables remote monitoring and control of power rails, making it suitable for systems requiring real-time adjustments.

5. Fault Reporting and Logging:
The ADM1169ACPZ-RL7 supports fault detection and reporting, making it possible to log errors and issue alerts when a fault is detected. This feature helps in diagnosing issues and maintaining system reliability.

6. Programmable Features:
The IC allows for programmable voltage thresholds for overvoltage and undervoltage conditions, as well as programmable current limits. This enables customization for different applications, offering greater flexibility.

7. Temperature Monitoring:
The ADM1169ACPZ-RL7 is capable of monitoring the temperature of critical components, providing alerts if the temperature exceeds safe limits. This is particularly useful in environments where thermal management is important, such as high-power systems or densely packed circuit boards.

8. Compact Package:
The device comes in a 16-pin LFCSP (Lead Frame Chip Scale Package) form factor, which is a compact package that minimizes board space usage while providing excellent performance. The small package makes the ADM1169ACPZ-RL7 suitable for systems with size constraints.

## Specifications

* Supply Voltage: 2.9V to 5.5V
The ADM1169ACPZ-RL7 operates within a wide supply voltage range, making it compatible with various power supply configurations, including low-voltage systems and higher-voltage rails.

* Voltage Monitoring Range:
The IC can monitor input voltages across a range of values, with programmable thresholds for both overvoltage and undervoltage conditions. This makes it highly flexible for different power rail configurations.

* Current Monitoring Range:
It provides real-time current monitoring with high accuracy, allowing users to detect overcurrent conditions that may otherwise cause damage to components. The IC supports a wide current range, suitable for both low-power and high-power applications.

* I2C Communication Speed: 100 kHz to 400 kHz
The I2C interface of the ADM1169ACPZ-RL7 supports communication speeds from 100 kHz to 400 kHz, making it compatible with various microcontrollers and processors in terms of data transfer speed.

* Temperature Monitoring Range: -40°C to +125°C
The device can operate within a broad temperature range, ensuring reliability even in extreme environmental conditions. This is especially important in industrial and automotive applications.

* Power Supply Current: 1.5 mA (typical)
The ADM1169ACPZ-RL7 has low quiescent current consumption, making it efficient for use in battery-powered or low-power systems.

* Overvoltage Detection Threshold: Programmable
The overvoltage detection threshold can be programmed, allowing customization according to the specific requirements of the application.

* Undervoltage Detection Threshold: Programmable
Similarly, the undervoltage threshold is programmable, offering flexibility to adapt to different power rail requirements.

* Overcurrent Detection: Programmable
The device provides programmable overcurrent protection, allowing users to set a current limit based on the needs of the system. If the current exceeds this threshold, the IC can take appropriate actions, such as disabling the power rail.

* Fault Reporting:
The ADM1169ACPZ-RL7 includes built-in fault detection and reporting features. When a fault is detected, the device can report it via the I2C interface, allowing the host to take corrective actions. It also supports fault logging for diagnostic purposes.

* Package: 16-pin LFCSP
The device is packaged in a 16-pin LFCSP package, which is ideal for space-constrained applications. The LFCSP package offers excellent thermal performance and is suitable for use in high-density, low-profile designs.

## Applications

* Data Centers and Servers:
The ADM1169ACPZ-RL7 is ideal for use in data centers and servers where multiple power rails need to be monitored and sequenced. It ensures that each component receives the correct power in the right order, preventing system faults and improving uptime.

* Telecom Equipment:
In telecommunications, the ADM1169ACPZ-RL7 is used to monitor and manage power distribution in complex telecom equipment, ensuring the equipment operates efficiently and remains protected from power-related failures.

* Industrial Automation:
The device is well-suited for industrial automation systems that require precise power sequencing and monitoring. It ensures that actuators, sensors, and controllers receive stable and controlled power.

* FPGA and High-Performance Systems:
The ADM1169ACPZ-RL7 can be used in FPGA-based designs and high-performance computing systems, where power sequencing and protection are essential for maintaining system reliability.

* Medical Equipment:
Power sequencing and protection are critical in medical devices to ensure safety and reliability. The ADM1169ACPZ-RL7 can be used in various medical systems to manage power rails and protect sensitive components.

## Conclusion

The Analog Devices ADM1169ACPZ-RL7 is a powerful and flexible solution for power management and protection, with features such as power sequencing, voltage and current monitoring, and fault reporting. Its programmable thresholds, low power consumption, and wide operating temperature range make it suitable for a variety of applications, including data centers, industrial automation, and high-performance computing systems. The compact LFCSP package further enhances its versatility, making it an excellent choice for systems that require robust power management and reliability.
ADM1169ACPZ-RL7 Compare Parts
  • ADM1169ACPZ-RL7 vs ADM6819ARJZ-REEL7
  • ADM1169ACPZ-RL7 vs ADM1169ASTZ-RL7
  • ADM1169ACPZ-RL7 vs ADM1169ASTZ
  • ADM1169ACPZ-RL7 vs ADM1169ACPZ
  • ADM1169ACPZ-RL7 vs ADM1168ASTZ-RL7
  • ADM1169ACPZ-RL7 vs ADM1168ASTZ
  • ADM1169ACPZ-RL7 vs ADM1166ASUZ-REEL7
  • ADM1169ACPZ-RL7 vs ADM1166ASUZ-REEL
  • ADM1169ACPZ-RL7 vs ADM1166ASUZ
  • ADM1169ACPZ-RL7 vs ADM1166ACPZ-REEL
  • ADM1169ACPZ-RL7 vs ADM1166ACPZ
  • ADM1169ACPZ-RL7 vs ADM1041ARQZ-RL7
  • ADM1169ACPZ-RL7 vs ADM1041ARQZ-REEL7
  • ADM1169ACPZ-RL7 vs ADM1041ARQZ-REEL
  • ADM1169ACPZ-RL7 vs ADM1041ARQZ
  • ADM1169ACPZ-RL7 vs ADM1041ARQZ
  • ADM1169ACPZ-RL7 vs ADM1041ARQ-REEL7
  • ADM1169ACPZ-RL7 vs ADM1041ARQ-REEL7
  • ADM1169ACPZ-RL7 vs ADM1041ARQ-2
  • ADM1169ACPZ-RL7 vs ADM1041ARQ
  • ADM1169ACPZ-RL7 vs ADM1041ARQ
  • ADM1169ACPZ-RL7 vs ADM1041AARQZ-REEL7
  • ADM1169ACPZ-RL7 vs ADM1041AARQZ-REEL
  • ADM1169ACPZ-RL7 vs ADM1041AARQZ
  • Customer Reviews
    4.95 out of 5.00 stars from 98 customer reviews from all over the world
    Eliane
    Brazil
    5 stars
    2026-04-04 09:47
    Still not used, hope it is good.
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you