ADM1166ACPZ-REEL
ADM1166ACPZ-REEL
Active
Description:  IC SEQUENCER/SUPERVISOR 40LFCSP
Manufacturer:  Analog Devices
History Price: $27.62000
In Stock: 5225
ADM1166ACPZ-REEL Specification
Specification
Part No
ADM1166ACPZ-REEL
Category
PMIC - Power Supply Controllers, Monitors
Manufacturer
Analog Devices
Series
Super Sequencer
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Applications
Power Supply Monitor, Sequencer
Voltage - Input
3V ~ 14.4V
Voltage - Supply
3V ~ 14.4V
Current - Supply
4.2 mA
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
40-WFQFN Exposed Pad, CSP
Supplier Device Package
40-LFCSP-WQ (6x6)
ADM1166ACPZ-REEL PDF Datasheet
ADM1166ACPZ-REEL Related Parts
ADM1041AARQZ
ADM1041AARQZ
Analog Devices
IC SECONDARY SIDE CTRLR 24QSOP
ADM1041AARQZ-REEL
ADM1041AARQZ-REEL
Analog Devices
IC SECONDARY SIDE CTRLR 24QSOP
ADM1041AARQZ-REEL7
ADM1041AARQZ-REEL7
Analog Devices
IC SECONDARY SIDE CTRLR 24QSOP
ADM1041ARQ
ADM1041ARQ
Analog Devices
CONTROLLER WITH CURRENT SHARE
ADM1041ARQ
ADM1041ARQ
onsemi
IC PWR SUPP MON/LOAD SHAR 24QSOP
ADM1041ARQ-2
ADM1041ARQ-2
Analog Devices
CONTROLLER WITH CURRENT SHARE
ADM1041ARQ-REEL7
ADM1041ARQ-REEL7
Analog Devices
CONTROLLER WITH CURRENT SHARE
ADM1041ARQ-REEL7
ADM1041ARQ-REEL7
onsemi
IC PWR SUP MON/LOAD SHARE 24QSOP
ADM1041ARQZ
ADM1041ARQZ
Analog Devices
IC SECONDARY SIDE CTRLR 24QSOP
ADM1041ARQZ
ADM1041ARQZ
onsemi
IC PWR SUPP MON/LOAD SHAR 24QSOP
ADM1041ARQZ-REEL
ADM1041ARQZ-REEL
Analog Devices
IC SECONDARY SIDE CTRLR 24QSOP
ADM1041ARQZ-REEL7
ADM1041ARQZ-REEL7
Analog Devices
IC SECONDARY SIDE CTRLR 24QSOP
ADM1166ACPZ-REEL Description

## Analog Devices ADM1166ACPZ-REEL Overview

The Analog Devices ADM1166ACPZ-REEL is a highly integrated power management device designed for power system monitoring and control. It provides essential features for power system health management, including real-time monitoring of voltage, current, temperature, and other vital parameters. The ADM1166ACPZ-REEL is widely used in applications where system reliability, energy efficiency, and precise monitoring are crucial.

## Key Features

* Integrated Power Monitoring: The ADM1166ACPZ-REEL allows for comprehensive monitoring of multiple parameters such as supply voltage, current, and temperature, all in one device. This reduces the need for separate monitoring components and streamlines power management.

* Current and Voltage Sensing: It provides precise sensing for both input and output voltage as well as current, allowing real-time tracking of the system's power consumption and health.

* Thermal Management: With integrated temperature monitoring, the ADM1166ACPZ-REEL can detect overheating conditions and provide feedback to prevent damage to critical components.

* Programmable Alarm Thresholds: Users can set specific alarm thresholds for voltage, current, and temperature, triggering alerts or corrective actions in response to abnormal conditions. This helps ensure that the system operates within safe parameters.

* I2C Communication Interface: The device communicates via the I2C bus, allowing easy integration into existing systems with minimal wiring and simplified data collection. The I2C interface also enables easy configuration and monitoring from a central controller.

* Compact Package: The ADM1166ACPZ-REEL is available in a small, space-efficient 16-lead TSSOP package, which is ideal for applications with limited board space and a need for high-density integration.

* Flexible Power Supply Options: The device operates over a wide input voltage range, making it suitable for a variety of power management tasks across different industries.

* Low Power Consumption: It consumes very little power during operation, helping to maintain overall system efficiency and reduce heat dissipation in power-sensitive applications.

## Electrical Specifications

* Supply Voltage Range: 2.7V to 5.5V
* Input Voltage Measurement Range: 0V to 5V
* Current Measurement Range: ±5A (with external sense resistors)
* Temperature Measurement Range: -40°C to +125°C
* Communication Interface: I2C (supports up to 1 MHz clock speed)
* Output Voltage Resolution: 12-bit resolution for accurate voltage measurements
* Output Current Resolution: 12-bit resolution for precise current monitoring
* Power Consumption: Typically 500 µA (operating)
* Package Type: 16-lead TSSOP (Thin Shrink Small Outline Package)
* Operating Temperature Range: -40°C to +125°C

## Protection Features

* Overvoltage Protection: The ADM1166ACPZ-REEL includes overvoltage detection, which helps prevent damage to sensitive components by triggering alarms or shutdowns when the supply voltage exceeds preset limits.

* Overcurrent Protection: The device can detect excessive current draw, which may indicate short circuits or power supply overloads, triggering alarms or corrective actions.

* Thermal Shutdown: The integrated thermal shutdown feature protects against excessive temperatures by automatically disabling the power path if temperatures exceed safe operating limits.

* Under-voltage Lockout: The ADM1166ACPZ-REEL includes an undervoltage lockout (UVLO) feature, ensuring that the device only operates when the supply voltage is above a safe threshold, preventing malfunction in low-voltage conditions.

* Fault Reporting: Fault conditions such as overvoltage, overcurrent, or overtemperature can be reported via the I2C interface, enabling system managers to take corrective actions promptly.

## Applications

* Power Supply Systems: The ADM1166ACPZ-REEL is ideal for power supply systems where real-time monitoring of voltage, current, and temperature is essential. It is widely used in industrial power supplies, DC-DC converters, and other power management circuits.

* Battery Management Systems: In battery-powered systems, the device helps to monitor battery voltage and current, ensuring that the battery operates within its safe parameters to extend life and improve performance.

* Telecommunications: The device is well-suited for telecommunications equipment, which requires continuous monitoring of power rails to ensure reliability and uptime.

* Automotive Electronics: The ADM1166ACPZ-REEL is used in automotive applications to monitor power systems, battery health, and thermal conditions, ensuring safe operation of the vehicle's electronic systems.

* Industrial Automation: In industrial settings, the ADM1166ACPZ-REEL is used to monitor power supply systems, ensuring that critical equipment operates efficiently and within safe operating conditions.

* Medical Devices: The precise monitoring capabilities of the ADM1166ACPZ-REEL make it suitable for medical equipment where power system integrity is vital for patient safety and device performance.

## Conclusion

The Analog Devices ADM1166ACPZ-REEL is a highly reliable and efficient power management and monitoring device. With its comprehensive monitoring capabilities for voltage, current, and temperature, it offers essential feedback for ensuring safe and efficient operation of power systems. Whether used in industrial, automotive, medical, or telecommunications applications, it provides precise, real-time data that helps enhance system reliability and prevent power-related failures. The combination of I2C communication, low power consumption, and a wide operating temperature range makes it an ideal solution for a variety of demanding applications.
ADM1166ACPZ-REEL Compare Parts
  • ADM1166ACPZ-REEL vs ADM6819ARJZ-REEL7
  • ADM1166ACPZ-REEL vs ADM1169ASTZ-RL7
  • ADM1166ACPZ-REEL vs ADM1169ASTZ
  • ADM1166ACPZ-REEL vs ADM1169ACPZ-RL7
  • ADM1166ACPZ-REEL vs ADM1169ACPZ
  • ADM1166ACPZ-REEL vs ADM1168ASTZ-RL7
  • ADM1166ACPZ-REEL vs ADM1168ASTZ
  • ADM1166ACPZ-REEL vs ADM1166ASUZ-REEL7
  • ADM1166ACPZ-REEL vs ADM1166ASUZ-REEL
  • ADM1166ACPZ-REEL vs ADM1166ASUZ
  • ADM1166ACPZ-REEL vs ADM1166ACPZ
  • ADM1166ACPZ-REEL vs ADM1041ARQZ-RL7
  • ADM1166ACPZ-REEL vs ADM1041ARQZ-REEL7
  • ADM1166ACPZ-REEL vs ADM1041ARQZ-REEL
  • ADM1166ACPZ-REEL vs ADM1041ARQZ
  • ADM1166ACPZ-REEL vs ADM1041ARQZ
  • ADM1166ACPZ-REEL vs ADM1041ARQ-REEL7
  • ADM1166ACPZ-REEL vs ADM1041ARQ-REEL7
  • ADM1166ACPZ-REEL vs ADM1041ARQ-2
  • ADM1166ACPZ-REEL vs ADM1041ARQ
  • ADM1166ACPZ-REEL vs ADM1041ARQ
  • ADM1166ACPZ-REEL vs ADM1041AARQZ-REEL7
  • ADM1166ACPZ-REEL vs ADM1041AARQZ-REEL
  • ADM1166ACPZ-REEL vs ADM1041AARQZ
  • Customer Reviews
    4.95 out of 5.00 stars from 121 customer reviews from all over the world
    Eliane
    Brazil
    5 stars
    2026-04-04 09:47
    Still not used, hope it is good.
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you