Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Supply Controllers, Monitors
/ Analog Devices ADM1041AARQZ-REEL7
ADM1041AARQZ-REEL7
Obsolete
PMIC - Power Supply Controllers, Monitors
Description:
IC SECONDARY SIDE CTRLR 24QSOP
Manufacturer:
Analog Devices
Datasheet:
ADM1041AARQZ-REEL7 Datasheet
History Price: Obsolete
In Stock: 23300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ADM1041AARQZ-REEL7 vs ADM1168ASTZ
Part No
ADM1041AARQZ-REEL7
ADM1168ASTZ
Category
PMIC - Power Supply Controllers, Monitors
PMIC - Power Supply Controllers, Monitors
Manufacturer
Analog Devices
Analog Devices
Series
-
Super Sequencer
Packaging
Tape & Reel (TR)
Tray
Status
Obsolete
Active
Programmable
-
-
Applications
Power Supply, Servers
Power Supply Monitor, Sequencer
Voltage - Input
-
3V ~ 14.4V
Voltage - Supply
4.5V ~ 5.5V
3V ~ 14.4V
Current - Supply
6 mA
4.2 mA
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SSOP (0.154", 3.90mm Width)
32-LQFP
Supplier Device Package
24-QSOP
32-LQFP (7x7)